- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Actuator Material | Alternate PN | Brand | Current - Continuous Drain (Id) @ 25℃ | Current-Collector (Ic) (Max) | Drive Voltage (Max Rds On, Min Rds On) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Harmonized Code | Inside Diameter | Itar Registered | Lead Free Status / RoHS Status | Length - in | Length - mm | Manufacturer | Mated Stacking Heights | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mounting Hole Diameter mm | Mounting Hole Size | Mounting Styles | Overall Height (in) | Overall Height (mm) | Power Dissipation (Max) | RoHS | Screw/Thread Size | Test Conditions | Tradename | Unit Weight | Voltage Rating AC | Voltage-Input | Width - in | Width - mm | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Pitch | Technology | Voltage - Supply | Ingress Protection | Current Rating | Base Part Number | Output | Contact Finish | Termination Style | Function | Number of Outputs | Actuator Type | Output Type | Circuit | Switch Function | Panel Cutout Dimensions | Configuration | Row Spacing | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Number of Circuits | Output Configuration | Voltage - Supply (Vcc/Vdd) | Number of Bits | Illumination | Input Type | Power - Max | Control Features | Voltage - Output | Topology | Data Rate | Architecture | Contact Termination | FET Type | Frequency - Switching | Number of Inputs | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Reference Type | Gate Charge (Qg) (Max) @ Vgs | Data Interface | Drain to Source Voltage (Vdss) | Synchronous Rectifier | Vgs (Max) | Bushing Thread | Input | Product Type | Voltage - Supply, Analog | Temperature Range | Protocol | Ratio - Input:Output | Voltage - Supply, Digital | Sampling Rate (Per Second) | Voltage - Collector Emitter Breakdown (Max) | PLL | Differential - Input:Output | Number of Drivers/Receivers | Fault Protection | Number of A/D Converters | Duplex | Ratio - S/H:ADC | Battery Chemistry | Number of Cells | Duty Cycle (Max) | Divider/Multiplier | Tensile Strength | Serial Interfaces | Vce(on) (Max) @ Vge, Ic | FET Feature | Clock Sync | Max Output Power x Channels @ Load | Voltage - Supply (Max) | IGBT Type | Programmable Features | Gate Charge | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Switching Energy | Current - Charging | Charge Current - Max | Battery Pack Voltage | Output Phases | w/Sequencer | Voltage/Current - Output 1 | Voltage/Current - Output 2 | Reverse Recovery Time (trr) | Product | Voltage/Current - Output 3 | w/LED Driver | Features | w/Supervisor | Product Category | Length | Contact Finish Thickness | Actuator Length | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15642 HEYCO PRODUCTS | In Stock | - | - | Through Hole | ISO264™ | ISO264™ | - | - | - | Heyco | 25A (Tc) | - | 10V | EAR99 | - | 1000 | - | - | - | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | - | - | 250W (Tc) | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | CoolMOS™ | Active | - | - | - | - | - | - | - | Hardware | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | 150 mOhm @ 9A, 10V | 4V @ 2mA | - | 166nC @ 10V | - | 800V | - | ±20V | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() 10057 HEYCO PRODUCTS | In Stock | - | - | Through Hole | ISOPLUS247™ | ISOPLUS247™ | Nylon 6/6 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | Bulk | -- | Active | - | PCB Support | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | - | -- | -- | - | - | - | 800V | - | - | - | - | Nylon PCB Supports | - | -40C to +85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | - | 25.4 mm | - | - | - | 94V-2 | ||
![]() 12961 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | Brass, Nickel Plated | TCN6-1710 | Heyco | - | - | - | - | 10,000 Cycles | 5000 | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | Details | - | - | HEYClip | 0.141096 oz | 125V | - | - | - | -20°C ~ 55°C | Bulk | 600H | Active | - | Clip | - | - | - | - | - | Wire & Cable Management | - | - | - | - | -- | 15A (AC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Locking Lever | - | DPDT | On-On | Circular - 12.20mm Dia | - | - | - | -- | -- | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15/32-32 | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Cable Mounting & Accessories | - | - | 19.40mm | - | - | ||
![]() 12962 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (IXSH) | - | - | TCN6-2510 | Heyco | - | 70A | - | - | - | 5000 | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | Details | - | 960V, 35A, 2.7 Ohm, 15V | HEYClip | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | Obsolete | - | Clip | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | IXS*35N120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | 1200V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V @ 15V, 35A | - | - | - | - | -- | - | 150nC | 140A | 80ns/400ns | 10mJ (off) | - | - | - | - | - | - | - | - | Cable Clips | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | ||
![]() 12963 HEYCO PRODUCTS | In Stock | - | - | Through Hole | TO-264-3, TO-264AA | TO-264AA(IXSK) | - | - | TCN6-3310 | Heyco | - | 75A | - | - | - | 5000 | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | Details | - | 480V, 50A, 2.7 Ohm, 15V | HEYClip | 0.176370 oz | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | Obsolete | - | Clip | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | IXS*50N60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V @ 15V, 50A | - | - | - | - | -- | - | 167nC | 200A | 70ns/150ns | 3.3mJ (off) | - | - | - | - | - | - | - | 50ns | Cable Clips | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | ||
![]() 12966 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | TCN6-4612 | Heyco | - | - | - | - | - | 5000 | 33.4MHz | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | Details | - | - | HEYClip | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Obsolete | - | Spread Spectrum Clock Generator | - | - | - | - | - | Wire & Cable Management | - | - | - | 3 V ~ 3.6 V | - | - | ICS7151-10 | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | Cable Mounts | - | - | - | 1:1 | - | - | - | Yes | No/No | - | - | - | - | - | - | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clips | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | ||
![]() 12032 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Nylon 6.6 | - | CHSR L-33 | Heyco | - | - | - | - | - | 10000 | -- | - | - | - | - | - | - | Heyco | - | - | - | - | - | Screw / Snap Rivet | - | - | - | Details | #6 | - | HEYClip | 0.493835 oz | - | - | - | - | 0°C ~ 70°C | Tube | -- | Obsolete | - | Clock/Frequency Synthesizer | - | Natural | - | - | - | Wire & Cable Management | - | - | - | 3.3V | - | - | ICS452-19 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Cable Mounts | - | - | - | -- | - | - | - | -- | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Supports | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | ||
![]() 12068 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | Steel | - | VCSC 110-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | Class D | - | - | - | - | - | - | - | - | - | 2.4 V ~ 5.5 V | - | - | ISL99201 | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 8 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamps | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | ||
![]() 13835 HEYCO PRODUCTS | In Stock | - | - | - | 72-VFQFN Exposed Pad | 72-QFN (10x10) | Thermoplastic (TP) | - | - | Heyco | - | - | - | EAR99 | - | 1500 | - | - | 38.1 mm | Unavailable | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.282192 oz | - | - | - | - | -40°C ~ 85°C | Tray | -- | Active | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | ISLA222 | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | - | - | - | - | 12 | - | Differential | - | - | - | - | - | SAR | - | - | - | 2 | - | - | Internal | - | LVDS - Parallel, Parallel | - | - | - | - | - | Grommets | 1.7 V ~ 1.9 V | - | - | - | 1.7 V ~ 1.9 V | 200M | - | - | - | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Grommets & Bushings | - | - | - | - | - | ||
![]() 13804 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 16-TQFN Exposed Pad | 16-QFN (4x4) | Thermoplastic (TP) | - | - | Heyco | - | - | - | EAR99 | - | 5000 | - | - | 9.5 mm | Unavailable | - | - | - | Heyco | - | - | - | 9,5 | - | - | 0.36 | 9.1 | - | Details | - | - | - | 0.211644 oz | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | Driver | - | - | - | - | - | Wire & Cable Management | - | - | - | 8 V ~ 13.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets | - | - | -- | - | - | - | - | - | - | 1/0 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets & Bushings | - | - | - | - | - | ||
![]() 12042 HEYCO PRODUCTS | In Stock | - | - | - | 16-VQFN Exposed Pad | 16-QFN (5x5) | - | - | SLP1-236 | Heyco | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | Details | - | - | HEYClip | - | - | - | - | - | -20°C ~ 70°C (TA) | Tube | -- | Obsolete | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | ISL6292 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Lithium-Ion/Polymer | 1 | - | - | - | - | - | - | - | - | 6.5V | - | -- | - | - | - | - | Constant - Programmable | 2A | 4.2V | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | ||
![]() 12852 HEYCO PRODUCTS | In Stock | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Stainless Steel (AISI 316) | - | NTSS-0200-46B | Heyco | - | - | - | - | - | 1000 | - | - | - | - | - | 7.87 in | 200 mm | Heyco | - | 2 in | 52 mm | - | - | - | - | - | - | Details | - | - | - | 0.211644 oz | - | - | 0.181 in | 4.6 mm | -40°C ~ 105°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | Metallic | - | - | - | Wire & Cable Management | - | - | - | - | - | - | ISL8841A | - | - | - | Step-Up, Step-Up/Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | - | - | - | - | Positive, Isolation Capable | 9 V ~ 30 V | - | - | - | - | Current Limit, Frequency Control | - | Boost, Flyback | - | - | - | - | Up to 2MHz | - | - | - | - | - | - | - | No | - | - | - | Cable Ties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48% | - | 112 lbs | -- | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Metal Ties | - | - | Heavy Duty | - | Cable Ties | - | - | - | - | - | ||
![]() 12822 HEYCO PRODUCTS | In Stock | - | - | - | 10-VFDFN Exposed Pad | 10-DFN (3x3) | Stainless Steel (AISI 304) | - | NTSS-0250-79A | - | - | - | - | - | - | - | - | - | - | - | - | 9.8 in | 250 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.311 in | 7.9 mm | 0°C ~ 70°C (TA) | Tube | -- | Active | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | ISL8105A | - | - | - | Step-Down | 1 | - | Transistor Driver | - | - | - | - | - | - | - | - | - | - | Positive | 6.5 V ~ 14.4 V | - | - | - | - | Current Limit, Enable | - | Buck | - | - | - | - | 600kHz | - | - | - | - | - | - | - | Yes | - | - | - | Cable Ties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% | - | 250 lbs | -- | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Metal Ties | - | - | Heavy Duty | - | - | - | - | - | - | - | ||
![]() 10302 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | Nylon | - | HMSPDL-03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | Active | - | PCB Support | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | ISL6442 | - | - | - | Any Function | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) Synchronous (2), Linear (LDO) (1) | - | - | - | - | 300kHz ~ 2.55MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Controller | Controller | - | Supports | Controller | No | - | No | - | 4.8 mm | - | - | - | - | ||
![]() 10355 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | Nylon | - | HPS-MDL-3-04 | Heyco | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | Heyco | - | - | - | - | 2.5 mm | - | - | - | - | Non-Compliant | - | - | - | 0.105822 oz | - | 3 V ~ 12 V | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | Obsolete | - | PCB Support | - | Natural | Controller, Intel VR10X | - | - | Hardware | - | - | - | - | - | - | ISL6561 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.84 V ~ 1.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | Standoffs & Spacers | 6.4 mm | - | - | - | - | ||
![]() 10642 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-TQFN (5x5) | Nylon 6/6 | - | HSRS6-07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 25 V | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Robust Ripple Regulator™ (R3) | Active | - | 0.437 | - | - | IMVP8™ Compliant Notebooks, Desktops, Ultrabooks and Tablets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | - | - | - | - | - | - | ||
![]() 10357 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | Nylon | - | HPS-MDL-3-06 | Heyco | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | Heyco | - | - | - | - | 2.5 mm | - | - | - | - | Non-Compliant | - | - | - | 0.105822 oz | - | 4.5 V ~ 25 V | - | - | -10°C ~ 100°C | Tray | Robust Ripple Regulator™ (R3) | Active | - | PCB Support | - | Natural | Controller, AMD Fusion™ SVI 2.0 CPU GPU | - | - | Hardware | - | - | - | - | - | - | ISL6277 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 V ~ 1.55 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | Standoffs & Spacers | 9.5 mm | - | - | - | - | ||
![]() 10032 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | PCB Support | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon PCB Supports | - | -40C to +85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | - | 19.1 mm | - | - | - | 94V-2 | ||
![]() 10275 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | - | - | Nylon | - | HCBP-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm, 3.5mm | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Tray | IL-312 | Obsolete | Receptacle, Outer Shroud Contacts | PCB Support | 60 | - | - | 2 | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | Board Guide, Solder Retention | - | - | 22.2 mm | 3.90µin (0.099µm) | - | 0.104 (2.65mm) | - | ||
![]() 10051 HEYCO PRODUCTS | In Stock | - | - | Free Hanging (In-Line) | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | IL-G | Active | Receptacle | PCB Support | 2 | Brown | - | 1 | Friction Lock | - | Female Socket | 0.098 (2.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon PCB Supports | - | -40C to +85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | -- | - | - | 9.5 mm | - | - | - | 94V-2 |