- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Series | Color | Reach Compliance Code | Current Rating | Terminal and Terminal Block Type | Connection Method | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3270040 Phoenix Contact | In Stock | - | - | 50 | - | - | - | - | - | - | Details | - | 0.220462 oz | - | Gray | - | 24 A | - | Push-In | 35.3 mm | 48.5 mm | 5.2 mm | ||
![]() 3271080 Phoenix Contact | In Stock | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 3271080 | - | - | End Of Life | 5.74 | Details | Yes | 0.623644 oz | - | Gray | compliant | 28 A | MODULAR TERMINAL BLOCK | Push-In | - | 83.5 mm | 6.2 mm | ||
![]() 3271083 Phoenix Contact | In Stock | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 3271083 | - | - | End Of Life | 5.74 | Details | Yes | 0.638988 oz | - | Gray | compliant | 30 A | MODULAR TERMINAL BLOCK | Push-In | - | 83.5 mm | 6.2 mm | ||
![]() 3271081 Phoenix Contact | In Stock | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 3271081 | - | - | End Of Life | 5.74 | Details | Yes | 0.624349 oz | - | Blue | compliant | 28 A | MODULAR TERMINAL BLOCK | Push-In | - | 83.5 mm | 6.2 mm | ||
![]() 3270056 Phoenix Contact | In Stock | - | - | 50 | - | - | - | - | - | - | Details | - | 0.402476 oz | - | - | - | - | - | Push-In | 35.2 mm | 60.5 mm | 5.2 mm | ||
![]() 3248284 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 3.527043 oz | MP | Blue | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 47.1 mm | ||
![]() 3248254 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 3.527043 oz | MP | Yellow | - | 17.5 A | - | Push-In | - | 21 mm | 33.6 mm | ||
![]() 3270073 Phoenix Contact | In Stock | - | - | 50 | PHOENIX CONTACT GMBH & CO KG | 3270073 | - | - | End Of Life | 5.74 | Details | Yes | 0.579904 oz | - | - | compliant | - | MODULAR TERMINAL BLOCK | Push-In | - | 68 mm | 5.2 mm | ||
![]() 3248248 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 3.527043 oz | MP | Yellow | - | 17.5 A | - | Push-In | - | 21 mm | 21 mm | ||
![]() 3248186 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 0.411294 oz | MP | Blue | - | 17.5 A | - | Push-In | - | 21 mm | 25.2 mm | ||
![]() 3248256 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 3.527043 oz | MP | Yellow | - | 17.5 A | - | Push-In | - | 21 mm | 37.8 mm | ||
![]() 3248198 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 0.254678 oz | MP | Red | - | 17.5 A | - | Push-In | - | 21 mm | 16.8 mm | ||
![]() 3248242 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 1.011163 oz | MP | Orange | - | 17.5 A | - | Push-In | - | 21 mm | 42 mm | ||
![]() 3248302 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 0.544277 oz | MP | Red | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 51.3 mm | ||
![]() 3248272 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 0.599657 oz | MP | Gray | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 55.5 mm | ||
![]() 3248286 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 3.527043 oz | MP | Blue | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 51.3 mm | ||
![]() 3270054 Phoenix Contact | In Stock | - | - | 50 | - | - | - | - | - | - | Details | - | 0.296442 oz | - | Orange | - | 24 A | - | Push-In | 35.2 mm | 60.5 mm | 5.2 mm | ||
![]() 3248280 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 0.032381 oz | MP | Blue | - | 17.5 A | - | Push-In | 17.8 mm | 20 mm | 38.7 mm | ||
![]() 3248194 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 0.618000 oz | MP | Blue | - | 17.5 A | - | Push-In | - | 21 mm | 42 mm | ||
![]() 3248364 Phoenix Contact | In Stock | - | - | 20 | - | - | + 130 C | - 60 C | - | - | Details | - | 0.395950 oz | MP | Gray | - | 17.5 A | - | Push-In | 22.1 mm | 20 mm | 27.3 mm |