- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Material - Insulation | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Alternate PN | Base Product Number | Brand | Cable Types | Channel-to-Channel Matching (ΔRon) | Current-IEC | Current-UL | Data Converters | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Diameter mm | Mounting Hole Size | Number of I/Os | Overall Impedance | Package | Part # Aliases | Product Status | RoHS | Screw Head | Unit Weight | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Subcategory | Power Rating | Pitch | Ingress Protection | Style | Current Rating | Termination Style | Failure Rate | Lead Spacing | Note | Number of Circuits | Plating | Oscillator Type | Number of Levels | Speed | RAM Size | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Wire Gauge or Range - AWG | Fuse Type | Thread Size | Wire Gauge or Range - mm² | Product Type | Temperature Range | 1st Connector | 2nd Connector | EEPROM Size | -3db Bandwidth | On-State Resistance (Max) | Stripping Length | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Connection Method | Voltage - Supply, Single (V+) | Head Diameter | Drive Type | Screw Head Type | Voltage - Supply, Dual (V±) | Disconnect Type | Product | Features | Product Category | Flammability | Height | Height Seated (Max) | Length | Thickness (Max) | Length - Overall | Length - Below Head | Terminal Width | Head Height | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10332 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | HMPS-03 | - | Heyco | - | - | - | - | - | 15000 | - | Heyco | - | - | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | - | - | - | - | - | Nylon PCB Supports - Imperial Spacing | - | - | - | PCB Support | - | - | - | - | - | Natural | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | - | 4.8 mm | - | - | - | - | - | - | - | - | ||
![]() 10292 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | HMSPDLN-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Support | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | - | 19.1 mm | - | - | - | - | - | - | - | - | ||
![]() 10062 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | 15000 | - | Heyco | - | - | - | - | 4 mm | - | - | - | - | - | Details | - | 0.282192 oz | - | - | - | - | - | Nylon PCB Supports - Imperial Spacing | - | - | - | PCB Support | - | - | - | - | - | Natural | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon PCB Supports | -40C to +85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | - | 4.8 mm | - | - | - | - | - | - | 94V-2 | - | ||
![]() 10022 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | 5000 | - | Heyco | - | - | - | - | 4.8 mm | - | - | - | - | - | Details | - | 0.176370 oz | - | - | - | - | - | Nylon PCB Supports - Imperial Spacing | - | - | - | PCB Support | - | - | - | - | - | Natural | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon PCB Supports | -40C to +85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | - | 25.4 mm | - | - | - | - | - | - | 94V-2 | - | ||
![]() 10055 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | PCB Support | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon PCB Supports | -40C to +85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | - | - | - | 19.1 mm | - | - | - | - | - | - | 94V-2 | - | ||
![]() 10152 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | 10000 | - | Heyco | - | - | - | - | 4 mm | - | - | - | - | - | Details | - | 0.282192 oz | - | - | - | - | - | Nylon PCB Supports - Imperial Spacing | - | - | - | PCB Support | - | - | - | - | - | Natural | - | - | Hardware | - | - | - | Bayonet Snap Lock 10.2 / Arrowhead snap lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | -40C to +85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | 94V-2 | - | - | 15.9 mm | - | - | - | - | - | - | - | - | ||
![]() 10527 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | 15000 | - | Heyco | - | - | - | 0.062 | 4 mm | - | - | - | - | - | Details | - | 0.211644 oz | - | - | - | - | - | Nylon PCB Supports - Metric Spacing | - | - | - | Metric Spacing | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | - | 10 mm | - | - | - | - | - | - | - | - | ||
![]() 2205-7541 WAGO | 34 |
| - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | 31 A | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | 400V | - | - | - | - | - | - | - | Feed Through | - | 4 | - | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 3; 1 Grounded | - | - | - | - | - | - | - | - | - | - | 10-20 AWG | - | - | 0.5-6mm² | - | - | - | - | - | - | - | 11mm ~ 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | - | UL94 V-0 | - | - | ||
![]() 282-906 WAGO | 34 |
| - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | 41 A | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Bulk | - | Active | Yes | - | - | - | 800V | - | 150 V | - | - | - | 1 % | 50 ppm/°C | Feed Through | 48.7 kΩ | 2 | 155 °C | -55 °C | Thin Film | Yellow | - | - | - | 250 mW | - | - | - | - | Push In | - | - | n/a | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 10-24 AWG | - | - | 0.2-6mm² | - | - | - | - | - | - | - | 12mm ~ 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() DK4N-TFL110(5X20) Dinkle | In Stock | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | 12 A | 12 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 800V | 600V | - | - | DK | - | - | - | Disconnect | - | 2 | - | - | - | Beige | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 10-22 AWG | 5mm x 20mm | - | 0.14-4mm² | - | - | - | - | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse, Lever | - | LED | - | - | - | - | - | - | - | - | 8.0mm | - | UL94 V-0 | - | - | ||
![]() REB-B2C-BU Adam Tech | 431 |
| - | Surface Mount | 9-WFBGA, WLBGA | 9-WLP (1.61x1.61) | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | MAX20327 | - | - | 2mOhm | - | 30 A | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Canister | - | Active | - | - | - | - | - | 600V | - | -40°C ~ 85°C | - | - | - | - | Feed Through | - | 2 | - | - | - | Blue | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 10-24 AWG | - | - | 0.2-4mm² | - | - | - | - | - | 100MHz | 350mOhm | 10mm ~ 12mm | 1:1 | 1µA | 4pF, 4pF | DPDT | 300µs, 30µs | - | -100dB @ 100kHz | - | 1.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | - | UL94 V-0 | - | - | ||
![]() DK2.5N-RD Dinkle | In Stock | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | MS27472E24A | - | - | - | 24 A | 20 A | - | - | - | - | - | Corsair | - | - | - | - | - | Bag | - | Active | - | - | - | - | 1000V | 600V | - | - | * | - | - | - | Feed Through | - | 2 | - | - | - | Red | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | 0.34-2.5mm² | - | - | - | - | - | - | - | 9mm ~ 11mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | UL94 V-0 | - | - | ||
![]() REB-B2D-YG Adam Tech | 642 |
| - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 130048 | - | - | - | - | 40 A | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 600V | - | - | * | - | - | - | Feed Through | - | 2 | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 8-20 AWG | - | - | 0.5-6mm² | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AFD56 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | MIL-DTL-26482 G Series II, AFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCD4LDBEIGE24AC Advantech | In Stock | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | 30 A | 20 A | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | 750V | 600V | - | - | SCD4 | - | - | - | Feed Through | - | 4 | - | - | - | Beige | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | - | - | - | - | 10-26 AWG | - | - | 0.75-4mm² | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | 6.0mm | - | - | - | - | ||
![]() 21904 Keystone Electronics Corp | 126 |
| - | - | - | - | Titanium | - | - | - | - | - | - | - | - | - | 978000 | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | Obsolete | - | Hex | - | - | - | - | - | - | - | - | - | - | Bolt | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 (9.53mm) 3/8 | Hex | Cheese Head | - | - | Screws | - | - | - | - | - | 6.4 mm | - | 0.500 (12.70mm) 1/2 | 0.250 (6.35mm) 1/4 | - | 0.250 (6.35mm) 1/4 | - | - | - | ||
![]() 10304 Lapp | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | 1812D | - | - | - | - | - | - | - | - | - | - | Knowles Novacap | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 500V | - | - | - | -55°C ~ 200°C | - | 0.180 L x 0.125 W (4.57mm x 3.18mm) | ±5% | C0G, NP0 | - | - | - | - | - | - | - | General Purpose | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | - | - | - | 0.065 (1.65mm) | - | - | - | - | - | - | - | ||
![]() 35814 Lapp | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | ATTINY261 | - | - | - | - | - | A/D 11x10b | - | - | - | - | Atmel | - | - | - | 16 | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 16MHz | 128 x 8 | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | - | - | - | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERF2LD24DC Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Disconnect | - | 2 | - | - | - | Beige | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 8-26 AWG | 5mm x 20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse, Lever | - | LED Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDK2.5-2P-J TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA) | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0E04K0 | TE Connectivity / AMP | RG-58 | - | - | - | - | 50 | 4 GHz | TE Connectivity | + 110 C | Amphenol Custom Cable | - 55 C | - | - | - | 50 Ohms | Bag | 1SNK805740R0000 | Active | Details | - | - | - | - | - | 1 kV | - | - | - | - | - | Plugs | - | 2 Position | - | - | - | Black | - | - | Terminal Blocks | - | 5.2 mm | - | BNC to TNC | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | BNC Plug, Right Angle | TNC Jack | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | - | - | - | - | Shielded | DIN Rail Terminal Blocks | - | - | - | 118.1 (3.0m) 9.8 | - | - | - | - | - | - | UL 94 V-0 | - |