- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Material - Insulation | Base Product Number | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (NEMA) | Inflammability class of insulation material according to with UL94 | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Package | Product Status | RoHS | Termination Method | Type of electric connection | Voltage-IEC | Voltage-UL | With detachable clamps | Series | Type | Number of Positions | Color | Subcategory | Depth | Frequency | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7760056349 Weidmuller | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | No | - | - | - | - | Terminal Blocks | 29.2 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | 73.3 | - | 15.8 | - | - | - | ||
![]() 24532 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6N-WE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR22MBL Schneider | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 24 A | 20 A | - | - | - | - | Schneider Electric | - | - | Box | Active | - | - | - | 800V | 600V | - | Linergy TR | Feed Through | 2 | Blue | - | - | - | Push In, Spring | 1 | - | - | - | 0.08-4mm² | - | 8mm | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 173644 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | Partial door | - | - | - | - | - | - | - | - | - | - | - | Grey | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 355 | - | 175 | - | - | - | ||
![]() 17272 Crystek Corporation | In Stock | - | - | HC-49/S | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 01 | - | - | - | - | - | 26.45125 MHz | SMD/SMT | - | - | - | - | - | - | - | - | - | 5 mm | 13.5 mm | 4.7 mm | - | - | - | ||
![]() 17055 Crystek Corporation | In Stock | - | - | HC-49/S | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 01 | - | - | - | - | - | 28.259375 MHz | SMD/SMT | - | - | - | - | - | - | - | - | - | 5 mm | 13.5 mm | 4.7 mm | - | - | - | ||
Tiny WHSL | 9 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 17.5 A | 15 A | - | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | 800V | 600V | - | TOPJOB®S | Feed Through | 4 | Gray, Yellow | - | - | - | Push In | 1 | 14-22 AWG | - | - | 0.25-2.5mm² | - | 9mm ~ 11mm | - | - | - | - | - | 4.2mm | UL94 V-0 | - | ||
![]() 2203-6642 WAGO | 9 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 24 A | - | - | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | 400V | - | - | - | Feed Through | 4 | Gray | - | - | - | Push In | 2 | 12-22 AWG | - | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() NSYTRR26TC Schneider | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 20 A | 20 A | - | - | - | - | Schneider Electric | - | - | Box | Active | - | - | - | 500V | 600V | - | Linergy TR | Feed Through | 6 | Gray | - | - | - | Push In, Spring | 3 | - | - | - | 0.14-4mm² | - | 10mm | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() AKK2.5-PE Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 15 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | 630V | 300V | - | AKK2.5 | Ground, Earth | 4 | Green, Yellow | - | - | - | Push In, Spring | 2; Connected | 12-30 AWG | - | - | 0.2-2.5mm² | - | 10mm | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DKZ16 (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-RD Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 32 A | 30 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | 800V | 600V | - | DK4 | Feed Through | 2 | Red | - | - | - | Screw | 1 | 10-22 AWG | - | - | 0.34-4mm² | - | 9mm ~ 11mm | - | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() ZDU 2.5/3AN BL -1608550000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WDK 2.5/EX -1029100000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TN Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | DP4 | - | - | - | - | 32 A | 30 A | - | - | - | - | Dinkle Corporation, USA | - | - | Box | Active | - | - | - | 800V | 600V | - | DP | Feed Through | 3 | Gray | - | - | - | Push In | 1 | 10-24 AWG | - | - | 0.2-4mm² | - | 12mm | - | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DP1.5-TR Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | DP1.5 | - | - | - | - | 17.5 A | 15 A | - | - | - | - | Dinkle Corporation, USA | - | - | Box | Active | - | - | - | 500V | 300V | - | DP | Feed Through | 4 | Gray | - | - | - | Push In | 1 | 14-26 AWG | - | - | 0.14-1.5mm² | - | 8mm | - | - | - | - | - | 3.5mm | UL94 V-0 | - | ||
![]() 304129 American Electrical | 4623 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 24 A | 20 A | - | - | - | - | American Electrical Inc. | - | - | Box | Active | - | - | - | 750V | 600V | - | AVK | Feed Through | 2 | Beige | - | - | - | Screw | 1 | 12-26 AWG | - | - | 0.5-4mm² | - | 10mm | - | - | - | - | - | 5.0mm | UL94 V-2 | - | ||
![]() 304210 American Electrical | 59 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 32 A | 30 A | - | - | - | - | American Electrical Inc. | - | - | Box | Active | - | - | - | 750V | 600V | - | AVK | Feed Through | 2 | Gray | - | - | - | Screw | 1 | 10-26 AWG | - | - | 0.5-6mm² | - | 10mm | - | - | - | - | - | 6.0mm | UL94 V-2 | - | ||
![]() NSYTRV102PE Schneider | 39 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | 0.2 - 10 | 0.2 - 10 | 0.5 - 16 | 0.5 - 16 | 76 A | - | - | - | V0 | - | Schneider Electric | - | - | Box | Active | Non-Compliant | Screw | - | - | - | - | Linergy TR | Ground, Earth | 2 | Green, Yellow | - | 47.7 | - | Screw | 1 | - | - | 2 | 0.5-16mm² | - | 10mm | - | - | 47.5 | 47.7 | 10.2 | 10.2mm | UL94 V-0 | UL94 V-0 |