- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Conductor Material | Jacket (Insulation) Material | Brand | Cable Types | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Mfr | Package | Product Status | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Depth | Current Rating | Termination Style | Wire Gauge | Voltage | Number of Levels | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Product | Features | Product Category | Spool Size | Height | Length | Width | Jacket (Insulation) Thickness | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTPOWER35BU Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT 2 5-TGB Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT 2 5-TWIN WH Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 709673 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | 1 Position | Gray | Terminal Blocks | 25 mm | - | 232 A | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | - | - | - | 96 mm | - | 25 mm | - | - | - | - | ||
![]() PT 4-FSI/F-LED 12 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1291900 Phoenix Contact | 34 |
| - | - | - | - | Phoenix Contact | - | - | - | - | - | 50 | - | Phoenix Contact | Phoenix Contact | Bulk | Active | - | - | - | - | * | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() WTL 6/1/STB/TNSC/EN -1938820000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14945 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13912 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-01776 Tensility International Corporation | 536 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | - | - | - | - | Tensility International Corp | Spool | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | Blue | - | 0.031 (0.79mm) | - | - | - | - | - | - | - | - | - | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | - | 0.010 (0.25mm) | - | - | UL Style 11028 | ||
![]() 044102.5 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK4N-PV-WE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK50-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-3237 WAGO | 73 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | Bulk | Active | - | - | - | - | TOPJOB®S | Ground, Earth | 6 | Green, Yellow | - | - | - | - | Push In, Spring | - | - | 3; Connected | - | - | - | 12-18 AWG | - | 0.75-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() NSYTRR43PE Schneider | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 0.08 - 4 | 0.08 - 4 | 0.08 - 4 | 0.08 - 6 | - | V0 | - | Schneider Electric | Box | Active | - | - | - | - | Linergy TR | Ground, Earth | 3 | Green, Yellow | - | - | 71.5 | - | Push In, Spring | - | - | 1 | - | - | - | - | - | 0.08-4mm² | - | 10mm | - | - | - | - | - | - | 36.5 | 71.5 | 6.2 | - | 6.2mm | UL94 V-0 | - | ||
![]() DP4-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1291513 Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21932 Knowles | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21942 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21-935 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |