- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Fused | Inflammability class of insulation material according to with UL94 | Inner Diameter | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Contact Rows | Package | Product Status | Rad Hardened | RoHS | Spacing | Termination Method | Tip Type | Voltage-IEC | Voltage-UL | Voltage, Rating | Packaging | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Number of Circuits | Number of Levels | Wire/Cable Gauge | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Capacity | Outer Diameter | Disconnect Type | Features | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYTRR24DBL Schneider | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 22 A | 20 A | No | - | - | - | - | Schneider Electric | - | - | Box | Active | - | - | - | Spring | - | 500V | 600V | 500 V | - | Linergy TR | - | Feed Through | 4 | - | - | Blue | - | 22A | Push In, Spring | - | - | - | - | 2 | - | - | - | 0.08-4mm² | 10mm | - | - | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK705150R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDU 4-2/4AN BL -1806990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35792 Desco | In Stock | - | - | - | Low Density Polyethylene (LDPE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desco | - | - | Box | Active | - | - | - | - | Swan Neck Spout | - | - | - | - | Menda® durAstatic™ | - | Bottle, Cylindrical/Round | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 8oz | 2.402 (61.00mm) | - | ESD Safe, Printed - Isopropanol IPA | - | 4.409 (112.00mm) | - | - | - | - | - | ||
![]() MAK 2.5 -1615270000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 500 V | - | - | Screw | - | - | 130 °C | -60 °C | Beige | - | 31 A | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UDB 2X25/16 GY - 3071355 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4S Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 32 A | 30 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | 500V | 300V | - | - | DK | - | Feed Through | 2 | - | - | Beige | - | - | Screw | - | - | - | - | 1 | - | 10-22 AWG | - | 0.34-4mm² | 7mm ~ 9mm | - | - | - | - | - | - | - | - | 22.0mm | - | UL94 V-0 | ||
![]() 10092 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK35 Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 125 A | 105 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | 1000V | 600V | - | - | AK | - | Feed Through | 2 | - | - | Beige | - | - | Push In, Spring | - | - | - | - | 1 | - | 2-14 AWG | - | 2.5-35mm² | 25mm | - | - | - | - | - | - | - | - | 16.0mm | - | UL94 V-0 | ||
![]() 2006-1306 WAGO | 39 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 41 A | 50 A | - | - | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | Feed Through | 3 | - | - | Yellow | - | - | Push In | - | - | - | - | 1 | - | 8-20 AWG | - | 0.5-10mm² | 13mm ~ 15mm | - | - | - | - | - | - | - | - | 7.5mm | - | UL94 V-0 | ||
![]() 2202-3201 WAGO | 1 |
| - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 26 A | - | - | - | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | - | - | 500V | - | - | - | TOPJOB®S | - | Feed Through | 6 | - | - | Gray | - | - | Push In, Spring | - | - | - | - | 3 | - | 12-18 AWG | - | 0.75-4mm² | 10mm ~ 12mm | - | - | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | ||
![]() 3281145 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36282 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171248 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24372 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2130007 Phoenix Contact | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 101 A | - | - | - | - | - | - | Phoenix Contact | - | - | Bulk | Obsolete | - | - | - | - | - | 1000V | - | - | - | CLIPLINE UHV | - | Feed Through | 2 | - | - | Yellow | - | - | Bolt and Nut | - | - | - | - | 1 | - | 4-10 AWG | - | 6-25mm² | - | - | - | - | - | - | - | - | - | 26.0mm | - | UL94 V-0 | ||
![]() 17035 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2002-1408 WAGO | 71 |
| - | DIN Rail | - | Polyamide 6/6 | Polyamide (PA66), Nylon 6/6 | CSA;UL | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | V0 | - | Wago | 20021408 | WAGO Corporation | Din-Rail | 4 | Box | Active | No | Yes | 5.2 MilliMeters | - | - | - | - | - | Box | TOPJOB®S | - | Terminal Block | 4 | - | - | White | 32.9 | - | Push In, Spring | 4(POS) | White | 12-22(AWG) | 1 | 1 | - | 12-22 AWG | - | 0.25-4mm² | 10mm ~ 12mm | - | - | - | - | 69.9(mm) | 69.9 | 70 | 5.2 | 5.2mm | 32.9(mm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK705152R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK706411R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |