- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Brand | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fused | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Current Rating | Termination Style | Number of Levels | Wire/Cable Gauge | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Product | Features | Product Category | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1292078 Phoenix Contact | 37 |
| - | - | Phoenix Contact | - | - | 50 | - | Phoenix Contact | - | Phoenix Contact | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | ||
![]() DPTD6 Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 30 A | 30 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | 1000V | 600V | - | DP | - | Disconnect | 2 | - | - | Beige | - | - | Push In | 1 | - | 8-20 AWG | - | 0.5-10mm² | - | 12mm | - | - | - | - | 8.0mm | UL94 V-0 | ||
![]() DK2.5S (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-TR-BL (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK35 Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 125 A | 105 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | 1000V | 600V | - | AK | - | Feed Through | 2 | - | - | Beige | - | - | Push In, Spring | 1 | - | 2-14 AWG | - | 2.5-35mm² | - | 25mm | - | - | - | - | 16.0mm | UL94 V-0 | ||
![]() DK4S Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 32 A | 30 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | 500V | 300V | - | DK | - | Feed Through | 2 | - | - | Beige | - | - | Screw | 1 | - | 10-22 AWG | - | 0.34-4mm² | - | 7mm ~ 9mm | - | - | - | - | 22.0mm | UL94 V-0 | ||
![]() 10092 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR24DBL Schneider | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | 22 A | 20 A | - | No | - | - | Schneider Electric | Box | Active | - | Spring | 500V | 600V | 500 V | Linergy TR | - | Feed Through | 4 | - | - | Blue | - | 22A | Push In, Spring | 2 | - | - | - | 0.08-4mm² | - | 10mm | - | - | - | - | 5.2mm | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | 1SNK705150R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDU 4-2/4AN BL -1806990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAK 2.5 -1615270000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 500 V | - | Screw | - | - | 130 °C | -60 °C | Beige | - | 31 A | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UDB 2X25/16 GY - 3071355 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171248 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36282 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-3201 WAGO | 1 |
| - | Polyamide (PA66), Nylon 6/6 | - | 26 A | - | - | - | - | - | WAGO Corporation | Bulk | Active | - | - | 500V | - | - | TOPJOB®S | - | Feed Through | 6 | - | - | Gray | - | - | Push In, Spring | 3 | - | 12-18 AWG | - | 0.75-4mm² | - | 10mm ~ 12mm | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-B3C-OR Adam Tech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 30 A | - | - | - | - | Adam Tech | Box | Active | - | - | - | 600V | - | REB | - | Feed Through | 3 | - | - | Orange | - | - | Push In, Spring | 1 | - | 10-24 AWG | - | 0.2-4mm² | - | 10mm ~ 12mm | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() DP2.5-GN (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2130007 Phoenix Contact | In Stock | - | - | Polyamide (PA), Nylon | - | 101 A | - | - | - | - | - | Phoenix Contact | Bulk | Obsolete | - | - | 1000V | - | - | CLIPLINE UHV | - | Feed Through | 2 | - | - | Yellow | - | - | Bolt and Nut | 1 | - | 4-10 AWG | - | 6-25mm² | - | - | - | - | - | - | 26.0mm | UL94 V-0 | ||
![]() 17035 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3281145 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |