- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Material - Insulation | Conductor Material | Jacket (Insulation) Material | Shield Material | Adjustment range undelayed short-circuit release | Approvals | Bend radius protection/trumpet flare | Brand | Cable Types | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Degree of protection (IP) | Description/Function | Device construction | ECCN | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Ex-Zone dust | For Ex-zone gas | For Use With | For Use With/Related Products | Fused | Glass-fibre reinforced | Handle Length | Handle Material | Harmonized Code | Inflammability class of insulation material according to with UL94 | Input Frequency | Itar Registered | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Model | Mounting | Mounting Styles | Nominal thread size metric/PG | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Pitch thread | Power Factor Correction | Product Status | Rated current In | Rated permanent current Iu | RoHS | Shock resistant | Special Features | Suitable for cable diameter | Surface protection | Termination Method | Thread length | Thread type | Tip Material | Type of electrical connection of main circuit | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | With locknut | Wrench width | Operating Temperature | Series | Part Status | Type | Number of Positions | Color | Gender | Subcategory | Orientation | Current Rating | Number of Conductors | Termination Style | Number of Outputs | Wire Gauge | Note | Voltage | Number of Levels | Output Current | Accessory Type | Number of Poles | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Wire Gauge or Range - AWG | Fuse Type | Conductor Insulation | Tool Type | Wire Gauge or Range - mm² | Product Type | Shield Type | Shield Coverage | Stripping Length | Power | Quantity | Overload Protection | Overall Length | Number of Pieces | Disconnect Type | Fits Fan Size | Product | Features | Standard | Handle Type | Nominal Input Voltage (AC) | Product Category | Length | Width | Jacket (Insulation) Thickness | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1090619 Phoenix Contact | 23 |
| - | - | - | - | - | - | - | - | - | Phoenix Contact | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 16 | - | - | - | - | - | - | - | 25 | - | - | - | - | Yes | - | - | - | - | V0 | - | - | Phoenix Contact | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | Active | 10 | - | Yes | - | - | - | - | Push In | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | Fan Motor | - | - | - | Terminal Blocks | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | 45mm | - | for Series M4Q | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() WMF 2.5 FU 30-70V SW -1162940000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WDU 95N/120N -1820550000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - V | - | - | - | - | - | - | - | - | - | - | - | - A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessory | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | CCC, CE, cULus, GOST, UL1604 CLASS 1 DIV 2, UL508, UL60950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47-63 Hz | - | ABB | 1SVR427026R0000 | - | - | - | DIN Rail | - | - | - | - | - | - | - | Yes | - | - | - | Yes | - | Power reserve up to 50% | - | - | - | - | - | - | - | - | - | - | 24V | - | - | 32-140 °F | n/a | - | n/a | - | - | - | - | - | - | - | - | 1 | - | n/a | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | Power Supplies | - | - | - | 480 W | - | Yes | - | - | - | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | - | - | ||
![]() 36093 Menda | In Stock | - | - | Plastic | - | - | - | - | - | - | - | Menda | - | - | - | - | - | - | - | Dissipative Brushes | - | - | - | 1 | - | - | - | - | - | - | 4.38 (111.3mm) | Polypropylene | - | - | - | - | Menda | - | Thermoplastic | MENDA/EasyBraid | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | - | - | - | Nylon | - | 0.480000 oz | - | - | - | - | - | - | Menda® | Active | Brush, Single Head | - | Yellow | - | Anti-Static Control Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Static Control Products | - | - | - | - | 1 | - | 130mm | - | - | - | Brushes | Abrasion Resistant, Conductive Handle, Dissipative Head | - | Flat Handle | - | Anti-Static Control Products | 130 mm | 16mm | - | - | - | - | ||
![]() CA512/14-2 Altech | 20 |
| - | Plastic | - | - | - | - | - | - | No | Altech | - | - | - | - | - | - | IP68 | - | - | EAR99 | No | 100 | None | None | STH4;STH4DT;STH4DTFT | - | - | No | - | - | - | - | - | Unavailable | Altech | CA512/14-2 | Polyamide (PA) | - | Straight | - | - | 25 | - | - | - | - | 1.5 | - | - | - | - | - | Yes | - | 12 - 18 | Untreated | - | 15 | Metric | - | - | - | - | - | - | Yes | 33 | - | - | - | Ring | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() CX4 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCD4BEIGE Advantech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | 30 A | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 750V | 600V | - | - | - | - | SCD4 | - | Feed Through | 4 | Beige | - | - | - | - | - | Push In, Spring | - | - | - | - | 2 | - | - | - | - | - | - | - | 10-26 AWG | - | - | - | 0.75-4mm² | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.0mm | - | - | ||
![]() 35972 Menda | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35971 ESD Safe Torque Driver | - | - | - | - | - | - | - | - | - | - | - | MENDA/EasyBraid | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Torque Driver Balancer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERTD2BEIGE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | Disconnect | 2 | Beige | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | - | - | 8-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch, Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-01514 Tensility International Corporation | 21 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 500 - 1000 | - | - | - | Multi-Conductor | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | 1 | 1 | 80 - 100 | Spool | - | - | Active | - | 100 | - | - | - | - | - | - | - | - | - | Frame clamp | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | 9 | - | - | 18 AWG | - | 600 V | - | - | - | - | Black | 41/0.0063 | - | 0.323 (8.20mm) | - | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | Foil | 100% | - | - | - | - | - | - | - | - | - | Drain Wire | - | - | - | - | 502.0 (153.0m) | - | 0.0315 (0.800mm) | - | - | UL Style 21509 | ||
![]() 10342 Greenlee Tempo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WDK 10 BL -1186750000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35629 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7637416 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAK 4/35 BL -443680000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1087698 Phoenix Contact | 100 |
| - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | Phoenix Contact | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | ||
![]() NSYTRV24SCD Schneider | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | 30 A | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 300V | - | - | - | - | Linergy TR | - | Disconnect | 4 | Gray | - | - | - | - | - | Push In, Spring | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.14-4mm² | - | - | - | 9mm | - | - | - | - | - | Switch, Knife | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() ZPE 4 -1632080000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |