- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Conductor Material | Jacket (Insulation) Material | Approvals | AWG (min.) | AWG max. | Cable Types | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS | RoHS-compliant | Spacing | Standards Met | Stripping length (max.) | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Depth | Current Rating | Termination Style | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Fuse Size | Rated Voltage | Disconnect Type | Features | Spool Size | Height | Length | Width | Jacket (Insulation) Thickness | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2202-1911 WAGO | 10 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 A | 10 A | - | - | - | - | Wago | - | 2202-1911 | - | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | - | No | - | 5.2 mm | - | - | - | 250V | 250V | - | - | TOPJOB®S | Fuse Block | 2 | Gray | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | 12-22 AWG | 5mm x 20mm | 0.25-4mm² | - | 10mm ~ 12mm | 5x20 mm | - | Fuse | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
Tiny WHSL | 10 |
| - | DIN Rail | Polyamide (PA66), Nylon 6/6 | - | - | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 6.3 A | 10 A | - | - | - | V0 | Wago | - | 2202-1711/1000-541 | - | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | 6.3 | No | - | 5.2 mm | - | - | - | 250V | 30V | - | - | TOPJOB®S | Fuse Block | 3 | Gray | - | 57.6 | - | Push In, Spring | - | - | - | 1 | - | - | - | 12-22 AWG | 5mm x 20mm | 0.25-4mm² | - | 10mm ~ 12mm | 5x20 mm | - | Fuse | LED | - | 76.8 | 76.8 | 6.2 | - | 6.2mm | UL94 V-0 | - | ||
![]() 32011 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32005 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14942 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-602 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-B3D-YG Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | 600V | - | - | REB | Ground, Earth | 3 | Green, Yellow | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | 8-20 AWG | - | 0.5-6mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | ||
Tiny WHSL | 25 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 800V | 600V | - | - | TOPJOB®S | Feed Through | 2 | Brown | - | - | - | Push In | - | - | - | 1 | - | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() REB-B2A-BU Adam Tech | 162 |
| - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | 300V | - | - | REB | Feed Through | 2 | Blue | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | 14-26 AWG | - | 0.2-1.5mm² | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | ||
![]() DK10N-RD Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 60 A | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 1000V | 600V | - | - | DK10 | Feed Through | 2 | Red | - | - | - | Screw | - | - | - | 1 | - | - | - | 6-20 AWG | - | 0.5-10mm² | - | 12mm ~ 14mm | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | ||
![]() AK6-BL (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK16-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1938030000 Weidmuller | In Stock | - | - | - | - | - | - | - | 30 | 14 | - | 5.10mm | - | - | - | - | Pull spring | 100pc(s) | 4mm² | 0.50mm² | 4mm² | 0.50mm² | - | - | - | Beige | Yes | - | - | 1938030000 | - | - | - | - | - | 2 | 24A | 24A | 800V | - | 2 | - | - | - | Yes | - | - | 10mm | - | - | - | - | - | - | ZDK 2.5-2V BED OR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72.50mm | 54.50mm | 5.10mm | - | - | - | - | ||
![]() 1935450000 Weidmuller | In Stock | - | - | - | - | - | - | - | 26 | 12 | - | 5.10mm | - | - | - | - | Pull spring | 2000pc(s) | - | - | - | - | - | - | - | Green | Yes | - | - | 1935450000 | - | - | - | - | - | 1 | 24A | 24A | 690V | - | 4 | - | - | - | Yes | - | - | 10mm | - | - | - | - | - | - | ZT 2.5/4AN/2 GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93mm | 34.50mm | 5.10mm | - | - | - | - | ||
![]() 2508160000 Weidmuller | 100 |
| - | - | - | - | - | - | 26 | 14 | - | 3.5mm | - | - | - | - | Pull spring | 100pc(s) | 0.75mm² | 0.5mm² | 1.5mm² | 0.5mm² | - | - | - | White | Yes | - | - | 2508160000 | - | - | - | - | - | 1 | 17.5A | 17.5A | 500V | - | 2 | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | A2C 1.5 WT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mm | 33.5mm | 3.5mm | - | - | - | - | ||
![]() 2202-1401 WAGO | 582 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | - | - | CSA, cURus | 22 | 12 | - | 5.20mm | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | Push-in connector | 100pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | 32 A | 20 A | (L x W x H) 69.90 x 5.20 x 32.90 mm | Grey | Yes | V0 | Wago | 2202-1401 | 60361533 | +105°C | WAGO Corporation | 10mm | -35°C | 1 | 24A | 24A | 800V | Box | 4 | Active | 24 | Yes | - | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | Clamp | 800V | 600V | 800 V | - | 2202 | Standard Block | 4 | Gray | 5.2mm | 32.9 | 32A | Push In, Spring | - | - | 1 | Single | - | - | - | 12-22 AWG | - | 0.25-4mm² | 24A | 10mm ~ 12mm | - | 800V | - | + CAGE CLAMP®,+ latchkey | - | 32.90mm | 69.90mm | 5.20mm | - | 5.2mm | UL94 V-0 | - | ||
![]() 30-01789 Tensility International Corporation | 19 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | 28 AWG | 600V | - | - | Purple | 7/0.005 | 0.035 (0.89mm) | - | - | - | - | - | - | - | - | - | 1000.7 (305.0m) | - | 1000.7 (305.0m) | - | 0.010 (0.25mm) | - | - | UL Style 11028 | ||
![]() NSYTRR22MPE Schneider | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | Linergy TR | Ground, Earth | 2 | Green, Yellow | - | 32 | - | Push In, Spring | - | - | - | 1 | - | - | - | - | - | 0.08-4mm² | - | 8mm | - | - | - | - | - | 30 | 32 | 5.2 | - | 5.2mm | UL94 V-0 | - | ||
![]() 35-814 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2799-01 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |