- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Material of contact surface | Mfr | Package | Product Status | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK4N-TG Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 32 A | 30 A | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | 400V | 300V | DK | Disconnect | 2 | Beige | - | Screw | 1 | 10-22 AWG | - | 0.34-6mm² | - | 9mm ~ 11mm | - | - | 6.1mm | UL94 V-0 | ||
![]() SC4GREEN Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | 46 A | 20 A | - | - | Advantech Corp | Bulk | Obsolete | - | - | 750V | 600V | SC | Feed Through | 2 | Green | - | Push In, Spring | 1 | 10-26 AWG | - | 0.5-4mm² | - | 12mm | - | Interlocking | 6.0mm | - | ||
![]() 175620702 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 280901 AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-A2E-GY Adam Tech | 626 |
| - | Polyamide (PA66), Nylon 6/6 | - | 65 A | - | - | Adam Tech | Box | Active | - | - | - | 600V | REB | Feed Through | 2 | Gray | - | Push In, Spring | 1 | 6-24 AWG | - | 0.2-10mm² | - | 18mm | - | - | 10.2mm | UL94 V-0 | ||
![]() AK1.5-TR-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | 630V | 600V | AK1.5 | Ground, Earth | 4 | Green, Yellow | - | Push In, Spring | 1 | 14-30 AWG | - | 0.14-1.5mm² | - | 10mm | - | - | 4.2mm | UL94 V-0 | ||
![]() 27472 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8000040302 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 1537960000 Weidmuller | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2674000000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940115283 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940099521 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940115210 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940115164 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940113812 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 2701690000 Weidmuller | 44 |
| - | - | - | - | V0 | Nickel/gold | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940102583 Weidmuller | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940102581 Weidmuller | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 7940103711 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940116703 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - |