- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Brand | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Rated current In | RoHS | Type of electric connection | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | With detachable clamps | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Product Type | Connection Method | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7509000046 Weidmuller | 2195 |
| - | - | Weidmuller | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | DIN Rail Terminal Blocks | - | - | - | - | ||
![]() 380480000 Weidmuller | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | + 100 C | - 50 C | DIN Rail | - | Compliant | - | 800 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | - | Feed Through Terminal Block | 2 Position | Blue | Terminal Blocks | - | 24 A | DIN Rail Terminal Blocks | Screw | - | 44.5 mm | 40 mm | 6.1 mm | UL 94 V-2 | ||
![]() 359280000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 623320000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 210260000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 126700000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 527680000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 412860000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 590260000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 380580000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 476560000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 474580000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 17032 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 412760000 Weidmuller | 181 |
| - | Polyamide (PA) | - | - | - | - | - | - | + 100 C | - 50 C | DIN Rail | - | - | - | 400 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | Test-Disconnect Terminal | 2 Position | Beige / Yellow | Terminal Blocks | - | 10 A | DIN Rail Terminal Blocks | Screw | - | 42 mm | 31 mm | 6.5 mm | UL 94 V-2 | ||
![]() 163460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 396960000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 687460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 7760056347 Weidmuller | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | No | - | - | - | Terminal Blocks | 29.2 | - | DIN Rail Terminal Blocks | - | - | 73.3 | - | 15.8 | - | ||
![]() 1906960000 Weidmuller | 85 |
| - | - | - | 0.5 - 2.5 | 0.5 - 4 | - | V0 | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | 69.5 | - | DIN Rail Terminal Blocks | - | - | 115 | 115 | 5.2 | - | ||
![]() 10562 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |