- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Current-IEC | Fused | Mfr | Package | Product Status | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Type | Number of Positions | Color | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-P4-BL Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P3T-G Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4Q-OR Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4-G Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4Q-BL Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4Q-B Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4Q-Y Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-P4Q-W Rockwell | In Stock | - | - | - | - | No | - | - | - | - | - | - | 600 V | 1492-P | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W10-W Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W3-BR Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W16S-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W3-W Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W10-OR Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W3-OR Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W6-W Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W4 Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W6-G Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W6-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | 1492-W | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W6-BR Rockwell | In Stock | - | - | - | - | - | - | - | - | Screw | - | - | 600 V | 1492-W | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-3258 WAGO | 23 |
| - | Polyamide (PA66), Nylon 6/6 | 22 A | - | WAGO Corporation | Bulk | Active | - | 500V | - | - | TOPJOB®S | Feed Through | 6 | Gray | - | Push In | 3; 1 Grounded | 12-22 AWG | - | 0.25-4mm² | 10mm ~ 12mm | - | - | 5.2mm | UL94 V-0 |