- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Fused | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Unit Weight | Voltage Rated | Voltage-IEC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Termination Type | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3270393 Phoenix Contact | 24624322 |
| - | - | - | - | - | - | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | V0 | - | - | + 85 C | - | - | - 60 C | - | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | Push In | - | - | - | 500 V | - | - | 14 → 26 AWG | - | - | PTMC | - | - | - | - | - | - | - | 8 Position | Gray | - | - | - | - | - | - | 30 | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 30 mm | 111 mm | 34.4 mm | - | - | - | - | - | - | ||
![]() 3247062 Phoenix Contact | 11 |
| - | - | - | Screw | PA | - | - | - | - | - | - | 25 - 50 | 25 - 70 | 10 - 16 | 16 - 70 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | No | - | - | V0 | - | - | + 85 C | Phoenix Contact | - | - 60 C | - | - | - | - | - | Bulk | - | - | Active | 150 | - | Details | - | - | Screw | 3.527043 oz | - | - | 1 kV | - | - | 16 → 70 mm² | - | - | * | - | - | - | - | - | - | - | 1 Position | Blue | - | - | - | - | - | - | 76.1 | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Screw | - | - | 76 mm | 75.5 mm | 20 mm | - | - | - | - | - | - | ||
![]() 3001679 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | Nylon | 4.481011g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | 400V | - | - | - | - | - | 2008 | CLIPLINE MT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | Gray | 2 | - | - | - | - | Right Angle | - | not_compliant | 16A | Screw | - | CSA, UL | - | - | Grey | 300V | - | - | - | 16A | 1 | 15A | 16 AWG | 26 AWG | 16 AWG | 4 | 2 | - | 14-30 AWG | - | 4 | UL; CSA | 0.14-1.5mm2 | 6mm | - | - | - | - | - | 33.5mm | 4.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2718028 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 600.102706g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250V | - | - | - | - | - | 2011 | CLIPLINE VIOK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated (3) | 5 | Gray | - | POLYAMIDE, 94V-2 | - | - | - | - | - | - | 26A | Screw | - | - | - | - | - | 300V | - | - | - | - | 4; 2 Connected, 1 Grounded | 15A | 30 AWG | 24 AWG | - | - | - | - | 14-30 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | 4 mm2 | - | - | LED | - | 62.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2900255 Phoenix Contact | 48 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | Miniature Relays | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | 2900255 | + 60 C | Phoenix Contact | - | - 40 C | DIN Rail | - | - | - | - | Bulk | Active | - | Active | - | 5.71 | Details | Yes | - | - | 1.834246 oz | - | - | 24 V | 14 AWG | 26 AWG | - | - | - | PLC-BPT | - | - | - | - | - | - | Relay Socket | - | Gray | - | - | - | - | - | - | - | compliant | - | Spring Terminal | - | - | - | 4 | - | 24V ac/dc | - | - | Push In | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | Push-In | - | - | 80 mm | 94 mm | 14 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 3211802 Phoenix Contact | 391 |
| Datasheet | 11 Weeks | - | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 800V | - | - | - | - | - | 2011 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | Blue | 1 | - | - | - | - | - | - | - | 32A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | - | - | - | - | 1 | 30A | 24 AWG | 10 AWG | 10 AWG | - | 1 | - | 10-24 AWG | - | 4 | ATEX; CB; CSA; CUL; GOST; GL | 0.2-4mm2 | 10mm | 6 mm2 | - | - | - | 44mm | 77mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3005109 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | - | Nylon | 33.829996g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | Black | - | - | 8536.90.40.00 | 800V | - | - | - | not_compliant | 10A | Screw | 800V | CB, CSA, KEMA, UL, cULus | 12mm | - | - | 300V | - | - | - | - | 1 | 20A | 24 AWG | 6 AWG | 24 AWG | - | - | - | 6-24 AWG | 5mm x 20mm | 50 | UL; CSA | 0.5-16mm2 | 11mm | - | - | Fuse, Screw Cap | - | 64mm | 62mm | 12mm | 12.0mm | UL94 V-2 | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3210994 Phoenix Contact | 1020 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | - | - | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | Gray | 2 | - | - | - | - | - | - | - | 20A | Push In, Spring | - | CSA, UL | - | - | - | 300V | - | - | - | - | 2 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | - | - | 68mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1561650000 Weidmuller | 19 |
| - | - | - | - | - | Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | V0 | - | - | + 130 C | - | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | 202 | - | Details | - | - | Screw | - | - | - | 1000 VAC/DC | - | - | 12 → 2 AWG | Bulk | - | WPD | - | - | - | - | - | - | Distribution Block | - | Brown | - | - | - | - | - | - | 49.3 | - | 202 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Screw | - | - | 49.3 mm | 55.4 mm | 22.2 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 1560670000 Weidmuller | 25 |
| - | - | - | - | - | Wemid | - | - | - | - | - | - | - | - | - | Screws | - | 5pc(s) | 16mm² | 1.50mm² | 16mm² | 1.50mm² | - | - | - | Blue | 5 | - | - | - | - | - | 1560670000 | - | + 130 C | - | - | - 50 C | DIN Rail | 1 | 152A | 152A | 1000V | - | - | 2 | - | - | - | Details | - | - | Screw | - | - | - | 1000 VAC/DC | - | - | 14 → 4 AWG | Bulk | - | WPD | - | - | - | - | - | - | Distribution Block | - | Blue | - | - | - | - | - | - | - | - | 152 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Screw | - | - | 49.3 mm | 55.7 mm | 17.8 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 1561640000 Weidmuller | 25 |
| - | - | - | - | - | Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | V0 | - | - | + 130 C | - | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | 202 | - | Details | - | - | Screw | - | - | - | 1000 VAC/DC | - | - | 12 → 2 AWG | Bulk | - | WPD | - | - | - | - | - | - | Distribution Block | - | Blue | - | - | - | - | - | - | 49.3 | - | 202 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Screw | - | - | 49.3 mm | 55.4 mm | 22.2 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 3208723 Phoenix Contact | 2682 |
| - | - | - | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | - | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Position | Gray | - | - | - | - | 6.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.3 mm | 40 mm | - | - | - | - | - | - | - | ||
![]() 1923144 Phoenix Contact | In Stock |
| - | - | - | - | - | Polyamide (PA) | - | - | 24 | 12 | 6.2mm | - | - | - | - | Screws | - | 50pc(s) | 4mm² | 0.2mm² | 4mm² | 0.2mm² | - | - | (L x W x H) 50.5 x 6.2 x 47 mm | Yellow | 50 | - | - | - | Yes | - | 1923144 | - | + 85 C | Phoenix Contact | - | - 60 C | DIN Rail (NS 32, NS 35/7.5, NS 35/15) | 2 | 32A | 32A | 500V | Bulk | - | - | Active | - | - | Details | - | 8mm | - | 0.444099 oz | - | - | - | 12 AWG | 24 AWG | - | - | - | * | - | - | - | - | - | - | Feed Through Terminal Block | 3 Position | Yellow | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 47 mm | 50.5 mm | 6.2 mm | - | - | - | - | UL 94 V-2 | - | ||
![]() 3100305 Phoenix Contact | 500 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide | 2.315986g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | CLIPLINE MT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | Gray | 2 | PA; 94V-0 | 8536.90.40.00 | 400V | - | Straight | 4.2mm | not_compliant | 17.5A | Screw | 400V | CSA, UL | 4.2mm | 1 | Grey | 300V | - | 400V | - | 17.5A | - | 15A | 16 AWG | 26 AWG | 26 AWG | - | 1 | - | 14-30 AWG | - | 2 | UL; CSA | 0.14-1.5mm2 | 6mm | - | - | - | - | - | 22mm | 4.2mm | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044814 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | - | Polyamide | 19.60001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 800V | - | - | - | - | - | 2010 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | Gray | 2 | - | - | - | - | Straight | - | - | 30A | Screw | - | CSA, UL, cULus | - | - | - | 600V | 1 | - | - | 30A | 2 | 30A | 26 AWG | 10 AWG | 26 AWG | 4 | 2 | - | 10-26 AWG | - | 4 | CSA; CUL; UL | 0.14-6mm2 | 9mm | - | - | - | - | - | 69.9mm | 6.2mm | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 3006234 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 62.540012g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | 400V | - | - | - | - | - | 2011 | CLIPLINE UIK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth/Neutral | 2 | Blue, Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | 101A | Screw | - | - | - | - | - | - | - | - | - | - | 1 | - | 12 AWG | 4 AWG | - | - | - | - | 4-12 AWG | - | - | - | 2.5-25mm2 | 11mm | - | - | - | - | 54.5mm | 42.5mm | 24mm | 24.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2775029 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | - | Nylon | 13.579989g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | - | - | - | 2010 | CLIPLINE UDK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Screw | Feed Through | 3 | Blue | 1 | - | - | - | - | - | - | unknown | 32A | Screw, Solder | - | - | - | - | - | 600V | - | - | - | - | 2 | 30A | 30 AWG | 24 AWG | - | - | 1 | - | 10-30 AWG | - | - | UL; CSA | 0.2-6mm2 | 8mm | - | - | - | - | 54.5mm | 63.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3005099 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | - | - | 14.929993g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 800V | - | - | - | - | - | 2010 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | Blue | 2 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: UL | 8536.69.40.40 | - | - | - | 8.2mm | - | 57A | Screw | - | - | - | - | - | 600V | - | - | - | - | 1 | 50A | 26 AWG | 20 AWG | 8 AWG | - | 1 | - | 6-24 AWG | - | 2 | CSA; CUL; DNV; GL; GOST; RS | 0.5-10mm2 | 10mm | - | - | - | - | 54.5mm | 42.5mm | 8.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3214049 Phoenix Contact | 35 |
| - | - | - | - | - | - | - | - | 24 | 10 | 6.2mm | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | Pull spring | - | 50pc(s) | 6mm² | 0.2mm² | 6mm² | 0.2mm² | - | - | (L x W x H) 114 x 6.2 x 50.5 mm | Grey | 50 | - | - | PHOENIX CONTACT GMBH & CO KG | Yes | V0 | 3214049 | 3214049 | + 85 C | Phoenix Contact | 10mm | - 60 C | DIN Rail | 3 | 28A | 28A | 400V | Bulk | Active | - | Active | - | 5.71 | Details | Yes | 12mm | Push In | 0.822589 oz | - | - | - | - | - | - | - | - | PTI | - | - | - | - | - | - | PTI 4-PE/L/N | - | Gray | - | - | - | - | - | - | - | unknown | 28 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | Push-In | - | - | 50.5mm | 114 mm | 6.2 mm | - | - | - | - | - | - | ||
![]() 2791388 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | 16.349992g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | - | - | - | 2010 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | Gray | 2 | - | - | - | - | Straight | - | - | 32A | Screw | - | - | - | 4 | - | 300V | - | - | - | - | 2; Connected | 15A | 26 AWG | 10 AWG | 12 AWG | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | 69.5mm | 56mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |