- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated current In | RoHS | Spacing | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Pitch | Orientation | Depth | Current Rating | Termination Style | Number of Circuits | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK4N-GN (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 175620502 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 175620402 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5-TR-BL Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | 800V | 600V | - | - | - | - | - | DP | - | Feed Through | 2 | Beige | - | - | - | - | - | - | - | Push In | - | 1 | - | - | - | 12-26 AWG | - | 0.14-4mm² | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DP1.5-WE Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 17.5 A | 15 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | 500V | 300V | - | - | - | - | - | DP | - | Feed Through | 2 | Beige | - | - | - | - | - | - | - | Push In | - | 1 | - | - | - | 14-26 AWG | - | 0.14-1.5mm² | - | 8mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | ||
![]() AK4-TF(5X20) (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2104-1204 WAGO | 8 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | - | 40 A | 30 A | - | - | Wago | 2104-1204 | - | WAGO Corporation | - | - | Box | Active | - | No | 6.2 MilliMeters | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | Feedthrough Block | 2 | Blue | - | - | - | - | - | - | - | Push In, Spring | - | 1 | - | - | - | 10-20 AWG | - | 0.5-6mm² | - | 11mm ~ 13mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() 1SNF516011R0000 TE Connectivity | 128 |
| - | - | Polyamide (PA) | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | 9 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | Details | - | - | - | 1000 VAC | - | - | - | Bulk | - | - | - | 2 Position | - | - | - | Terminal Blocks | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 1SNF516121R0000 TE Connectivity | 60 |
| - | - | Polyamide (PA) | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | 5 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | Details | - | - | - | 1000 VAC | - | - | - | Bulk | - | - | - | 4 Position | - | - | - | Terminal Blocks | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 1SNF516031R0000 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | 9 | - | TE Connectivity | - | - | - | - | DIN Rail | - | - | - | Details | - | - | - | 1000 VAC | - | - | - | Bulk | - | - | - | 2 Position | - | - | - | Terminal Blocks | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() 2203-7546 WAGO | 25 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 31 A | - | - | - | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | 400V | - | - | - | - | - | - | TOPJOB®S | - | Feed Through | 5 | Gray | - | - | - | - | - | - | - | Push In, Spring | - | 3 | - | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 2203-7549 WAGO | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 31 A | - | - | - | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | 400V | - | - | - | - | - | - | TOPJOB®S | - | Feed Through | 4 | Gray | - | - | - | - | - | - | - | Push In, Spring | - | 3 | - | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 2052-1207 WAGO | 83 | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | V0 | - | - | - | WAGO Corporation | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | TOPJOB®S | - | Ground, Earth | 2 | Green, Yellow | - | - | - | - | - | 30.8 | - | Push In | - | 1 | - | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | 36.5 | - | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() REB-B3E-YG Adam Tech | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | Adam Tech | - | - | Box | Active | - | - | - | - | 600V | - | - | - | - | - | REB | - | Ground, Earth | 3 | Green, Yellow | - | - | - | - | - | - | - | Push In, Spring | - | 1 | - | - | - | 6-20 AWG | - | 0.5-10mm² | - | 18mm | - | - | - | - | - | - | - | 10.2mm | UL94 V-0 | - | ||
![]() XW5T0029M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | ||
![]() 2002-1971 WAGO | 504 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA;UR | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 16 A | 15 A | - | V0 | Wago | 20021971 | - | WAGO Corporation | - | - | Box | Active | 16 | Yes | 5.2 MilliMeters | 400V | 300V | - | - | - | - | - | TOPJOB®S | - | Disconnect Block | 2 | Gray | - | - | - | - | - | 32.9 | - | Push In, Spring | 1 | 1 | - | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | Switch, Knife | - | - | 72.9 | 72.9 | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() 883-7001 WAGO | 38 |
| - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, IEC, UL | - | - | - | - | - | 232 A | 205 A | - | - | Wago | 883-7001 | - | WAGO Corporation | - | - | Box | Active | - | Yes | 20.5 mm | 1000V | 600V | - | - | - | - | - | - | - | Standard Block | 2 | Gray | - | - | - | - | - | - | - | Screw | 1 | 1 | - | - | - | 3/0-8 AWG | - | 10-95mm² | - | 22mm | - | - | - | - | - | - | - | 20.5mm | UL94 V-0 | - | ||
![]() 210421 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | Chrome | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | 43.5 mm | 72 mm | 50 mm | - | - | - | ||
![]() PT 1 5/S-PE/L/L Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 442024 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail (NS 35/15) | - | - | - | Compliant | - | - | - | - | 8 AWG | 20 AWG | 20 AWG to 8 AWG | - | US | Screw | Ground Terminal Block | 1 Position | Green, Yellow | 2 | Female | Terminal Blocks | - | Straight | 8.2 mm | 61 A | - | - | - | 20 AWG | 8 AWG | 8 AWG | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | - | 47 mm | 42.5 mm | 8.2 mm | - | - | UL 94 V-2 |