- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connections | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Package | Pins per row | Product Status | RoHS | RoHS-compliant | Spacing | Stripping length (max.) | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Current Rating | Termination Style | Configuration | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 667520000 Weidmuller | In Stock | - | - | Thermoset Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Fuse Terminal Block | 2 Position | Yellow | Terminal Blocks | 10 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 54 mm | 53.5 mm | 13 mm | - | - | UL 94 V-0 | ||
![]() 697160000 Weidmuller | 100 | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 100 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | AKZ | Feed Through Terminal Block | 2 Position | Beige / Yellow | Terminal Blocks | 24 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 25.5 mm | 26.3 mm | 5.1 mm | - | - | UL 94 V-2 | ||
![]() 323100000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 8 AWG | 16 AWG | 16 AWG to 8 AWG | EK 2 | Feed Through Terminal Block | 2 Position | Black | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 52 mm | 38 mm | 10.2 mm | - | - | - | ||
![]() 479660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 248920000 Weidmuller | 274 |
| - | Thermoset Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Fuse Terminal Block | 2 Position | Yellow | Terminal Blocks | 10 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 54 mm | 61 mm | 13 mm | - | - | UL 94 V-0 | ||
![]() 133760000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940011316 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 590180000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() DP6N-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA007020R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 1036300000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | 4mm² | 0.5mm² | 4mm² | 0.5mm² | - | - | Green,Yellow | - | 1036300000-1 | - | - | - | - | - | - | 2.5A | 2.5A | - | 400V | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | WDK 2.5PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | - | - | ||
![]() 1632050000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | 2 | - | 1pc(s) | - | - | - | - | - | - | Beige | - | 1632050000-1 | - | - | - | - | - | - | - | - | 41A | - | 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZDU 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 22 | 8 | 12mm | Screws | 3 | 1pc(s) | 10mm² | 0.5mm² | 6mm² | 0.5mm² | - | - | Blue | - | 1SNA 125 118 R1300 | - | - | - | - | - | 1 | 41A | 41A | - | 1000V | - | - | 2 | - | - | - | - | 12mm | - | - | - | - | - | - | - | M6/8.N | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1411310000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | 1411310000 | - | - | - | - | - | 2 | 41A | 41A | - | - | - | - | 2 | - | - | Yes | - | - | - | - | - | - | - | - | - | PDL 6S L/L | - | - | - | - | - | L,L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TFU (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-A3E-YG Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | 65 A | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | 600V | - | - | - | - | REB | Ground, Earth | 3 | Green, Yellow | - | - | Push In, Spring | - | - | 1 | 6-24 AWG | - | 0.2-10mm² | - | 18mm | - | - | - | - | - | - | 10.2mm | UL94 V-0 | - | ||
![]() DP2.5-BK (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRH22 Schneider | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 24 A | 15 A | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | 800V | 600V | - | - | - | - | Linergy TR | Feed Through | 2 | Gray | - | - | IDC, Screw | - | - | 1 | - | - | 0.14-6mm² | - | 10mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() 1SNL606412R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | 1SNK536010R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 mm | - | - | - | - | - | - | - | - | Standard Block | - | Gray | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |