- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Current-IEC | Current-UL | Fused | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Number of Rows | Subcategory | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER35PBEIGE Advantech | In Stock | - | - | - | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10N-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 57 A | 60 A | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | 1000V | 600V | - | - | - | - | DK10 | Feed Through | 2 | Blue | - | - | - | Screw | 1 | 6-20 AWG | - | 0.5-10mm² | - | 12mm ~ 14mm | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | ||
Tiny WHSL | 43 |
| - | Polyamide (PA66), Nylon 6/6 | 17.5 A | 15 A | - | - | WAGO Corporation | - | - | Bulk | Active | 800V | 600V | - | - | - | - | TOPJOB®S | Feed Through | 2 | Gray, Yellow | - | - | - | Push In | 1 | 14-22 AWG | - | 0.25-2.5mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | ||
![]() 3248025 Phoenix Contact | 64 |
| - | - | - | - | - | + 105 C | - | - 60 C | Snap Mount | - | - | - | - | 400 V | 16 AWG | 26 AWG | 26 AWG to 16 AWG | - | - | 1 Position | Gray | 1 Row | Terminal Blocks | 17.5 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | 23.3 mm | 23.9 mm | 3.5 mm | - | - | UL 94 V-0 | ||
![]() ER2.5WHITE Advantech | In Stock | - | - | - | - | 20 A | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | 600V | - | - | - | - | - | Feed Through | 2 | White | - | - | - | Screw | 1 | 12-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8WH6025-0AF00 Siemens | 144504360 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA | - | - | - | - | - | 26A | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5PG-02P (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-B4D-BU Adam Tech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | 40 A | - | - | Adam Tech | - | - | Box | Active | - | 600V | - | - | - | - | REB | Feed Through | 4 | Blue | - | - | - | Push In, Spring | 1 | 8-20 AWG | - | 0.5-6mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | ||
![]() DPES2.5 (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 321017-0 Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304204 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304250 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940100253 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940100252 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940116291 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940100249 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 2705840000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940117774 Weidmuller | 537 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940102809 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 2056820000 Weidmuller | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |