- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Built-in depth | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Degree of protection (IP) | Fused | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Pollution degree | Product Status | Rated current In | RoHS | Spacing | Termination Method | Transparent | Voltage type | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Type | Number of Positions | Color | Pitch | Depth | Current Rating | Frequency | Termination Style | Note | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Fuse Size | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171167 Eaton | In Stock | - | - | - | - | - | 70.5 | - | - | 1.5 - 16 | 1.5 - 50 | - | - | IP20 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35755 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2252-311 WAGO | 105 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 32 A | 20 A | - | - | - | - | - | - | WAGO Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | 800V | 600V | - | TOPJOB®S | Feed Through | 2 | Gray | - | - | - | - | Push In | - | 1 | 12-22 AWG | - | - | 0.25-4mm² | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() NSYTRV702BL Schneider | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 192 A | 192 A | - | - | - | - | - | - | Schneider Electric | - | - | Box | - | Active | - | - | - | - | - | - | 1000V | 600V | - | Linergy TR | Feed Through | 2 | Blue | - | - | - | - | Screw | - | 1 | - | - | - | 25-70mm² | 24mm | - | - | - | - | - | - | 20.3mm | UL94 V-0 | ||
![]() NSYTRR352PE Schneider | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | Linergy TR | Ground, Earth | 2 | Green, Yellow | - | - | - | - | Push In, Spring | - | 1 | - | - | - | 2.5-35mm² | 25mm | - | - | - | - | - | - | 16.0mm | UL94 V-0 | ||
![]() 10302 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP10-TN-RD (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR22PE Schneider | 8 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | - | - | V0 | - | - | - | Schneider Electric | - | - | Box | - | Active | - | - | - | Spring | - | - | - | - | - | Linergy TR | Ground, Earth | 2 | Green, Yellow | - | 48.5 | - | - | Push In, Spring | - | 1 | - | - | 2 | 0.08-4mm² | 10mm | - | - | - | 36.5 | 48.5 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() DK10N-WE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REB-A2E-YG Adam Tech | 499 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 65 A | - | - | - | - | - | - | Adam Tech | - | - | Box | - | Active | - | - | - | - | - | - | - | 600V | - | REB | Feed Through | 2 | Green, Yellow | - | - | - | - | Push In, Spring | - | 1 | 6-24 AWG | - | - | 0.2-10mm² | 18mm | - | - | - | - | - | - | 10.2mm | UL94 V-0 | ||
![]() 283-903 WAGO | 20 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 76 A | - | - | - | - | - | - | - | WAGO Corporation | - | DIN-Rail | Bulk | - | Active | - | Yes | - | - | - | - | 800V | - | - | - | Feed Through | 2 | Red | - | - | - | - | Push In | n/a | 1 | 6-24 AWG | - | - | 0.2-16mm² | 16mm ~ 17mm | - | - | - | - | - | 10mm | 12.0mm | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | 6.3 A | 10 A | - | - | - | Wago | 2202-1811/1000-836 | - | WAGO Corporation | - | - | Box | - | Active | - | No | 5.2 mm | - | - | - | 250V | 250V | - | TOPJOB®S | Fuse Block | 4 | Gray | - | - | - | - | Push In, Spring | - | 1 | 12-22 AWG | 5mm x 20mm | - | 0.25-4mm² | 10mm ~ 12mm | 5x20 mm | Fuse | LED | - | - | - | 6.2mm | UL94 V-0 | ||
![]() DK35N Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 125 A | 150 A | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | Active | - | - | - | - | - | - | 1000V | 600V | - | DK | Feed Through | 2 | Beige | - | - | - | - | Screw | - | 1 | 1/0-12 AWG | - | - | 15-16mm² | 14mm ~ 16mm | - | - | - | - | - | - | 56.4mm | UL91 V-0 | ||
![]() 2204-1206 WAGO | 32 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 32 A | 30 A | - | - | - | - | - | - | WAGO Corporation | - | - | Bulk | - | Active | - | - | - | - | - | - | 800V | 600V | - | TOPJOB®S | Feed Through | 2 | Yellow | - | - | - | - | Push In | - | 1 | 10-20 AWG | - | - | 0.5-6mm² | 11mm ~ 13mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() PSI 6/10-1083050000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | +120°C | - | -50°C | - | - | - | - | - | - | - | Push In | - | - | - | - | 250 V | P | - | - | - | 12.2mm | - | 10A | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSI 6/10 SW -1165140000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | +120°C | - | -50°C | - | - | - | - | - | - | - | Push In | - | - | - | - | 250 V | P | - | - | - | 12.2mm | - | 10A | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2250-301 WAGO | 108 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | 17.5 A | 10 A | - | - | V0 | Wago | 2250-301 | - | WAGO Corporation | - | - | Box | - | Active | 13.5 | No | 3.5 mm | - | No | - | 500V | 300V | - | TOPJOB®S | Feedthrough Block | 2 | Gray | - | 27.2 | - | - | Push In, Spring | - | 1 | 16-24 AWG | - | - | 0.14-1.5mm² | 9mm ~ 11mm | - | - | - | 33.2 | 33.2 | 3.5 | 3.5mm | UL94 V-0 | ||
![]() 2202-1907 WAGO | 14 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | V0 | Wago | 2202-1907 | - | WAGO Corporation | - | - | Box | - | Active | - | No | 5.2 mm | - | - | - | - | - | - | TOPJOB®S | Ground Block | 2 | Green, Yellow | - | 32.9 | - | - | Push In, Spring | - | 1 | 12-22 AWG | - | - | 0.25-4mm² | 10mm ~ 12mm | - | - | - | 72.9 | - | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 2252-317 WAGO | 147 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 24 A | 20 A | - | - | V0 | - | - | - | WAGO Corporation | - | - | Bulk | - | Active | 24 | - | - | - | No | - | 800V | 600V | - | TOPJOB®S | Feed Through | 2 | Green, Yellow | - | - | - | - | Push In | - | 1 | 12-22 AWG | - | - | 0.25-4mm² | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-B2E-BU Adam Tech | 401 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | Adam Tech | - | - | Box | - | Active | - | - | - | - | - | - | - | 600V | - | REB | Feed Through | 2 | Blue | - | - | - | - | Push In, Spring | - | 1 | 6-20 AWG | - | - | 0.5-10mm² | 18mm | - | - | - | - | - | - | 10.2mm | UL94 V-0 |