- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Rated current In | RoHS | Spacing | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10-501 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17052 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-105 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12062 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32219 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17062 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC4GREEN Advantech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 46 A | 20 A | - | - | - | - | Advantech Corp | Bulk | Obsolete | - | - | - | 750V | 600V | SC | Feed Through | 2 | Green | - | - | Push In, Spring | 1 | 10-26 AWG | - | 0.5-4mm² | - | 12mm | - | Interlocking | - | - | - | - | 6.0mm | - | ||
![]() 175620702 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() DK16-PE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK2.5N-PV-BK (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AKK4 (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRV42TB Schneider | 34 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 20 A | 16 A | - | - | - | - | Schneider Electric | Box | Active | - | - | - | 500V | 600V | Linergy TR | Disconnect | 2 | Gray | - | - | Screw | 1 | - | - | 0.14-6mm² | - | 9mm | Switch, Removable | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() 2456020000 Weidmuller | 48 | - | - | - | - | - | Weidmuller | 0.5 - 2.5 | 0.5 - 2.5 | 1.5 - 4 | 0.5 - 4 | - | - | 25 | V0 | Weidmuller | - | - | - | - | 17 | - | - | - | - | - | - | - | - | Terminal Blocks | 65 | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Weidmuller | 94 | 94 | 6.15 | - | - | ||
![]() 2203-7649 WAGO | 26 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 31 A | - | - | V0 | - | - | WAGO Corporation | Bulk | Active | 32 | - | - | 400V | - | TOPJOB®S | Feed Through | 4 | Gray | - | 46.6 | Push In, Spring | 3 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | 95.6 | - | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 2202-1971 WAGO | 26 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 16 A | 15 A | - | V0 | Wago | 2202-1971 | WAGO Corporation | Box | Active | 16 | No | 5.2 mm | 400V | 300V | TOPJOB®S | Disconnect Block | 2 | Gray | - | 32.9 | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | Switch, Knife | - | - | 72.9 | - | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 2202-1409 WAGO | 66 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | 32 A | 20 A | - | - | Wago | 2202-1409 | WAGO Corporation | Box | Active | - | No | 5.2 mm | 800V | 600V | TOPJOB®S | Feedthrough Block | 4 | Gray | - | - | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 2104-5207 WAGO | 42 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | 0.75 - 4 | 0.5 - 6 | 0.5 - 4 | 1 - 6 | - | - | - | V0 | Wago | 2104-5207 | WAGO Corporation | Box | Active | - | No | 6.2 MilliMeters | - | - | TOPJOB®S | Ground Block | 2 | Green-Yellow | - | 32.9 | Push In, Spring | 1 | 10-20 AWG | - | 0.5-6mm² | - | 11mm ~ 13mm | - | - | - | 70.7 | 52.5 | 6.2 | 6.2mm | UL94 V-0 | ||
![]() 2104-1301 WAGO | 73 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | 0.75 - 2.5 | 0.5 - 6 | 0.5 - 4 | 1.6 - 1.6 | 40 A | 30 A | - | V0 | Wago | 2104-1301 | WAGO Corporation | Box | Active | 32 | No | 6.2 MilliMeters | 800V | 600V | TOPJOB®S | Feedthrough Block | 3 | Gray | - | 32.9 | Push In, Spring | 1 | 10-20 AWG | - | 0.5-6mm² | - | 11mm ~ 13mm | - | - | - | 83.2 | 65.5 | 6.2 | 6.2mm | UL94 V-0 | ||
![]() 2102-5309 WAGO | 53 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | - | 30 A | 20 A | - | - | Wago | 2102-5309 | WAGO Corporation | Box | Active | - | No | 5.2 MilliMeters | 800V | 600V | TOPJOB®S | Feedthrough Block | 3 | Light Gray | - | - | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 2104-1304 WAGO | 45 | - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | - | 40 A | 30 A | - | - | Wago | 2104-1304 | WAGO Corporation | Box | Active | - | No | 6.2 MilliMeters | 800V | 600V | TOPJOB®S | Feedthrough Block | 3 | Blue | - | - | Push In, Spring | 1 | 10-20 AWG | - | 0.5-6mm² | - | 11mm ~ 13mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 |