- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Body Material | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Working Voltage | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3212444 Phoenix Contact | 11 |
| - | - | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | 0.14 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | - | - | - | 16 A | 5 A | - | 50 | No | - | V0 | - | - | - | Phoenix Contact | - | DIN Rail | - | - | - | - | Bulk | - | Active | - | - | Details | - | - | - | 0.219757 oz | - | 500 V | 600 V | 500 V | - | - | - | - | -60°C ~ 105°C | - | PTTB | - | - | - | - | - | Plug Connection | 4 | - | - | Black | - | - | - | - | - | - | - | 16 A | Plug Receptacles, Push In, Spring | - | - | - | - | Black | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm² | 8mm | - | Push-In | - | - | - | - | 69.3 mm | 3.5 mm | 1.972 (50.10mm) | 3.5mm | UL94 V-0 | - | - | - | - | - | ||
![]() 3024753 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | Polyamide | 46.729993g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | 400V | - | - | - | - | - | - | - | 2011 | CLIPLINE UK | yes | Active | 1 (Unlimited) | EAR99 | - | Ground, Earth/Neutral | 2 | - | - | Blue, Green, Yellow | - | 8536.69.40.40 | - | - | - | - | - | 57A | Screw | - | - | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | - | 54.5mm | 42.5mm | 16.4mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046090 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | DIN Rail | - | - | 17.900002g | Polyamide (PA), Nylon | Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | 500V | - | - | - | - | - | - | - | 2008 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | Disconnect | - | 110°C | -50°C | Black | - | - | 24V | 6.2mm | - | 6.2mm | - | 6.3A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | - | - | 600V | - | - | - | 1 | 6.3A | 26 AWG | 10 AWG | - | 2 | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | - | Fuse, Lever | LED | - | 80.5mm | 57.8mm | 6.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2772077 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Cable | - | Polyamide | 44.250005g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | 2003 | CLIPLINE UKKB | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | - | - | Gray | 2 | - | 500V | - | - | 10.2mm | - | 76A | Screw | - | CB, CSA, KEMA, UL, cULus | - | - | Grey | - | 600V | 1 | 500V | 57A | 2 | 65A | 24 AWG | 20 AWG | 6 AWG | 4 | 2 | - | 6-24 AWG | - | 4 | UL | 0.5-16mm2 | 8mm | - | - | - | - | - | 78mm | 77.5mm | 10.2mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3274139 Phoenix Contact | 34 |
| - | - | - | DIN Rail | Polyamide | - | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | - | - | - | - | - | Bulk | - | Active | - | - | Details | - | Push In | - | - | - | 690 V | 600 V | 690 V | - | - | - | 12 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | Middle | 12 | - | - | Pink | - | - | - | - | - | - | - | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | 12 | - | 0.14-4mm² | 8mm ~ 10mm | - | Push-In | - | Block of 6 | IP20 | 30 mm | 28.6 mm | 31.5 mm | 1.236 (31.40mm) | 31.5mm | UL94 V-0 | - | - | - | - | - | ||
![]() 3273259 Phoenix Contact | 18 |
| - | - | - | DIN Rail | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 3273259 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | Active | Active | - | 5.72 | Details | Yes | Push In | - | - | - | 690 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | Distribution Block | 19 Position | - | - | Pink | - | - | - | - | - | - | compliant | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | - | 1 | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 8-20 AWG | - | 19 | - | 0.14-4mm² | 8mm ~ 10mm | - | Push-In | - | Block of 9 | IP20 | 28.7 mm | 45.7 mm | 56.5 mm | 1.217 (30.90mm) | 56.5mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 3273105 Phoenix Contact | 21 |
| - | - | - | DIN Rail | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | - | Active | - | - | Details | - | Push In | - | - | - | 690 V | 600 V | 690 V | - | - | - | 12 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | Middle | 13 | - | - | Pink | - | - | - | - | - | - | - | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | Push-In | - | Block of 6 | IP20 | 28.7 mm | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | - | - | - | - | ||
![]() 3273499 Phoenix Contact | 38 |
| - | - | - | Direct Mount | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 3273499 | + 85 C | Phoenix Contact | - 35 C | DIN Rail | - | - | - | - | Bulk | Active | Active | - | 5.72 | Details | Yes | Push In | - | - | - | 450 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 26 to 12 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | Distribution Block | 13 Position | - | - | Pink | - | - | - | - | - | - | compliant | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | - | 1 | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | 13 | - | - | - | - | Push-In | - | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 41 mm | 0.894 (22.70mm) | 41.0mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 3213810 Phoenix Contact | 375 |
| - | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | 50 | - | - | V0 | - | - | - | Phoenix Contact | - | DIN Rail | - | - | - | - | Bulk | - | Active | - | - | Details | - | Push In | - | 0.149914 oz | - | - | - | - | - | - | - | 26 → 14 AWG | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Push-In | - | - | - | 47.3 | 45.8 mm | 3.5 mm | - | - | - | - | - | - | - | - | ||
![]() 3209612 Phoenix Contact | 44 |
| - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | - | 50 | No | - | V0 | - | - | - | Phoenix Contact | - | DIN Rail | - | - | - | - | Bulk | - | Active | 22 | - | - | - | Push In | - | 0.511120 oz | - | - | - | 500 V | - | - | - | - | - | - | PTTBS | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | 53 | - | 22 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 79.88 | 78 mm | 5.2 mm | - | - | - | - | - | - | - | - | ||
![]() 3002609 Phoenix Contact | 236 |
| - | - | - | - | Polyamide (PA) | - | - | - | 6.2mm | 4 - 4 | 0.2 - 6 | - | 0.2 - 0.2 | Push-lock spring terminal | 50pc(s) | 4mm² | 0.20mm² | 6mm² | 0.20mm² | - | - | Black | 50 | Yes | - | V0 | 3002609 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | 3 | 28A | 28A | 500V | Bulk | - | Active | - | - | Details | - | - | - | 1.058219 oz | - | - | - | 500 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | - | * | - | - | - | - | - | Fuse Terminal Block | 4 Position | - | - | Black | - | - | - | - | - | - | - | 28 A | - | - | - | - | - | - | - | - | - | - | - | Triple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 91.4 mm | 118.5 mm | 6.2 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 3273433 Phoenix Contact | 18 |
| - | - | - | Direct Mount | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 3273433 | + 85 C | Phoenix Contact | - 35 C | DIN Rail | - | - | - | - | Bulk | Active | Active | - | 5.72 | Details | Yes | Push In | - | - | - | 450 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | Distribution Block | 12 Position | - | - | Pink | - | - | - | - | - | - | compliant | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | - | 1 | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 12-26 AWG | - | 12 | - | 0.14-4mm² | 8mm ~ 10mm | - | Push-In | - | Block of 6 | IP20 | 22.7 mm | 28.6 mm | 31.5 mm | 0.894 (22.70mm) | 31.5mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 3273369 Phoenix Contact | 18 |
| - | - | - | Direct Mount | Polyamide | - | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | - | - | - | - | - | Bulk | - | Active | - | - | Details | - | Push In | - | - | - | 450 V | 600 V | 450 V | - | - | - | 12 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | Middle | 13 | - | - | Pink | - | - | - | - | - | - | - | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | Push-In | - | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 41 mm | 0.854 (21.70mm) | 41.0mm | UL94 V-0 | - | - | - | - | - | ||
![]() 3273325 Phoenix Contact | 21 |
| - | - | - | Direct Mount | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 3273325 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | Active | Active | - | 5.72 | Details | Yes | Push In | - | - | - | 450 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | Distribution Block | 18 Position | - | - | Pink | - | - | - | - | - | - | compliant | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | - | 1 | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 12-26 AWG | - | 18 | - | 0.14-4mm² | 8mm ~ 10mm | - | Push-In | - | Block of 9 | IP20 | 21.7 mm | 28.6 mm | 46.9 mm | 0.854 (21.70mm) | 46.9mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 3273455 Phoenix Contact | 21 |
| - | - | - | Direct Mount | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | 24 A | 5 A | - | 8 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 35 C | DIN Rail | - | - | - | - | Bulk | - | Active | - | - | Details | - | Push In | - | - | - | 450 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 26 to 12 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | Distribution Block | 18 Position | - | - | Pink | - | - | - | - | - | - | - | 24 A | Push In, Spring | - | - | - | - | Pink | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | - | 18 | - | 0.14-4mm² | 8mm ~ 10mm | - | Push-In | - | Block of 9 | IP20 | 22.7 mm | 28.6 mm | 46.9 mm | 0.894 (22.70mm) | 46.9mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 3006043 Phoenix Contact | 88 |
| Datasheet | 13 Weeks | Through Hole | - | Polyamide | 23.507992g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | CLIPLINE UK | yes | Active | Not Applicable | EAR99 | Screw, Terminal Block | Feed Through | 2 | - | - | Gray | - | 8536.90.40.00 | 800V | - | Straight | 12.2mm | - | 101A | Screw | 800V | CB, CSA, UL, cULus | 12.2mm | 1 | Grey | 800V | 600V | - | 800V | 101A | 1 | 85A | 22 AWG | 4 AWG | 4 AWG | - | - | - | 4-22 AWG | - | - | UL; CSA | 2.5-25mm2 | 11mm | - | - | - | - | - | 54mm | 42.5mm | 12.2mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211809 Phoenix Contact | 80 |
| Datasheet | 11 Weeks | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | CLIPLINE PT | - | Active | 1 (Unlimited) | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | 1 | - | - | - | - | - | - | - | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | 10 AWG | - | 1 | - | 10-24 AWG | - | 4 | CB; CSA; CUL; GL; LR; UL; VDE | 0.2-4mm2 | 10mm | 6 mm2 | - | - | - | - | 44mm | 77mm | 6.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3270110 Phoenix Contact | 55792328 |
| - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 3270110 | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | Active | - | 24 | 5.72 | Details | Yes | Push In | - | 0.257500 oz | - | - | - | 400 V | - | - | - | - | - | - | PTC 2,5 | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | 35.25 | compliant | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | Push-In | - | - | - | 67.83 | 67.8 mm | 5.2 mm | - | - | - | - | - | - | - | - | ||
![]() 3270111 Phoenix Contact | 55792328 |
| - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | - | 50 | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | Push In | - | 0.257500 oz | - | - | - | 400 V | - | - | - | - | - | - | PTC 2,5 | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 67.8 mm | 5.2 mm | - | - | - | - | - | - | - | - | ||
![]() 3249156 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | - | 50 | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | 24 | - | - | - | Spring Clamp | CLIPLINE | 0.135099 oz | - | - | - | 800 V | - | - | - | - | - | - | MSDBV | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | 29.3 | - | 24 A | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 22 mm | 32 mm | 10.4 mm | - | - | - | - | - | - | - | - |