- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Approvals | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Spacing | Stripping length (max.) | Termination Method | Unit Weight | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Fuse Size | Connection Method | Rated Voltage | Disconnect Type | Features | Load Side Connections Per Pole | Line Side Connections Per Pole | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3006182 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 46.450013g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 800V | - | - | - | - | - | - | - | - | 2010 | CLIPLINE UIK | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 2 | Gray | 2 | - | 8536.69.40.40 | - | - | Straight | 15.2mm | - | 125A | Screw | - | CSA, UL | - | - | Grey | 600V | - | - | 125A | 1 | 115A | 18 AWG | 2 AWG | - | - | 1 | - | 2-18 AWG | 2 | CCA; CSA; CUL; EAC; IEC; UL | 0.75-35mm2 | - | 16mm | - | - | - | - | - | - | - | - | - | - | 59mm | 55mm | 15.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3036149 Phoenix Contact | 30 |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 37.600001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | - | - | 2008 | CLIPLINE ST | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 2 | Gray | 2 | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | 12mm | - | 90A | Push In, Spring | - | VDE, cULus | - | - | - | 600V | - | 800V | 90A | 1 | 85A | 16 AWG | 24 AWG | 4 AWG | 2 | 1 | - | 4-16 AWG | 2 | UL; VDE; CSA | 0.2-25mm2 | - | 18mm | - | SPRING LOADED | - | - | - | - | - | - | - | - | 58.5mm | 80mm | 12mm | - | 12.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2775317 Phoenix Contact | 47 |
| Datasheet | 6 Weeks | Through Hole | - | - | 15.560004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | - | - | - | - | - | - | - | - | - | 2011 | CLIPLINE UDK | - | Active | Not Applicable | EAR99 | Screw | Feed Through | 1 | Grey | - | - | 8536.69.40.40 | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.5mm | 63.5mm | 6.2mm | - | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3003347 Phoenix Contact | 338 | - | Datasheet | 8 Weeks | Through Hole | - | Polyamide | 6.000006g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | - | Bulk | 2002 | CLIPLINE UK | yes | Active | Not Applicable | EAR99 | - | Feed Through | 2 | Gray | 2 | - | 8536.90.40.00 | - | - | Straight | 5.2mm | unknown | 24A | Screw | 800V | CB, CSA, KEMA, UL, cULus | 5.2mm | 1 | Grey | 300V | - | 800V | 24A | - | 20A | 30 AWG | 12 AWG | 24 AWG | - | 1 | - | 12-30 AWG | 2 | ATEX; BV; CB; CSA; CUL; DNVGL | 0.2-4mm2 | - | 7mm | - | - | - | - | - | - | - | - | - | - | 42mm | 42.5mm | 5.2mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1413010 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 6.209991g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | 2012 | CLIPLINE MBK | yes | Active | Not Applicable | EAR99 | - | Feed Through | 2 | Gray | 2 | - | 8536.69.40.40 | - | 5.2mm | Straight | 5.2mm | unknown | 32A | Screw | - | - | - | - | Grey | 600V | - | 500V | 32A | 1 | 20A | 28 AWG | 24 AWG | 12 AWG | - | - | - | 12-28 AWG | - | UL; CSA | 0.2-4mm2 | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | 28mm | 5.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3212095 Phoenix Contact | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | - | 3 oz | - | - | - | 1000 V | - | - | - | - | - | - | - | PTPOWER | - | - | - | - | - | - | 1 Position | Orange | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power-Turn | - | - | - | - | - | - | - | 91.6 mm | 16 mm | - | - | - | - | - | - | - | - | ||
![]() 2775184 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Polyamide | 28.349523g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | CLIPLINE UDK | yes | Active | 1 (Unlimited) | EAR99 | - | Ground, Earth | - | Green, Yellow | 2 | - | - | - | - | Straight | 6.2mm | - | 32A | Screw | - | CSA, UL, cULus | - | - | Green | - | - | 690V | 32A | 1 | - | 22 AWG | 10 AWG | 10 AWG | 4 | 2 | - | 10-22 AWG | 4 | UL | 0.2-6mm2 | - | 8mm | 6 mm2 | - | - | - | - | - | - | - | - | - | 52.5mm | 63.5mm | 6.2mm | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3005073 Phoenix Contact | 222 | - | Datasheet | 13 Weeks | - | - | Polyamide | 16.800012g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | CLIPLINE UK | yes | Active | Not Applicable | EAR99 | - | Feed Through | - | Gray | 2 | - | 8536.90.40.00 | 800V | - | Straight | 10.2mm | - | 76A | Screw | 800V | CSA, KEMA, UL, cULus | 10.2mm | 1 | Grey | 600V | - | 800V | 76A | 1 | 65A | 24 AWG | 6 AWG | 20 AWG | - | 1 | - | 6-24 AWG | 2 | CSA; CUL; EAC; GL; RS; UL | 0.5-16mm2 | - | 10mm | - | - | - | - | - | - | - | - | - | - | 52mm | 42.5mm | 10.2mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2428510000 Weidmuller | 50 | - | - | - | - | - | Thermoplastic (TP) | - | - | - | 28 | 12 | 5.1mm | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | - | 50pc(s) | 2.5mm² | 0.14mm² | 2.5mm² | 0.14mm² | - | - | Beige | 50 | - | - | Yes | V0 | 2428510000 | - | + 130 C | - | - 60 C | DIN Rail | 3 | 22A | 22A | 800V | - | - | 2 | - | 22 | - | Details | - | Yes | - | 10mm | - | 0.774616 oz | - | - | - | 800 V | 12 AWG | 28 AWG | 28 AWG to 12 AWG | - | - | Bulk | - | A3T | - | - | - | - | - | Feed Through Terminal Block | 6 Position | Beige | - | - | - | - | - | - | 64.5 | - | 22 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22A | - | - | - | - | Push-In | 800V | - | - | - | - | - | 116 mm | 64.5 mm | 5.1 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2775223 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | Nylon | 16.49001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | 630V | - | - | - | - | - | - | - | Bulk | 2010 | CLIPLINE UDK | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 4 | Blue | 2 | - | - | - | - | - | - | - | 16A | Screw | - | - | - | - | - | 600V | - | - | - | 1 | 15A | 30 AWG | 10 AWG | 10 AWG | - | 2 | - | 10-30 AWG | 4 | UL | 0.2-6mm2 | - | 8mm | - | - | - | - | - | Switch, Knife | - | - | - | - | 54.5mm | 63.5mm | 6.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CSCP2.5T/R Altech Corporation | 47 |
| - | - | - | DIN Rail | Polyamide (PA) | - | - | CE, CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | ALTECH CORP | - | - | - | CSCP2.5T/R | - | - | - | Panel Mount | - | - | - | - | - | Active | - | - | - | 5.73 | Details | - | - | 5 mm | - | - | - | - | - | - | 600 V | 14 AWG | 22 AWG | 22 AWG to 14 AWG | - | - | - | - | - | - | - | - | - | - | Screwless | 2 Position | Red | - | - | - | - | - | - | - | unknown | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTL2.5U(L)/48 Altech Corporation | In Stock | - | - | - | - | DIN Rail | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | ALTECH CORP | - | - | - | CTL2.5U(L)/48 | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.73 | Details | - | - | 6 mm | - | - | - | - | - | - | 300 V | 12 AWG | 22 AWG | 22 AWG to 12 AWG | - | - | - | - | - | - | - | - | - | - | Wire to Wire | 6 Position | Green / Yellow | - | - | - | - | - | - | - | unknown | 25 A | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | Screw | - | - | - | - | - | - | 67 mm | 61 mm | 6 mm | - | - | - | - | - | - | - | - | ||
![]() 1560650000 Weidmuller | 25 | - | - | - | - | - | Wemid | - | - | - | - | - | - | - | - | - | - | Screws | - | 5pc(s) | 16mm² | 1.50mm² | 16mm² | 1.50mm² | - | - | Green | 5 | - | - | - | V0 | 1560650000 | - | + 130 C | - | - 50 C | DIN Rail | 1 | 152A | 152A | 1000V | - | - | 2 | - | 152 | - | Details | - | Yes | - | - | Screw | - | - | - | - | 1000 VAC/DC | - | - | - | 14 → 4 AWG | - | Bulk | - | WPD | - | - | - | - | - | Distribution Block | - | Green | - | - | - | - | - | - | 49.3 | - | 152 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 152A | - | - | - | - | Screw | 1kV | - | - | 4 | 1 | - | 49.3 mm | 55.7 mm | 17.8 mm | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 3247051 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | No | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | - | 5.358115 oz | - | - | - | 1 kV | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 1 Position | Gray | - | - | - | - | - | - | - | - | 192 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 80 mm | 103.4 mm | 20.3 mm | - | - | - | - | - | - | - | - | ||
![]() 3211909 Phoenix Contact | 11 |
| - | - | - | - | - | - | - | - | - | - | - | 0.25 - 4 | 0.2 - 6 | - | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | 50 | No | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3211909 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | Active | - | Active | 28 | 5.69 | Details | Yes | - | - | - | Push In | 0.768337 oz | - | - | - | 500 V | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 45.85 | compliant | 28 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 102.934 | 102.9 mm | 6.2 mm | - | - | - | - | - | - | - | - | ||
![]() 3210500 Phoenix Contact | 66 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | - | Push In | 0.767561 oz | - | - | - | 500 V | - | - | - | - | - | - | - | PT 2,5 | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | 102 mm | 5.2 mm | - | - | - | - | - | - | - | - | ||
![]() 1414129 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Nylon | 5.651988g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | CLIPLINE MTTB | yes | Active | Not Applicable | EAR99 | Screw, Terminal Block | Feed Through | 4 | Gray | 2 | - | - | 400V | 1.5mm | Straight | - | - | 17.5A | Screw | 400V | CSA, UL | 4.2mm | - | Grey | 300V | 1 | - | 17.5A | - | 15A | 30 AWG | 14 AWG | 26 AWG | - | 2 | - | 14-30 AWG | - | UL; CSA | 0.14-1.5mm2 | - | 6mm | - | - | - | - | - | - | - | - | - | - | 41mm | 44mm | 4.2mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3270138 Phoenix Contact | In Stock |
| - | - | - | DIN Rail | - | - | Polyamide (PA), Nylon | - | - | - | 8.3mm | - | - | - | - | Pull spring | - | 10pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | 17.5 A | - | Grey | 10 | - | - | - | - | 3270138 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | 4 | 17.5A | 17.5A | 250V | Bulk | - | 4 | Active | - | - | Details | - | - | - | - | Push In | 0.738355 oz | - | 250 V | - | 250 V | - | - | - | - | -60°C ~ 105°C | - | - | PTRV | - | - | - | - | - | PTRVB 4-FI /GY | 2 Position | Gray | - | - | - | - | - | - | - | - | 17.5 A | Push In, Spring | - | - | - | - | Gray | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 55.5mm | 64 mm | 8.3 mm | 2.480 (63.00mm) | 8.3mm | UL94 V-0 | - | - | - | - | - | ||
![]() 3270246 Phoenix Contact | 32 | - | - | - | - | DIN Rail | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 8.3mm | - | - | - | - | Pull spring | - | 10pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | 17.5 A | 10 A | Grey | 10 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 3270246 | 3270246 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | 4 | 17.5A | 17.5A | 250V | Bulk | Active | 4 | Active | - | 2.3 | Details | Yes | - | - | - | Push In | 0.352740 oz | - | 250 V | 300 V | 250 V | - | - | - | 14 → 26 AWG | -60°C ~ 105°C | - | - | PTRV | - | - | - | - | - | Potential Distributor | 2 Position | Gray | - | - | - | - | - | - | - | compliant | 17.5 A | Push In, Spring | - | - | - | - | Gray | - | - | - | - | 4 | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 14-26 AWG | 16 | - | 0.14-1.5mm² | - | 8mm ~ 10mm | - | - | - | Push-In | - | - | - | - | - | IP20 | 55.5mm | 64 mm | 8.3 mm | 2.480 (63.00mm) | 8.3mm | UL94 V-0 | - | - | - | - | - | ||
![]() 3213965 Phoenix Contact | 32 |
| - | - | - | - | - | - | - | - | - | - | - | 0.25 - 4 | 0.2 - 4 | 0.2 - 2 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Push In | 0.397008 oz | - | - | - | 250 V | - | - | - | 24 → 10 AWG | - | - | - | PTN | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 44.8 mm | 66 mm | 6.2 mm | - | - | - | - | - | - | - | - |