- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Rated current In | RoHS | Spacing | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Pitch | Depth | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Rated Current | Stripping Length | Fuse Size | Connection Method | Rated Voltage | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 870-917/999-950 WAGO | In Stock | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Wago | 870-917/999-950 | - | WAGO Corporation | - | - | Box | - | Active | - | No | 2.5 mm | - | - | - | - | - | - | - | 2-Conductor Block | 2 | Green, Yellow | - | - | - | - | Push In, Spring | 1 | 12-28 AWG | - | 0.08-2.5mm² | - | - | 6mm ~ 7mm | - | - | - | - | - | - | - | - | - | 5.0mm | UL94 V-0 | - | ||
![]() 2203-7559 WAGO | 23 | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 29 A | - | - | V0 | - | - | - | WAGO Corporation | - | - | Bulk | - | Active | 32 | - | - | 400V | - | - | - | - | - | TOPJOB®S | Feed Through | 3 | Gray | - | - | - | - | Push In, Spring | 3 | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 2202-1781 WAGO | In Stock | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | 10 A | 10 A | - | - | Wago | 2202-1781 | - | WAGO Corporation | - | - | Box | - | Active | - | No | 5.2 mm | 400V | 300V | - | - | - | - | TOPJOB®S | Fuse Block | 3 | Gray | - | - | - | - | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | Fuse | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 2202-1772 WAGO | In Stock | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | 16 A | 15 A | - | - | Wago | 2202-1772 | - | WAGO Corporation | - | - | Box | - | Active | - | No | 5.2 mm | 400V | 300V | - | - | - | - | TOPJOB®S | Disconnect Block | 3 | Orange | - | - | - | - | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | Switch, Knife | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 2202-1707 WAGO | 45 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA | - | - | - | - | - | - | - | - | - | Wago | 2202-1707 | - | WAGO Corporation | - | - | Box | - | Active | - | No | 5.2 mm | - | - | - | - | - | - | TOPJOB®S | Ground Block | 3 | Green, Yellow | - | - | - | - | Push In, Spring | 1 | 12-22 AWG | - | 0.25-4mm² | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 280-944/281-591 WAGO | 15 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | 20 A | - | V0 | Wago | 280-944/281-591 | - | WAGO Corporation | - | - | Box | - | Active | 20 | No | - | - | 60V | - | - | - | - | - | Terminal Block | 4 | Gray | - | - | 39.5 | - | Push In, Spring | 2 | 14-28 AWG | - | 0.08-2.5mm² | - | - | 8mm ~ 9mm | - | - | - | - | Diode | - | 64 | 64 | 10 | 10.0mm | UL94 V-0 | - | ||
![]() 2050-1207 WAGO | 58 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | - | - | - | V0 | Wago | 2050-1207 | - | WAGO Corporation | - | - | - | - | Active | - | No | 3.5 MilliMeters | - | - | - | - | - | - | - | Minature Ground Block | 2 | Green-Yellow | - | - | 32.9 | - | Push In, Spring | 1 | 16-24 AWG | - | 0.14-1.5mm² | - | - | 9mm ~ 11mm | - | - | - | - | - | - | 34.1 | 34 | 3.5 | 3.5mm | UL94 V-0 | - | ||
![]() 36033 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10462 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-1911 WAGO | 10 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | 6.3 A | 10 A | - | - | Wago | 2202-1911 | - | WAGO Corporation | - | - | Box | - | Active | - | No | 5.2 mm | 250V | 250V | - | - | - | - | TOPJOB®S | Fuse Block | 2 | Gray | - | - | - | - | Push In, Spring | 1 | 12-22 AWG | 5mm x 20mm | 0.25-4mm² | - | - | 10mm ~ 12mm | 5x20 mm | - | - | Fuse | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
Tiny WHSL | 10 | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 6.3 A | 10 A | - | V0 | Wago | 2202-1711/1000-541 | - | WAGO Corporation | - | - | Box | - | Active | 6.3 | No | 5.2 mm | 250V | 30V | - | - | - | - | TOPJOB®S | Fuse Block | 3 | Gray | - | - | 57.6 | - | Push In, Spring | 1 | 12-22 AWG | 5mm x 20mm | 0.25-4mm² | - | - | 10mm ~ 12mm | 5x20 mm | - | - | Fuse | LED | - | 76.8 | 76.8 | 6.2 | 6.2mm | UL94 V-0 | - | ||
![]() 12-602 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPP2.5-PE Dinkle | In Stock | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | Active | - | - | - | 500V | 300V | - | - | - | - | DP | Feed Through | 4 | Green, Yellow | - | - | - | - | Push In, Spring | 2; Connected and Grounded | 12-26 AWG | - | 0.14-4mm² | - | - | 10mm | - | - | - | - | - | - | - | - | - | 5.1mm | UL91 V-0 | - | ||
![]() 10107 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDK 2.5V BL -1745880000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDU 2.5/2X2AN BL -1608610000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZDK2.5-D2-BL TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | 1SNK805223R0000 | - | - | Details | - | - | - | - | - | - | - | SNK | Terminal Block | 4 Position | Blue | Terminal Blocks | 5.2 mm | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Spring Cage | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS4-GN TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | 1SNK505061R0000 | - | - | Details | - | - | - | 600 V | 12 AWG | 24 AWG | 24 AWG to 12 AWG | SNK | Feed Through Terminal Block | 2 Position | - | Terminal Blocks | 5.2 mm | - | 20 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS6-S TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | 50 | - | TE Connectivity | - | - | - | - | DIN Rail | - | 1SNK506315R0000 | - | - | Details | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Disconnect Terminal Block | 2 Position | - | Terminal Blocks | 6 mm | - | 25 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() CDK2.5-12 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 20 | - | TE Connectivity | - | + 110 C | - | - 55 C | - | - | 1SNK805726R0000 | - | - | Details | - | - | - | 1 kV | - | - | - | SNK | Plugs | 12 Position | Gray | Terminal Blocks | 5.2 mm | - | 24 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | Spring Cage | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | UL 94 V-0 |