- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Material of contact surface | Mfr | Package | Product Status | Rated current In | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2701720000 Weidmuller | 5 | - | - | - | - | - | - | - | - | - | V0 | Nickel/gold | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940116334 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940116330 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940115879 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 2707190000 Weidmuller | 5 | - | - | - | - | - | - | - | - | - | V0 | Nickel/gold | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940125843 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940099352 Weidmuller | 831 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940116239 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940102597 Weidmuller | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940102671 Weidmuller | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940112413 Weidmuller | 2178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7760056366 Weidmuller | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940111920 Weidmuller | 912 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940099203 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 7940099083 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-OR (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6S (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP6-TN-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | 1000V | 600V | DP | Feed Through | 3 | Green, Yellow | - | - | Push In, Spring | 1; Grounded | 8-20 AWG | - | 0.5-10mm² | - | 12mm | - | - | - | - | - | 8.0mm | UL91 V-0 | ||
![]() 2010-1209 WAGO | 22 | - | - | Polyamide (PA66), Nylon 6/6 | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | 76 A | 65 A | V0 | - | WAGO Corporation | Bulk | Active | 57 | - | - | 800V | 600V | TOPJOB®S | Feed Through | 2 | Gray | - | 36.9 | Push In | 1 | 6-20 AWG | - | 0.5-16mm² | - | 17mm ~ 19mm | - | - | 67.8 | 68 | 10 | 10.0mm | UL94 V-0 | ||
![]() 2206-8033 WAGO | 24 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 41 A | - | - | - | WAGO Corporation | Bulk | Active | - | - | - | 800V | - | TOPJOB®S | Feed Through | 7 | Red | - | - | Push In, Spring | 1 | 8-20 AWG | - | 0.5-10mm² | - | 13mm ~ 15mm | - | - | - | - | - | 9.0mm | UL94 V-0 |