- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Rated current In | RoHS | Spacing | Termination Method | Transparent | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Type | Number of Positions | Color | Subcategory | Pitch | Depth | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1492-W6-G Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 800 V | 1492-W | - | - | - | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W6-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 800 V | 1492-W | - | - | - | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W6-BR Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 600 V | 1492-W | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRP42TB Schneider | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 0.14 - 4 | 0.14 - 2.5 | 0.2 - 4 | 0.2 - 6 | 20 A | 20 A | V0 | - | - | - | Schneider Electric | - | Box | Active | 20 | - | - | - | - | 400V | 300V | - | Linergy TR | Disconnect | 2 | Gray | - | - | 56 | - | Push In | 1 | - | - | 0.2-6mm² | - | 10mm | Switch, Removable | - | 36.5 | 56 | 6.2 | 6.2mm | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | CSA | - | - | - | - | - | - | - | ABB | 1SNK508410R0000 | - | - | - | - | - | - | Yes | 8 mm | - | - | - | - | - | - | Fuse Holder Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2675270000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | V0 | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | 74 | 6.1 | - | - | ||
![]() 1010800000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 6 | 0.5 - 10 | 1.5 - 10 | 0.5 - 10 | - | - | V0 | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9 | - | - | ||
![]() 2062900000 Weidmuller | In Stock | - | - | - | - | - | 2.5 - 16 | 2.5 - 16 | 2.5 - 16 | 2.5 - 16 | - | - | V0 | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.5 | - | - | - | - | - | - | - | - | - | - | 96.5 | 96.5 | 12.1 | - | - | ||
![]() 2674730000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | V0 | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5 | - | - | - | - | - | - | - | - | - | - | 66.5 | 66.5 | 5.1 | - | - | ||
![]() 2756940000 Weidmuller | In Stock | - | - | - | - | - | 10 - 16 | 10 - 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 54 | 54 | 20 | - | - | ||
![]() 0249100000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCF3LDBEIGE24AC Advantech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 10 A | - | - | - | - | Advantech Corp | - | Bulk | Obsolete | - | - | - | - | - | - | 600V | - | SCF | Disconnect, Feed Through | 2 | Beige | - | - | - | - | Push In, Spring | 1 | 10-26 AWG | 5mm x 20mm, 1 1/4 x 1/4 | 0.5-4mm² | - | 12mm | Fuse | LED Indicator | - | - | - | 8.0mm | - | ||
![]() 1SNA146305R0400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK16H-BK Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 101 A | 100 A | - | - | - | - | Dinkle Corporation, USA | - | Bulk | Active | - | - | - | - | - | 1000V | 600V | - | DK16 | Feed Through | 2 | Black | - | - | - | - | Screw | 1 | 3-14 AWG | - | 1.5-25mm² | - | 13mm ~ 15mm | - | - | - | - | - | 12.0mm | UL94 V-0 | ||
![]() 2252-314 WAGO | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 24 A | 20 A | V0 | - | - | - | WAGO Corporation | - | Bulk | Active | 24 | - | - | - | No | 500V | 600V | - | TOPJOB®S | Feed Through | 2 | Blue | - | - | - | - | Push In | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() DP1.5-TN (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2252-1204 WAGO | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 32 A | 20 A | - | - | - | - | WAGO Corporation | - | Bulk | Active | - | - | - | - | - | 800V | 600V | - | TOPJOB®S | Feed Through | 2 | Blue | - | - | - | - | Push In | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 9080GMB6 Schneider | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 30 A | - | - | - | - | Schneider Electric | - | Box | Active | - | - | - | - | - | - | 600V | - | Square D | Feed Through | 2 | Black | - | - | - | - | Screw | 1 | 10-22 AWG | - | - | - | - | - | - | - | - | - | 5.0mm | - | ||
![]() 1SNA115542R1200 Entrelec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | -5°C | - | - | - | - | - | Screw | - | - | - | 380 V ac | SNA | - | - | - | - | 6mm | - | 22A | - | Triple | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA007020R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - |