- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Mfr | Package | Part # Aliases | Product Status | Rated current In | RoHS | Unit Weight | Voltage-IEC | Voltage-UL | Packaging | Series | Type | Number of Positions | Color | Subcategory | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK2.5N-TG Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 24 A | 20 A | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | 400V | 300V | - | DK | Disconnect | 2 | Beige | - | - | Screw | 1 | 12-22 AWG | - | 0.34-4mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | ||
![]() DP2.5-ES (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRA1-1/4 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | 25 | - | Eaton | - | - | NRA1-1-4 | - | - | Details | 0.016000 oz | - | - | Bulk | NDN | - | - | - | Terminal Blocks | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() SFTD4BEIGE Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 10 A | 10 A | - | - | - | Advantech Corp | Bulk | - | Obsolete | - | - | - | 500V | 600V | - | SFTD | Disconnect | 2 | Beige | - | - | Push In, Spring | 1 | 10-26 AWG | - | 0.5-4mm² | - | 12mm | Fuse | - | - | - | - | - | 8.0mm | - | ||
![]() DP6 (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2006-8034 WAGO | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 41 A | - | - | - | - | WAGO Corporation | Bulk | - | Active | - | - | - | 800V | - | - | TOPJOB®S | Feed Through | 7 | Blue | - | - | Push In, Spring | 1 | 8-20 AWG | - | 0.5-10mm² | - | 13mm ~ 15mm | - | - | - | - | - | - | 9.0mm | UL94 V-0 | ||
![]() 2203-6640 WAGO | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 22 A | - | - | V0 | - | WAGO Corporation | Bulk | - | Active | 20 | - | - | 400V | - | - | - | Disconnect, Feed Through | 5 | Gray | - | 46.5 | Push In | 3; 1 Grounded | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | 109.7 | - | 5.2 | 5.2mm | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | - | - | - | V0 | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | 65.3 | - | - | - | - | - | - | - | - | - | - | 99.6 | 99.6 | 8 | - | - | ||
![]() 2556270000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2566510000 Weidmuller | In Stock | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 6 | - | - | - | V2 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | 44.5 | 44.5 | 6.1 | - | - | ||
![]() 0664960000 Weidmuller | In Stock | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 1.5 - 2.5 | 0.5 - 6 | - | - | - | V2 | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 46 | - | - | - | - | - | - | - | - | - | - | 58 | 58 | 6.5 | - | - | ||
![]() 2675440000 Weidmuller | In Stock | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | - | V0 | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | - | 53.5 | - | - | - | - | - | - | - | - | - | - | 89 | - | 10 | - | - | ||
![]() 1938340000 Weidmuller | In Stock | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | - | 0.5 - 4 | - | - | - | V0 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 54.5 | - | - | - | - | - | - | - | - | - | - | 72.5 | 72.5 | 5.1 | - | - | ||
![]() 2674660000 Weidmuller | In Stock | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | V0 | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.5 | 67.5 | 3.5 | - | - | ||
![]() 2676070000 Weidmuller | In Stock | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | V0 | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 53.5 | - | - | - | - | - | - | - | - | - | - | 100 | 100 | 6.1 | - | - | ||
![]() 2742090000 Weidmuller | In Stock | - | - | - | - | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 16 | - | - | - | V0 | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | 80.5 | - | - | - | - | - | - | - | - | - | - | 101.5 | 101.5 | 20 | - | - | ||
![]() 2674840000 Weidmuller | In Stock | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | V0 | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.5 | 87.5 | 6.1 | - | - | ||
![]() 2742080000 Weidmuller | In Stock | - | - | - | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.5 | - | - | - | - | - | - | - | - | - | - | 89 | 89 | 10 | - | - | ||
![]() ER4YELLOW Advantech | In Stock | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | Advantech Corp | Bulk | - | Obsolete | - | - | - | - | 600V | - | - | Feed Through | 2 | Yellow | - | - | Screw | 1 | 10-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCF4LDBEIGE110AC Advantech | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 10 A | - | - | - | Advantech Corp | Bulk | - | Obsolete | - | - | - | - | 600V | - | SCF | Disconnect, Feed Through | 2 | Beige | - | - | Push In, Spring | 1 | 10-26 AWG | 5mm x 20mm, 1 1/4 x 1/4 | 0.5-4mm² | - | 12mm | Fuse | LED Indicator | - | - | - | - | 8.0mm | - |