- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | Brand | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Subcategory | Pitch | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Features | Product Category | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4/6.P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() D6/8.ADO TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() ZDK2.5-22 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 50 | TE Connectivity | - | - | - | DIN Rail | - | 1SNK805010R0000 | - | Details | - | - | - | - | - | - | - | SNK | Terminal Block | 4 Position | Gray | Terminal Blocks | 5.2 mm | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZS25-BL TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 25 | TE Connectivity | - | - | - | DIN Rail | - | 1SNK512020R0000 | - | Details | 0.882290 oz | - | - | 600 V | 3 AWG | 24 AWG | 24 AWG to 3 AWG | SNK | Feed Through Terminal Block | 2 Position | - | Terminal Blocks | 12 mm | 100 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZS4-D1 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 50 | TE Connectivity | - | - | - | DIN Rail | - | 1SNK505211R0000 | - | Details | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 4 Position | - | Terminal Blocks | 8 mm | 12 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZS6-D2 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 50 | TE Connectivity | - | - | - | DIN Rail | - | 1SNK506210R0000 | - | Details | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 4 Position | - | Terminal Blocks | 6 mm | 30 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZS25 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 25 | TE Connectivity | - | - | - | DIN Rail | - | 1SNK512010R0000 | - | Details | 0.773999 oz | - | - | 600 V | 3 AWG | 24 AWG | 24 AWG to 3 AWG | SNK | Feed Through Terminal Block | 2 Position | - | Terminal Blocks | 12 mm | 100 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZK4-OR TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 50 | TE Connectivity | - | - | - | DIN Rail | - | 1SNK706030R0000 | - | Details | - | - | - | 600 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | SNK | Feed Through Terminal Block | 2 Position | - | Terminal Blocks | 6 mm | 30 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZS6-3S TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 50 | TE Connectivity | - | - | - | DIN Rail | - | 1SNK506011R0000 | - | Details | - | - | - | 600 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Feed Through Terminal Block | 3 Position | - | Terminal Blocks | 6 mm | 30 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() ZS4-T3-R1 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 25 | TE Connectivity | - | - | - | DIN Rail | - | 1SNK506213R0000 | - | Details | 1.098854 oz | - | - | 300 V | 12 AWG | 24 AWG | 24 AWG to 12 AWG | SNK | Feed Through Terminal Block | 6 Position | - | Terminal Blocks | 5.2 mm | 20 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Screw | - | - | DIN Rail Terminal Blocks | - | - | - | ||
![]() CDK2.5-E TE Connectivity | In Stock | - | - | Polyamide (PA) | - | TE Connectivity / Entrelec | - | - | 50 | TE Connectivity | + 110 C | - | - 55 C | - | - | 1SNK805713R0000 | - | Details | - | - | - | 1 kV | - | - | - | SNK | Plugs | 1 Position | - | Terminal Blocks | 5.2 mm | 24 A | - | - | - | - | - | DIN Rail Terminal Blocks | - | Spring Cage | - | - | DIN Rail Terminal Blocks | - | - | UL 94 V-0 | ||
![]() ERD4BEIGE Advantech | In Stock | - | - | - | - | - | - | 32 A | - | - | - | Advantech Corp | - | - | Bulk | - | Obsolete | - | - | - | 300V | - | - | - | - | - | Feed Through | 4 | Beige | - | - | - | Screw | 2 | 10-26 AWG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10031 Mueller Electric | In Stock | - | - | - | - | Mueller Electric | - | - | 1 | Mueller Electric | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | - | - | - | - | - | Test Clips | - | - | - | - | Test Clips | - | - | - | ||
![]() 10019 Mueller Electric | In Stock | - | - | - | - | Mueller Electric | - | - | 1 | Mueller Electric | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | - | - | - | - | - | Test Clips | - | - | - | - | Test Clips | - | - | - | ||
![]() 10014 Mueller Electric | In Stock | - | - | - | - | Mueller Electric | - | - | 1 | Mueller Electric | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | - | - | - | - | - | Test Clips | - | - | - | - | Test Clips | - | - | - | ||
![]() 10011 Mueller Electric | In Stock | - | - | - | - | Mueller Electric | - | - | 1 | Mueller Electric | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | - | - | - | - | - | - | Test Clips | - | - | - | - | Test Clips | - | - | - | ||
![]() SC2.5BLUE Advantech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 28 A | 20 A | - | - | - | Advantech Corp | - | - | Bulk | - | Obsolete | - | - | 750V | 600V | - | - | - | - | SC | Feed Through | 2 | Blue | - | - | - | Push In, Spring | 1 | 12-26 AWG | - | 0.5-2.5mm² | - | 10mm | - | - | Interlocking | - | 5.0mm | - | - | ||
![]() DP1.5-RD Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | 17.5 A | 15 A | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | Active | - | - | 500V | 300V | - | - | - | - | DP | Feed Through | 2 | Beige | - | - | - | Push In | 1 | 14-26 AWG | - | 0.14-1.5mm² | - | 8mm | - | - | - | - | 3.5mm | UL94 V-0 | - | ||
![]() REB-B4B-BU Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 20 A | - | - | - | Adam Tech | - | - | Box | - | Active | - | - | - | 600V | - | - | - | - | REB | Feed Through | 4 | Blue | - | - | - | Push In, Spring | 1 | 12-26 AWG | - | 0.2-2.5mm² | - | 8mm ~ 10mm | - | - | - | - | 5.2mm | UL94 V-0 | - | ||
![]() 9080GKL6 Schneider | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | 70 A | - | - | - | Schneider Electric | - | - | Box | - | Active | - | - | - | 600V | - | - | - | - | Linergy | Feed Through | 2 | Blue | - | - | - | Screw | 1 | 10-22 AWG | - | - | - | - | - | - | - | - | 9.0mm | - | - |