- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Termination Method | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3214323 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | - | - | - | - | - | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through, Isolated | 5 | - | - | Black | - | - | - | - | not_compliant | 30A | Screw | - | - | - | - | - | 300V | 3; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | - | - | Fuse, Lever | LED | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1020000000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Tin | - | - | - | Nylon | 8.03g | Thermoplastic, Wemid | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | 2004 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | 2 | 120°C | -50°C | Beige | 1 | SHIELDED | 750V | - | - | 24A | Screw | 800V | CE, CSA, IEC, NEMKO, UR | 5mm | - | - | 600V | 1 | 21A | 30 AWG | 12 AWG | 30 AWG | 1 | - | 12-30 AWG | - | 2 | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 3037410 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | - | - | - | 1.559989g | Polyamide (PA), Nylon | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | 800V | - | - | - | - | - | - | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Red | - | - | - | - | unknown | 20A | Push In, Spring | - | - | - | - | - | 600V | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | - | 5.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770860000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | 33A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | 800V | - | - | - | - | - | - | - | 2009 | Z | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | 3 | - | - | Blue | 1 | STANDARD: UL 94V-0 | - | - | - | 32A | Push In, Spring | - | CE, CSA, IEC, UR | - | 3 | - | 600V | 1 | 28A | 26 AWG | 10 AWG | - | 1 | - | 10-26 AWG | - | 1 | UL; CSA; CE | 0.5-6mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | - | - | 45.5mm | 61.5mm | 6.1mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2718277 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | - | Polyamide | - | 13.38999g | Polyamide (PA), Nylon | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | - | - | - | - | - | 2011 | CLIPLINE UDK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Blue | 1 | - | - | - | - | 24A | Screw | - | - | - | - | - | 300V | 2 | 20A | 30 AWG | 12 AWG | 14 AWG | 1 | - | 12-30 AWG | - | 4 | CSA; CUL; EAC; UL | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 54.5mm | 63.5mm | 5.2mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1067596 Phoenix Contact | In Stock | - | - | - | - | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | - | - | 10 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | - | - | Push In | - | 250 V | - | 250 V | - | - | - | - | -60°C ~ 105°C | - | CLIPLINE PT | - | - | - | - | - | - | Potential Distributor | 2 Position | - | - | Gray | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | - | Gray | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 100 mm | 8.3 mm | 3.740 (95.00mm) | 8.3mm | UL94 V-0 | - | - | - | - | - | ||
![]() CBB95/BL Altech Corporation | In Stock | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | EAR99 | 10 | - | - | - | Unavailable | CBB95/BL | + 105 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | 600 V, 1 kVAC/DC | 4 AWG | 8 AWG | 8 AWG to 4 AWG | - | - | - | - | - | - | - | - | - | - | Feed Through Power Terminal | 2 Position | - | - | Black | - | - | - | - | - | 230 A, 232 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bolt, Screw | - | - | - | 54.5 mm | 92 mm | 38 mm | - | - | - | - | - | - | UL 94 V-0, UL 94 V-2 | - | ||
![]() 1047420 Phoenix Contact | In Stock | - | - | - | - | - | Direct Mount | - | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | 41 A | 30 A | - | 20 | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | Details | Push In | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 19 Position | - | - | Red | - | - | - | - | - | 41 A | Push In, Spring | - | - | - | - | Red | - | 1 | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | Push-In | - | Block of 9 | IP20 | 17.7 mm | 21.6 mm | 43.9 mm | 0.697 (17.70mm) | 43.9mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 1047425 Phoenix Contact | In Stock | - | - | - | - | - | Direct Mount | - | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | 41 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 1047425 | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | Active | Active | - | 2.14 | Details | Push In | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 19 Position | - | - | White | - | - | - | - | unknown | 41 A | Push In, Spring | - | - | - | - | White | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | 19 | - | - | - | - | - | Push-In | - | Block of 9 | IP20 | 17.7 mm | 21.6 mm | 43.9 mm | 0.697 (17.70mm) | 43.9mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 1047489 Phoenix Contact | In Stock | - | - | - | - | - | Direct Mount | - | Polyamide | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | 17.5 | - | Details | Push In | - | 450 V | 300 V | 450 V | - | - | - | 14 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Middle | 7 | - | - | - | - | - | - | 17.7 | - | 17.5A | Push In, Spring | - | - | - | - | Black, Yellow | - | 1 | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | Push-In | - | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | - | - | - | - | - | ||
![]() 1047459 Phoenix Contact | In Stock | - | - | - | - | - | DIN Rail | - | Polyamide (PA) | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | 17.5 | - | Details | Push In | - | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 19 Position | - | - | Yellow | - | - | - | 24.7 | - | 17.5 A | Push In, Spring | - | - | - | - | Yellow | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | 19 | - | 0.14-2.5mm² | 8mm ~ 10mm | - | - | Push-In | - | Block of 9 | IP20 | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 1047432 Phoenix Contact | In Stock | - | - | - | - | - | Direct Mount | - | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | 41 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 1047432 | + 85 C | Phoenix Contact | - 35 C | Adhesive | Bulk | Active | Active | - | 5.72 | Details | Push In | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | - | 14 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 19 Position | - | - | Red | - | - | - | - | unknown | 41 A | Push In, Spring | - | - | - | - | Red | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | 19 | - | - | - | - | - | Push-In | - | Block of 9 | IP20 | 18.7 mm | 21.6 mm | 43.9 mm | 0.736 (18.70mm) | 43.9mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 1047486 Phoenix Contact | In Stock | - | - | - | - | - | Direct Mount | - | Polyamide | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1047486 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | Active | 17.5 | 5.71 | Details | Push In | - | 450 V | 300 V | 450 V | - | - | - | 14 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Middle | 7 | - | - | Violet | - | - | - | - | unknown | 17.5A | Push In, Spring | - | - | - | - | Violet | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | 7 | - | - | - | - | - | Push-In | - | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | - | - | - | - | - | ||
![]() 1047499 Phoenix Contact | In Stock | - | - | - | - | - | DIN Rail | - | Polyamide | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1047499 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | Active | 17.5 | 5.72 | Details | Push In | - | 500 V | 300 V | 500 V | - | - | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Middle | 7 | - | - | Orange | - | - | - | - | unknown | 17.5A | Push In, Spring | - | - | - | - | Orange | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | 7 | - | - | - | - | - | Push-In | - | Block of 3 | IP20 | - | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | - | - | - | - | - | ||
![]() 1047497 Phoenix Contact | In Stock | - | - | - | - | - | DIN Rail | - | Polyamide | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1047497 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | Active | - | 5.71 | Details | Push In | - | 500 V | 300 V | 500 V | - | - | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Middle | 7 | - | - | White | - | - | - | - | unknown | 17.5A | Push In, Spring | - | - | - | - | White | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | 10-24 AWG | - | 7 | - | 0.14-2.5mm² | 8mm ~ 10mm | - | - | Push-In | - | Block of 3 | IP20 | - | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | - | - | - | - | - | ||
![]() 1047451 Phoenix Contact | In Stock | - | - | - | - | - | DIN Rail | - | Polyamide (PA) | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 15) | Bulk | - | Active | 17.5 | - | Details | Push In | - | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 19 Position | - | - | Orange | - | - | - | - | - | 17.5 A | Push In, Spring | - | - | - | - | Orange | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | 19 | - | 0.14-2.5mm² | 8mm ~ 10mm | - | - | Push-In | - | Block of 9 | IP20 | 27.4 mm | 21.6 mm | 43.9 mm | 1.079 (27.40mm) | 43.9mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 1047482 Phoenix Contact | In Stock | - | - | - | - | - | Direct Mount | - | Polyamide (PA) | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | - | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1047482 | + 85 C | Phoenix Contact | - 35 C | Adhesive | Bulk | Active | Active | 17.5 | 5.72 | Details | Push In | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | - | 14 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 7 Position | - | - | Green | - | - | - | - | unknown | 17.5 A | Push In, Spring | - | - | - | - | Green | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | 7 | - | - | - | - | - | Push-In | - | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() 1047483 Phoenix Contact | In Stock | - | - | - | - | - | Direct Mount | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | 17.5 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 1047483 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | Active | - | 5.72 | Details | Push In | - | 450 V | 300 V | 450 V | - | - | - | 14 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Middle | 7 | - | - | Yellow | - | - | - | - | unknown | 17.5A | Push In, Spring | - | - | - | - | Yellow | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | 10-24 AWG | - | 7 | - | 0.14-2.5mm² | 8mm ~ 10mm | - | - | Push-In | - | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | - | - | - | - | - | ||
![]() 1047440 Phoenix Contact | In Stock | - | - | - | - | - | Direct Mount | - | Polyamide | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 41 A | 30 A | - | 20 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | 17.5 | - | Details | Push In | - | 450 V | 300 V | 450 V | - | - | - | 14 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Middle | 19 | - | - | Pink | - | - | - | - | - | 17.5A | Push In, Spring | - | - | - | - | Pink | - | 1 | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | Push-In | - | Block of 9 | IP20 | 18.7 mm | 21.6 mm | 43.9 mm | 0.736 (18.70mm) | 43.9mm | UL94 V-0 | - | - | - | - | - | ||
![]() 1047493 Phoenix Contact | In Stock | - | - | - | - | - | DIN Rail | - | Polyamide (PA) | - | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 15) | Bulk | - | Active | 17.5 | - | Details | Push In | - | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | - | - | - | - | - | Distribution Block | 7 Position | - | - | Brown | - | - | - | - | - | 17.5 A | Push In, Spring | - | - | - | - | Brown | - | 1 | - | - | - | - | - | - | 10-24 AWG | - | 7 | - | 0.14-2.5mm² | 8mm ~ 10mm | - | - | Push-In | - | Block of 3 | IP20 | 27.4 mm | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | - | - | - | UL 94 V-0 | - |