- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Inflammability class of insulation material according to with UL94 | Itar Registered | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated current In | RoHS | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Number of Rows | Depth | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273858 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 41 A | 50 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 450 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Blue | - | - | 32A | Push In, Spring | Blue | 1 | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | 21.7 mm | 28.6 mm | 27.9 mm | 0.854 (21.70mm) | 27.9mm | UL94 V-0 | ||
![]() 3273628 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | - | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Black | - | - | 32A | Push In, Spring | Black | 1 | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | ||
![]() 3273917 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Pink | - | - | 32A | Push In, Spring | Pink | 1 | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | 21.7 mm | 28.6 mm | 64.8 mm | 0.854 (21.70mm) | 64.8mm | UL94 V-0 | ||
![]() 3273653 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | 57 A | - | 8 | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Pink | - | - | 32A | Push In, Spring | Pink | 1 | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | ||
![]() 3273728 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 57 A | - | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 800 V | - | 450 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Red | - | - | 32A | Push In, Spring | Red | 1 | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | - | 45.7 mm | 27.9 mm | 1.217 (30.90mm) | 27.9mm | UL94 V-0 | ||
![]() 3273724 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 57 A | - | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | - | - | 800 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Gray | - | - | 24A | Push In, Spring | Gray | 1 | - | - | 7 | - | - | Push-In | - | Block of 3 | - | - | 45.7 mm | 27.9 mm | 1.217 (30.90mm) | 27.9mm | UL94 V-0 | ||
![]() 3273652 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | 57 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 800 V | 800 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Violet | - | - | 32A | Push In, Spring | Violet | 1 | 8-20 AWG | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | ||
![]() 3273906 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Yellow | - | - | 32A | Push In, Spring | Yellow | 1 | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | 21.7 mm | 28.6 mm | 64.8 mm | 0.854 (21.70mm) | 64.8mm | UL94 V-0 | ||
![]() 3273886 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 57 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | 32 | Details | Push In | 450 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Green | - | 21.7 | 32A | Push In, Spring | Green | 1 | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | ||
![]() 3273910 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Brown | - | - | 32A | Push In, Spring | Brown | 1 | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | 21.7 mm | 28.6 mm | 64.8 mm | 0.854 (21.70mm) | 64.8mm | UL94 V-0 | ||
![]() 3273748 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 57 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Blue | - | - | 32A | Push In, Spring | Blue | 1 | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | - | 45.7 mm | 46.3 mm | 1.217 (30.90mm) | 46.3mm | UL94 V-0 | ||
![]() 3273620 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | - | - | 8 | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Yellow | - | - | 32A | Push In, Spring | Yellow | 1 | 6-20 AWG | - | 13 | 0.5-10mm² | 12mm ~ 14mm | Push-In | - | Block of 6 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | ||
![]() 3273741 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 57 A | - | - | 8 | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | 800 V | - | 450 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Pink | - | - | 32A | Push In, Spring | Pink | 1 | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | - | 45.7 mm | 27.9 mm | 1.217 (30.90mm) | 27.9mm | UL94 V-0 | ||
![]() 3273902 Phoenix Contact | In Stock | - | - | - | Polyamide | - | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | - | - | - | 8 | - | V0 | - | + 85 C | - | - 60 C | - | - | - | - | Details | Push In | - | - | 450 V | - | - | 10 AWG | - | - | - | - | Blue | - | - | 32A | - | - | - | - | - | 19 | - | - | Push-In | - | - | IP20 | 21.7 mm | 28.6 mm | 64.8 mm | - | - | - | ||
![]() CP2.5/3/BL Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | - | 100 | - | - | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | - | CP | Multiple Connection Terminal Block | 3 Position | Black | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 1 | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | - | 62.5 mm | 5 mm | - | 5.0mm | - | ||
![]() CPSTG1.5/4L-6-60V Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | 250V | 150V | 6 V to 60 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 4 Position | Gray | - | - | - | Push In, Spring | - | 2; 1 Grounded | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | - | - | 96.5 mm | 3.5 mm | - | 3.5mm | - | ||
![]() CPSTG1.5/4L-110-240V Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | 250V | 150V | 110 V to 240 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 4 Position | Gray | - | - | - | Push In, Spring | - | 2; 1 Grounded | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | - | - | 96.5 mm | 3.5 mm | - | 3.5mm | - | ||
![]() CPDL2.5/R Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | - | 50 | - | - | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | - | CP | Double Level Termination Block | 4 Position | Red | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2 | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | - | 72.7 mm | 5 mm | - | 5.0mm | - | ||
![]() CPST1.5/3L-6-60V Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | 250V | 150V | 6 V to 60 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 4 Position | Gray | - | - | - | Push In, Spring | - | 2 | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | - | - | 79.8 mm | 3.5 mm | - | 3.5mm | - | ||
![]() CP8L32(I.S)H/BL Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 8 A | 10 A | EAR99 | 10 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | 250V | 300V | 250 VAC/VDC, 300 V | 14 AWG | 24 AWG | - | - | CP | Distribution Terminal Block | 32 Position | Black | 4 Row | - | +/- 8 A, +/- 10 A | Push In, Spring | - | 4; 2 Connected | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 79.9 mm | 58.8 mm | 6 mm | - | 6.0mm | - |