- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Material - Insulation | Approvals | AWG (min.) | AWG max. | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Head Diameter (mm) | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Hole Diameter mm | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part # Aliases | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | Spacing | Standards Met | Stripping length (max.) | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Circuits | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Rated Current | Stripping Length | Connection Method | Rated Voltage | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYTRV26T Schneider | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | No | - | SCHNEIDER ELECTRIC SA | - | - | Schneider Electric | - | NSYTRV26T | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | Active | - | Active | - | 5.72 | Non-Compliant | - | - | - | Screw | - | 500V | - | 500 V | - | - | - | Linergy TR | Feed Through | 6 | Gray | - | - | - | - | unknown | 20A | Screw | - | 3 | MODULAR TERMINAL BLOCK | - | - | 0.14-4mm² | - | - | 9mm | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | UL94 V-0 | ||
![]() 2106-1204 WAGO | In Stock | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | UL | 20 | 8 | - | 7.50mm | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | Push-in connector | 25pc(s) | 6mm² | 0.50mm² | 10mm² | 0.50mm² | 55 A | 50 A | (L x W x H) 32.90 x 7.50 x 32.90 mm | Blue | - | - | - | - | Yes | V0 | Wago | 2106-1204 | 60367559 | +105°C | WAGO Corporation | 13mm | -35°C | - | - | 1 | 41A | 41A | 800V | Box | - | - | 2 | Active | 41 | - | Yes | 7.5 MilliMeters | CCA, cURus, Ex, IECEx, KEMA/KEUR | 15mm | Clamp | - | 800V | 600V | 800 V | - | - | - | 2106 | Standard Block | 2 | Blue | - | - | 7.5mm | 32.9 | - | 57A | Push In, Spring | 1 | Single | - | 8-20 AWG | - | 0.5-10mm² | - | 41A | 13mm ~ 15mm | - | 800V | - | + CAGE CLAMP®,+ lever | - | 32.90mm | 32.90mm | 7.50mm | 7.5mm | UL94 V-0 | - | ||
![]() 2106-5204 WAGO | In Stock | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | UL | 20 | 8 | - | 7.50mm | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | Push-in connector | 25pc(s) | 6mm² | 0.50mm² | 10mm² | 0.50mm² | 55 A | 50 A | (L x W x H) 74.80 x 7.50 x 32.90 mm | Blue | - | - | - | - | Yes | V0 | Wago | 2106-5204 | 60367567 | +105°C | WAGO Corporation | 13mm | -35°C | - | - | 1 | 41A | 41A | 800V | Box | - | - | 2 | Active | 41 | - | Yes | 7.5 MilliMeters | CCA, cURus, Ex, IECEx, KEMA/KEUR | 15mm | Clamp | - | 800V | 600V | 800 V | - | - | - | 2106 | Standard Block | 2 | Blue | - | - | 7.5mm | 32.9 | - | 57A | Push In, Spring | 1 | Single | - | 8-20 AWG | - | 0.5-10mm² | - | 41A | 13mm ~ 15mm | - | 800V | - | + lever,+ latchkey,+ CAGE CLAMP® | - | 32.90mm | 74.80mm | 7.50mm | 7.5mm | UL94 V-0 | - | ||
![]() 2116-5201 WAGO | In Stock | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 A | 85 A | - | - | - | - | - | - | - | - | Wago | - | 60370799 | +105°C | WAGO Corporation | - | -35°C | - | - | - | - | - | - | Box | - | - | - | Active | - | - | Yes | 12 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | - | Clamp | - | 800V | 600V | 800 V | - | - | - | 2116 | Standard Block | 2 | Gray | - | - | 12mm | - | - | 90A | Push In, Spring | 1 | Single | - | 6-20 AWG | - | 0.5-16mm² | - | 76A | 18mm ~ 20mm | - | 800V | - | - | - | - | - | - | 12.0mm | UL94 V-0 | - | ||
![]() ZS10-R1 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK508011R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 600 V | 6 AWG | 24 AWG | 24 AWG to 6 AWG | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 8 mm | - | - | 42 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS10-PR TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK508063R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 600 V | 6 AWG | 24 AWG | 24 AWG to 6 AWG | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 8 mm | - | - | 42 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZK2.5-4P-YL TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK705074R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | SNK | Feed Through Terminal Block | 4 Position | - | - | Terminal Blocks | 5.2 mm | - | - | 20 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS10-BL TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK508020R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 600 V | 6 AWG | 24 AWG | 24 AWG to 6 AWG | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 8 mm | - | - | 42 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZK2.5-3P-WH TE Connectivity | In Stock | - | - | - | Nylon 6 | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 6.4 | - | - | - | TE Connectivity | - | - | - | - | - | - | 3.1 | DIN Rail | - | - | - | - | - | 1SNK705072R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | SNK | Feed Through Terminal Block | 3 Position | Black | - | Terminal Blocks | 5.2 mm | - | - | 20 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZK2.5-4P-BK TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK705080R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | SNK | Feed Through Terminal Block | 4 Position | - | - | Terminal Blocks | 5.2 mm | - | - | 20 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() CDS4-R1-12 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | TE Connectivity | - | - | + 110 C | - | - | - 55 C | - | - | - | - | - | - | - | 1SNK806736R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 800 V | - | - | - | SNK | Plugs | 12 Position | Gray | 1 Row | Terminal Blocks | 6 mm | - | - | 29 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() CDK2.5 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | + 110 C | - | - | - 55 C | - | - | - | - | - | - | - | 1SNK805712R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 kV | - | - | - | SNK | Plugs | 1 Position | Gray | - | Terminal Blocks | 5.2 mm | - | - | 24 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | UL 94 V-0 | ||
![]() CDK2.5-2P-J-BL TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | + 110 C | - | - | - 55 C | - | - | - | - | - | - | - | 1SNK805746R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 kV | - | - | - | SNK | Plugs | 2 Position | Blue | - | Terminal Blocks | 5.2 mm | - | - | 24 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | UL 94 V-0 | ||
![]() CDS4-E TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | + 110 C | - | - | - 55 C | - | - | - | - | - | - | - | 1SNK805715R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 800 V | - | - | - | SNK | Plugs | 1 Position | Gray | 1 Row | Terminal Blocks | 6 mm | - | - | 29 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS4-SP-R1 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK506313R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Disconnect Terminal Block | 2 Position | - | - | Terminal Blocks | 5.2 mm | - | - | 18 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS4-S-R1 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK506310R0000 | - | - | - | - | - | Details | - | - | - | - | 0.480782 oz | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Disconnect Terminal Block | 4 Position | - | - | Terminal Blocks | 8 mm | - | - | 18 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS95-RD TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK526062R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 kV | 4/0 AWG | 2 AWG | 2 AWG to 4/0 AWG | SNK | Feed Through Terminal Block | 2 Position | - | - | Terminal Blocks | 26 mm | - | - | 230 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS4-S-R3 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK508416R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Disconnect Terminal Block | 4 Position | - | - | Terminal Blocks | 8 mm | - | - | 18 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZS4-S-T2 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / Entrelec | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK505311R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | 150 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | SNK | Disconnect Terminal Block | 2 Position | - | - | Terminal Blocks | 6 mm | - | - | 26 A | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | ||
![]() ZDK2.5-21 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 1SNK805014R0000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | SNK | Terminal Block | 4 Position | Gray | - | Terminal Blocks | 5.2 mm | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | Spring Cage | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - |