- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Type | Number of Positions | Color | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Insulation | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1954469 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.618705 oz | - | - | - | - | - | - | - | - | Gray | - | - | - | 29 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 68 mm | 6.2 mm | - | - | - | ||
![]() 2770943 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 1.5 | 0.2 - 4 | - | - | - | - | - | - | - | - | 1 | - | - | - | V2 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 5.125307 oz | - | - | - | - | - | - | - | - | Gray | 5.08 mm | - | - | 10 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 50 mm | 88.9 mm | - | - | - | ||
![]() 2778547 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.2 - 4 | 0.2 - 1 | 0.2 - 4 | - | - | - | - | - | - | - | - | 1 | - | - | - | V2 | - | - | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 0.529109 oz | - | - | - | - | - | - | - | - | Blue | - | - | - | 20 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 72 mm | 6.2 mm | - | - | - | ||
![]() 2900285 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 60 C | - | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 3.527043 oz | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 80 mm | - | 14 mm | - | - | - | ||
![]() 3028924 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 0.331681 oz | - | - | - | - | - | - | - | - | Black | - | 35.25 | - | 24 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | 72.2 | 72 mm | 5.2 mm | - | - | - | ||
![]() 3031307 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 0.445863 oz | - | - | - | - | - | - | - | - | Orange | - | - | - | 24 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 72 mm | 7.4 mm | - | - | - | ||
![]() 3007165 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 1.149 lbs | - | - | - | - | - | - | - | - | Blue | - | - | - | 32 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 56 mm | 198.4 mm | - | - | - | ||
![]() 3026764 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 0.25 - 4 | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | - | - | - | - | - | - | - | - | 200 | - | - | - | V0 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 1.480448 oz | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 103.5 mm | 6.2 mm | - | - | - | ||
![]() 3040902 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | 3040902 | - | - | - | - | DIN Rail | - | - | - | - | - | Active | - | 5.72 | Details | Yes | - | Spring Clamp | 0.353798 oz | - | - | 500 V | - | - | STTB 2.5/2P BU SO | - | - | Blue | - | - | compliant | 22 A | - | Double | MODULAR TERMINAL BLOCK | - | - | - | - | - | Spring Cage | - | - | - | 71.5 mm | 5.2 mm | - | - | - | ||
![]() 3039890 Phoenix Contact | In Stock | - | - | Polyamide (PA) | - | - | - | - | 4 - 4 | 0.08 - 4 | - | 0.08 - 0.08 | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | 0.518527 oz | - | - | 500 V | 10 AWG | 28 AWG | * | Fuse Terminal Block | 2 Position | Gray | - | - | - | 6.3 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | 62.5 mm | 61.5 mm | 6.2 mm | - | - | UL 94 V-0 | ||
![]() 3037960 Phoenix Contact | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 85 C | - | - | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | - | - | - | - | - | - | Details | - | - | - | 0.318312 oz | - | - | 400 V | 12 AWG | 28 AWG | - | Knife Disconnect Terminal Block | 3 Position | Gray | - | - | - | 20 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | 36.5 mm | 72 mm | 5.2 mm | - | - | UL 94 V-0 | ||
![]() 3036551 Phoenix Contact | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | Yes | - | - | - | - | - | + 85 C | Phoenix Contact | - | - 60 C | DIN Rail | - | - | - | - | Bulk | - | Obsolete | - | Details | - | - | - | 0.529109 oz | - | - | - | - | - | ST | - | 2 | Blue | - | - | - | 6.3 A | - | Single | - | 10-28 AWG | 5mm x 20mm | - | - | 8mm ~ 10mm | Spring Cage | - | - | - | 61.5 mm | 6.2 mm | 6.2mm | UL94 V-0 | - | ||
![]() 3026560 Phoenix Contact | In Stock |
| - | Polyamide (PA) | - | 24 | 12 | 6.2mm | 0.25 - 2.5 | 0.2 - 4 | 0.2 - 1.5 | 0.2 - 6 | Screws | 1pc(s) | 4mm² | 0.2mm² | 6mm² | 0.2mm² | (L x W x H) 42.5 x 6.2 x 47 mm | Grey | 50 | - | PHOENIX CONTACT GMBH & CO KG | No | V0 | 3026560 | 3026560 | + 85 C | - | - | - 60 C | DIN Rail (NS 32, NS 35/7.5, NS 35/15) | 1 | 41A | 41A | 500V | - | Active | - | 5.72 | Details | Yes | 8mm | - | 0.316019 oz | - | - | 500 V | 12 AWG | 24 AWG | - | Feed Through Terminal Block | 2 Position | Gray | - | - | not_compliant | 41 A | - | - | MODULAR TERMINAL BLOCK | - | - | PA | - | - | Screw | - | - | 47 mm | 42.5 mm | 6.2 mm | - | - | UL 94 V-0 | ||
![]() 3036182 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3 oz | - | - | - | - | - | - | - | - | Orange | - | - | - | 125 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 100 mm | 16 mm | - | - | - | ||
![]() 3035551 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | 50 | No | - | - | V0 | - | - | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 0.388366 oz | - | - | 400 V | - | - | ST 2.5-QUATTRO-MT TMR | - | - | Gray | - | - | - | 20 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 84 mm | 5.2 mm | - | - | - | ||
![]() 3035425 Phoenix Contact | In Stock | - | - | Polyamide (PA) | - | 28 | 14 | 5.2mm | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | Pull spring | 50pc(s) | 2.5mm² | 0.08mm² | 4mm² | 0.08mm² | (L x W x H) 50.8 x 5.2 x 43 mm | Blue | 50 | - | - | Yes | V0 | 3035425 | - | + 85 C | - | 8mm | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | 1 | 20A | 20A | 400V | - | - | - | - | Details | - | 10mm | - | 0.273373 oz | - | - | 400 V | 12 AWG | 28 AWG | - | Knife Disconnect Terminal Block | 2 Position | Blue | - | - | - | 20 A | - | - | - | - | - | PA | - | - | Spring Cage | - | - | 43 mm | 50.8 mm | 5.2 mm | - | - | UL 94 V-0 | ||
![]() 3037478 Phoenix Contact | In Stock |
| - | - | - | 28 | 14 | 5.2mm | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | Pull spring | 50pc(s) | 2.5mm² | 0.08mm² | 4mm² | 0.08mm² | (L x W x H) 50.8 x 5.2 x 43 mm | Orange | 50 | - | - | Yes | V0 | 3037478 | - | + 85 C | - | - | - 60 C | DIN Rail | 1 | 24A | 24A | 800V | - | - | - | - | Details | - | 10mm | - | 0.237535 oz | - | - | - | - | - | - | STS 2,5 OG | - | Orange | - | - | - | 24 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | 43mm | 50.8 mm | 5.2 mm | - | - | - | ||
![]() 3035454 Phoenix Contact | In Stock | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | 50 | No | - | - | V0 | - | - | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 0.500890 oz | - | - | 500 V | - | - | STTB 2.5-R10K/O-U BU | - | - | Blue | - | - | - | 22 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 67.5 mm | 5.2 mm | - | - | - | ||
![]() 3035664 Phoenix Contact | In Stock | - | - | Polyamide (PA) | - | - | - | - | 2.5 - 35 | 2.5 - 35 | - | 2.5 - 35 | - | - | - | - | - | - | - | - | 10 | - | - | - | V0 | - | - | + 85 C | - | - | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | - | - | - | - | - | - | Details | - | - | - | 3 oz | - | - | 1 kV | 2 AWG | 14 AWG | - | Feed Through Terminal Block | 2 Position | Red | - | - | - | 125 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | 59 mm | 100 mm | 16 mm | - | - | UL 94 V-0 | ||
![]() 3038449 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | 3.527043 oz | - | - | - | - | - | - | - | - | Orange | - | - | - | 20 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 72 mm | 7.4 mm | - | - | - |