- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Material - Insulation | Approvals | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part # Aliases | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Spacing | Termination Method | Torque-Screw | Type of electric connection | Type of fastening | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Contact Tail Length | Number of Levels | Accessory Type | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP1.5/4/DB Altech Corporation | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | 15 A | - | EAR99 | - | 100 | - | - | - | - | Unavailable | - | - | - | Altech Corporation | - | DIN Rail | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 800V | 600V | 600 V, 800 V | 14 AWG | 24 AWG | - | - | - | - | CP | - | Multiple Connection Terminal Block | 4 Position | - | - | - | - | - | - | - | - | 15 A | Push In, Spring | - | - | 1 | - | - | - | 14-24 AWG | - | - | - | - | - | 0.2-1.5mm² | - | - | 8mm | Push-In | - | - | - | - | 63.5 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() CPDL2.5/BU Altech Corporation | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | 50 | - | - | - | - | - | - | - | - | Altech Corporation | - | DIN Rail | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | - | - | - | CP | - | Double Level Termination Block | 4 Position | Blue | - | - | - | - | - | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | - | 2 | - | - | - | 12-24 AWG | - | - | - | - | - | 0.2-2.5mm² | - | - | 10mm | Push-In | - | - | - | - | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CPG1.5/3 Altech Corporation | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Altech Corporation | - | DIN Rail (35) | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 1000V | 600V | 600 V | 14 AWG | 24 AWG | - | - | - | - | CP | - | Ground Terminal Block | 3 Position | Green, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | - | - | 14-24 AWG | - | - | - | - | - | 0.2-1.5mm² | - | - | 8mm | Push-In | - | - | - | 40.3 mm | 54.5 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() 1140958 Phoenix Contact | In Stock | - | - | DIN Rail | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 6A | 6 A | - | - | - | 30 | - | - | - | V0 | - | - | - | - | Phoenix Contact | - | DIN Rail | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | Other | - | 32 V | 29.9 V | 32 V | - | - | - | - | -40°C ~ 105°C | - | COMBICON TBUS | - | DIN Rail Connector | 8 Position | Gray (Light Gray) | - | - | 2.54 mm | - | - | 1.463 (37.15mm) | - | 6 A | - | - | - | 1 | DIN Rail Bus Connector | Gold | - | - | - | 8 | - | 180° | - | - | - | - | - | Push-In | - | - | - | 37.15 mm | 16.3 mm | 23.2 mm | - | - | UL94 V-0 | - | ||
![]() 2502870000 Weidmuller | In Stock | - | - | - | - | - | - | - | 45mm | - | - | - | - | Screws | - | 1pc(s) | 300mm² | 10mm² | 300mm² | 10mm² | - | - | - | - | Grey,Green | 1 | - | - | No | V0 | - | 2502870000 | - | + 120 C | - | - 50 C | DIN Rail | 1 | 520A | 520A | 1000V | - | - | - | 2 | - | 520 | - | Details | - | Yes | - | - | - | - | - | - | - | - | 1000 VAC/DC | - | - | - | - | - | Bulk | WPD | - | Distribution Block | - | Green | - | - | - | - | 83.5 | - | - | 520 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 83.5 mm | 118 mm | 45 mm | - | - | - | UL 94 V-0 | ||
![]() 1082479 Phoenix Contact | In Stock | - | - | DIN Rail | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 16 | - | - | - | - | - | - | - | - | 60 A | - | - | - | 10 | - | - | - | V0 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | 800 V | 600 V | 800 V | 6 AWG | 20 AWG | 20 AWG to 6 AWG | 22 → 6 AWG | -60°C ~ 85°C | - | CLIPLINE PTFIX | - | Distribution Block | 6 Position | Gray | - | - | - | - | - | - | - | 57 A | Push In, Spring | Gray | - | 1 | - | - | - | 6-20 AWG | - | - | 6 | - | - | 0.5-16mm² | - | - | 12mm ~ 14mm | Push-In | - | Block of 3 | IP20 | 25.1 mm | 45.7 mm | 37 mm | 1.346 (34.20mm) | 24.5mm | UL94 V-0 | UL 94 V-0 | ||
![]() CP3L2.5(I.S) Altech Corporation | In Stock | - | - | DIN Rail | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | 30 | - | - | - | - | - | - | CP3L2.5(I.S) | - | Altech Corporation | - | DIN Rail (35) | - | - | - | - | Box | - | - | - | Active | - | - | No | - | - | 5 mm | - | - | - | - | - | 500V | 300V | 600 V | 12 AWG | 22 AWG | - | - | - | - | CP | - | Feed Through Terminal Block | 6 Position | Gray | - | - | - | - | - | - | - | 20 A | Push In, Spring | - | - | 3; Connected | - | - | - | 12-22 AWG | - | - | - | - | - | 0.34-2.5mm² | - | - | 10mm | Push-In | - | - | - | 90.6 mm | 98.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() 3000652 Phoenix Contact | In Stock | - | - | DIN Rail | Thermoplastic | Polyamide (PA) | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | - | - | 50pc(s) | - | - | 4mm² | 0.14mm² | 24 A | 20 A | (L x W) 41 mm x 5.2 mm | - | Grey | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | 3000652 | 3000652 | + 100 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | 24A | - | 500V | Bulk | - | Active | - | Active | - | 5.7 | Details | Yes | - | - | Push In | - | Spring clamp connection | - | 0.174818 oz | 500 V | 300 V | 500 V | 12 AWG | 26 AWG | - | 26 → 12 AWG, 26 → 14 (Flexible) AWG | -60°C ~ 105°C | - | CLIPLINE COMBI PPC | EAR99 | Terminal Coupling | 1 Position | Gray | - | 8536.69.40.40 | 5.2 mm | - | - | - | unknown | 24 A | Push In, Spring | Gray | - | 1 | - | - | MODULAR TERMINAL BLOCK | 12-26 AWG | - | - | - | - | - | 0.14-4mm² | - | - | 8mm ~ 10mm | Push-In | - | - | - | 32.1 mm | 41 mm | 5.2 mm | 1.681 (42.70mm) | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3273171 Phoenix Contact | In Stock | - | - | DIN Rail | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | - | 24 A | 5 A | - | - | - | 8 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | - | 3273171 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | - | Active | - | Active | 24 | 5.72 | Details | Yes | - | - | Push In | - | - | - | - | 690 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | Distribution Block | 12 Position | Pink | - | - | - | - | 29.2 | - | compliant | 24 A | Push In, Spring | Pink | - | 1 | - | - | MODULAR TERMINAL BLOCK | 12-26 AWG | - | - | 12 | - | - | 0.14-4mm² | - | - | 8mm ~ 10mm | Push-In | - | Block of 6 | IP20 | 28.7 mm | 45.7 mm | 31.5 mm | 1.217 (30.90mm) | 31.5mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3273083 Phoenix Contact | In Stock | - | - | DIN Rail | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | - | 24 A | 5 A | - | - | - | 10 | - | - | - | V0 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | - | Push In | - | - | - | - | 690 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | - | Distribution Block | 7 Position | Pink | - | - | - | - | - | - | - | 24 A | Push In, Spring | Pink | - | 1 | - | - | - | - | - | - | 7 | - | - | - | - | - | - | Push-In | - | Block of 3 | IP20 | 28.7 mm | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3035263 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | - | 3035263 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | - | Active | - | Active | - | 5.7 | Details | Yes | - | - | - | - | - | - | 0.387908 oz | - | - | - | - | - | - | - | - | - | * | - | - | - | Gray | - | - | - | - | - | - | not_compliant | 22 A | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | - | 67.5 mm | 5.2 mm | - | - | - | - | ||
![]() 1329513 Phoenix Contact | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | + 105 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 16 AWG | 16 AWG to 10 AWG | - | - | - | XTV | - | Ground Terminal Block | 4 Position | Green, Yellow | 1 Row | - | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | - | - | 8-16 AWG | - | - | - | - | - | 1.5-10mm² | - | - | 10mm ~ 12mm | Push-In | - | Cover | - | 57.6 mm | 90.6 mm | 8.2 mm | - | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-06-25-GY CUI Devices | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | - | DIN Rail Terminal Block | 2 Position | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | - | - | 12-26 AWG | - | - | - | - | - | 0.2-2.5mm² | - | - | 10mm ~ 12mm | Spring | - | - | - | 5.2 mm | 48.3 mm | 35.55 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-08-15-GY CUI Devices | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | - | DIN Rail Terminal Block | 4 Position | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 1 | - | - | - | 14-26 AWG | - | - | - | - | - | 0.2-1.5mm² | - | - | 8mm ~ 10mm | Spring | - | - | - | 3.5 mm | 65.2 mm | 30.5 mm | - | 3.5mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-13-25-BK CUI Devices | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | Tray | TBDR | - | DIN Rail Terminal Block | 4 Position | Black | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 2; Connected | - | - | - | 12-26 AWG | - | - | - | - | - | 0.2-2.5mm² | - | - | 10mm ~ 12mm | Spring | - | - | - | 5.2 mm | 68.15 mm | 46.15 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-11-25-GY CUI Devices | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 A | 20 A | - | - | - | 65 | - | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 500V | 300V | 300 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | Tray | TBDR | - | DIN Rail Terminal Block | 4 Position | Gray | - | - | - | - | - | - | - | 20 A | Push In, Spring | - | - | 2 | - | - | - | 12-26 AWG | - | - | - | - | - | 0.2-2.5mm² | - | - | 10mm ~ 12mm | Spring | - | - | - | 5.2 mm | 68.15 mm | 46.15 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-05-25-GY CUI Devices | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | 150 | - | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 800V | 600V | 600 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | - | DIN Rail Terminal Block | 2 Position | Gray | - | - | - | - | - | - | - | 20 A | Push In, Spring | - | - | 1 | - | - | - | 12-26 AWG | - | - | - | - | - | 0.2-2.5mm² | - | - | 10mm ~ 12mm | Spring | - | - | - | 5.2 mm | 48.3 mm | 35.3 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-11-15-GY CUI Devices | In Stock | - | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 15 A | - | - | - | 100 | - | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 500V | 300V | 300 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | - | DIN Rail Terminal Block | 4 Position | Black | - | - | - | - | - | - | - | 15 A | Push In, Spring | - | - | 2 | - | - | - | 14-26 AWG | - | - | - | - | - | 0.2-1.5mm² | - | - | 8mm ~ 10mm | Spring | - | - | - | 3.5 mm | 65.4 mm | 41.1 mm | - | 3.5mm | UL94 V-0 | UL 94 V-0 | ||
![]() ZS4-SF1-OR TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | TE CONNECTIVITY LTD | - | - | - | - | ZS4-SF1-OR | - | - | - | DIN Rail | - | - | - | - | - | 1SNK508430R0000 | Active | - | - | - | 5.74 | Details | - | - | - | - | - | - | - | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | - | SNK | - | Fuse Terminal Block | 4 Position | Orange | - | - | 8 mm | - | - | - | unknown | 10 A | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
![]() 2502680000 Weidmuller | In Stock | - | - | - | - | - | - | - | 25.50mm | - | - | - | - | Screws | - | 2pc(s) | 95mm² | - | 95mm² | - | - | - | - | - | Grey,Brown | 2 | - | - | Yes | - | - | 2502680000 | - | + 120 C | - | - 50 C | DIN Rail | 1 | 232A | 232A | 1000V | - | - | - | 2 | - | - | - | Details | - | Yes | - | - | - | - | - | - | - | - | 1000 VAC/DC | - | - | - | - | - | Bulk | WPD | - | Distribution Block | - | Brown | - | - | - | - | - | - | - | 232 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 57 mm | 93 mm | 28 mm | - | - | - | UL 94 V-0 |