- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Depth | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273762 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | Push In | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Violet | - | - | 32A | Push In, Spring | Violet | 1 | - | - | 13 | - | - | Push-In | Block of 6 | IP20 | - | 45.7 mm | 46.3 mm | 1.217 (30.90mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273994 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 57 A | - | 8 | - | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | - | - | Details | Push In | - | 450 V | - | 450 V | - | - | 10 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Yellow | - | - | 32A | Push In, Spring | Yellow | 1 | - | 6-20 AWG | 7 | 0.5-10mm² | 12mm ~ 14mm | Push-In | Block of 3 | IP20 | 22.7 mm | 28.6 mm | 27.9 mm | 0.894 (22.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 1146197 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | 50 | - | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | - | - | 0.705503 oz | - | - | 1 kV | 8 AWG | 24 AWG | - | - | * | Feed Through Terminal Block | 2 Position | Brown | - | - | 41 A | - | - | - | - | - | - | - | - | Screw | - | - | 46.9 mm | 47.7 mm | 8.2 mm | - | - | - | UL 94 V-0 | ||
![]() 3273760 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 50 A | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | Push In | - | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Black | - | - | 32A | Push In, Spring | Black | 1 | - | 8-20 AWG | 13 | - | - | Push-In | Block of 6 | IP20 | - | 45.7 mm | 46.3 mm | 1.217 (30.90mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3274048 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | - | 8 | - | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | - | - | Details | Push In | - | 450 V | - | 450 V | - | - | 10 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Violet | - | - | 32A | Push In, Spring | Violet | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | 22.7 mm | 28.6 mm | 64.8 mm | 0.894 (22.70mm) | 64.8mm | UL94 V-0 | - | ||
![]() 3273874 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 41 A | 50 A | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | 41 | - | Details | Push In | - | 450 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Orange | 21.7 | - | 32A | Push In, Spring | Orange | 1 | - | - | 7 | - | - | Push-In | Block of 3 | IP20 | 21.7 mm | 28.6 mm | 27.9 mm | 0.854 (21.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273766 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | Push In | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | - | - | - | 32A | Push In, Spring | Black, Yellow | 1 | - | - | 13 | - | - | Push-In | Block of 6 | IP20 | - | 45.7 mm | 46.3 mm | 1.217 (30.90mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273646 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | Push In | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Brown | - | - | 32A | Push In, Spring | Brown | 1 | - | 6-20 AWG | 19 | 0.5-10mm² | 12mm ~ 14mm | Push-In | Block of 9 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 1045941 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | 17.5 A | 20 A | 50 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | - | Details | Push In | - | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Pink | - | - | 17.5 A | Push In, Spring | Pink | 1 | - | 12-26 AWG | 2 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | IP20 | 17.7 mm | 21.6 mm | 4.2 mm | 0.697 (17.70mm) | 4.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3273768 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | - | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | Push In | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Gray | - | - | 32A | Push In, Spring | Gray | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | - | 45.7 mm | 64.8 mm | 1.217 (30.90mm) | 64.8mm | UL94 V-0 | - | ||
![]() 1028361 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 32 A | 50 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | 32 | - | - | Push In | - | 800 V | 600 V | 800 V | 10 AWG | 24 AWG | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Blue | 21.7 | - | 32 A | Push In, Spring | Blue | 1 | - | 10-24 AWG | 2 | 0.2-6mm² | 10mm ~ 12mm | Push-In | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3273648 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 32 A | 57 A | 8 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | Push In | - | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | White | - | - | 32A | Push In, Spring | White | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273772 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | 57 A | 8 | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | Push In | - | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Red | - | - | 32A | Push In, Spring | Red | 1 | - | 8-20 AWG | 19 | 0.2-6mm² | 10mm ~ 12mm | Push-In | Block of 9 | IP20 | - | 45.7 mm | 64.8 mm | 1.217 (30.90mm) | 64.8mm | UL94 V-0 | - | ||
![]() 3273770 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 32 A | - | 8 | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | Push In | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Blue | - | - | 32A | Push In, Spring | Blue | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | - | 45.7 mm | 64.8 mm | 1.217 (30.90mm) | 64.8mm | UL94 V-0 | - | ||
![]() 1028365 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 32 A | 50 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | Details | Push In | - | 800 V | 600 V | 800 V | 10 AWG | 24 AWG | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Brown | - | - | 32 A | Push In, Spring | Brown | 1 | - | 10-24 AWG | 2 | 0.2-6mm² | 10mm ~ 12mm | Push-In | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1028363 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 32 A | 32 A | 50 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | 32 | - | Details | Push In | - | 800 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 2 | Yellow | 21.7 | - | 32A | Push In, Spring | Yellow | 1 | - | 10-24 AWG | 2 | 0.2-6mm² | 10mm ~ 12mm | Push-In | - | IP20 | 21.7 mm | 28.6 mm | 6.2 mm | 0.854 (21.70mm) | 6.2mm | UL94 V-0 | - | ||
![]() 1046617 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 20 A | 30 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | - | Details | Push In | - | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 4 Position | Violet | - | - | 17.5 A | Push In, Spring | Violet | 1 | - | 12-26 AWG | 4 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | IP20 | 17.7 mm | 21.6 mm | 8.3 mm | 0.697 (17.70mm) | 8.3mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046614 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 20 A | 30 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | - | Details | Push In | - | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 4 Position | Brown | - | - | 17.5 A | Push In, Spring | Brown | 1 | - | 12-26 AWG | 4 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | IP20 | 17.7 mm | 21.6 mm | 8.3 mm | 0.697 (17.70mm) | 8.3mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046612 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | 17.5 A | 20 A | 30 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | - | Details | Push In | - | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 4 Position | Yellow | - | - | 17.5 A | Push In, Spring | Yellow | 1 | - | 12-26 AWG | 4 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | IP20 | 17.7 mm | 21.6 mm | 8.3 mm | 0.697 (17.70mm) | 8.3mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046620 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 20 A | 30 | PHOENIX CONTACT GMBH & CO KG | V0 | 1046620 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Active | 17.5 | 5.72 | Details | Push In | - | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 4 Position | Black, Yellow | - | unknown | 17.5 A | Push In, Spring | Black, Yellow | 1 | MODULAR TERMINAL BLOCK | 12-26 AWG | 4 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | IP20 | 17.7 mm | 21.6 mm | 8.3 mm | 0.697 (17.70mm) | 8.3mm | UL94 V-0 | UL 94 V-0 |