- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | RoHS | Stripping length (max.) | Termination Method | Unit Weight | Voltage Rated | Voltage-IEC | Voltage, Rating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3211775 Phoenix Contact | 38 |
| Datasheet | 7 Weeks | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 800V | - | - | 2010 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 3 | - | - | Blue | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: IEC; LR; UL; VDE | - | - | - | - | - | - | 32A | Push In, Spring | - | CB, CSA, UL, VDE | - | - | - | 600V | - | - | - | 1 | 30A | 24 AWG | 24 AWG | 10 AWG | - | 1 | 10-24 AWG | - | 3 | ATEX; CB; CSA; CUL; GOST; GL | 0.2-4mm2 | - | 10mm | 6 mm2 | - | - | - | - | 44mm | 66.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2017224 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | Polyamide | 256.999994g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 800V | - | - | 2011 | CLIPLINE UHK | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | - | 6.2mm | unknown | 40A | Tab | - | - | - | 2 | - | 250V | - | 800V | 40A | 1 | 25A | 14 AWG | 22 AWG | - | - | - | - | - | - | UL; CSA | - | - | - | - | - | - | - | - | 51.5mm | 54mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0443052 Phoenix Contact | 89 |
| Datasheet | 7 Weeks | - | - | Nylon | 36.910002g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLIPLINE UISLKG | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | - | 8536.69.40.40 | - | - | Straight | - | - | 76A | Screw | - | - | - | 2 | Green | - | - | - | - | 1 | - | 22 AWG | 4 AWG | 3 AWG | - | 1 | 4-22 AWG | - | 2 | CSA; CUL; EAC; UL | 2.5-25mm2 | - | 11mm | - | - | - | - | - | 54.5mm | 42.5mm | 12mm | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0443023 Phoenix Contact | 94 |
| Datasheet | 7 Weeks | - | - | Polyamide | 38.000013g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | Bulk | - | CLIPLINE USLKG | yes | Active | - | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.90.40.00 | - | - | Straight | 12.2mm | - | 76A | Screw | - | CSA, UL, cULus | - | 2 | Green | - | - | - | - | 1 | - | 4 AWG | 12 AWG | 4 AWG | - | - | 4-22 AWG | - | - | UL; CSA | 2.5-25mm2 | - | 11mm | - | - | - | - | - | 52.6mm | 42.5mm | 12.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3005154 Phoenix Contact | 992 |
| Datasheet | 6 Weeks | - | - | - | 33.700014g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | 2011 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | 2 | - | 8536.69.40.40 | - | - | - | - | - | 10A | Screw | - | - | - | - | - | 300V | - | - | - | 1 | 20A | 24 AWG | 6 AWG | - | - | 1 | 6-24 AWG | 5mm x 20mm | - | CSA; UL | 0.5-16mm2 | - | 11mm | - | - | - | Fuse, Screw Cap | LED | 59mm | 62mm | 12mm | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3044571 Phoenix Contact | 105 |
| Datasheet | 7 Weeks | Through Hole | - | - | 17.600008g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | - | - | not_compliant | 32A | Screw | - | CB, CSA, UL, VDE | - | - | - | 150V | - | - | 39A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 4 | CUL; GL; IEC; KEMA; UL | 0.14-6mm2 | - | 9mm | 6 mm2 | - | - | - | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044160 Phoenix Contact | 400 |
| Datasheet | 7 Weeks | - | - | Polyamide | 17.790006g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1000V | - | - | 2008 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 110°C | -50°C | Gray | 1 | PA, UL 94V-0, SAFETY APPROVAL VDE | 8536.69.40.40 | 800V | - | Straight | 10.2mm | - | 76A | Screw | - | CB, CSA, UL, VDE, cULus | - | - | - | 600V | - | 1kV | 76A | 1 | 65A | 20 AWG | 20 AWG | 6 AWG | 2 | 1 | 6-20 AWG | - | 2 | CB; CSA; CUL; GL; GOST; LR; UL | 0.5-16mm2 | - | 10mm | - | - | - | - | - | 55mm | 47.7mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1019700000 Weidmüller | 13 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | 32mm | - | - | Screw | - | CE, CSA, IEC, UR | - | - | Green | - | - | 1kV | - | 1 | - | - | - | - | - | 1 | 250MCM (kcmil)-2 AWG | - | 2 | UL; CSA; CE | 35-150mm2 | 8A | 35mm | - | - | - | - | - | 117mm | 132mm | 32mm | 32.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046171 Phoenix Contact | 34 | - | Datasheet | 7 Weeks | Through Hole | - | Polyamide | 13.800009g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | 2010 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 2 | - | 8536.69.40.40 | - | - | Straight | 6.2mm | unknown | 16A | Screw | - | CSA, UL, cULus | - | - | - | 300V | - | 500V | 16A | 1 | 16A | 26 AWG | 10 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.14-6mm2 | - | 9mm | - | - | - | Switch, Knife | - | 55mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210282 Phoenix Contact | 31 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | 2010 | CLIPLINE PTTBS | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | - | - | 20A | Push In, Spring | - | CSA, UL | - | - | - | 300V | - | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | UL | 0.14-4mm2 | - | 10mm | - | - | - | - | Diode | - | 68mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031322 Phoenix Contact | 114 |
| Datasheet | 7 Weeks | Through Hole | - | - | 12.840009g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | - | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | Push In, Spring | - | CSA, UL, VDE, cULus | - | - | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | 12 AWG | 4 | - | 12-28 AWG | - | - | - | 0.08-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 44mm | 72mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2714271 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | - | - | - | 34.45g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | 250V | - | - | 2011 | CLIPLINE PIK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through (2), Isolated | 5 | - | - | Gray | - | - | - | - | - | - | - | - | 41A | Screw | - | - | - | - | - | 300V | 1 | - | 41A | 3; 1 Grounded | 30A | 26 AWG | 8 AWG | - | - | 3 | 8-26 AWG | - | - | - | 0.2-10mm2 | - | 9mm | 6 mm2 | - | - | - | - | 59mm | 88mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213967 Phoenix Contact | 132462336 |
| - | - | - | - | - | - | - | 20 | 10 | 8.2mm | 0.5 - 6 | 0.5 - 6 | 0.5 - 4 | 0.5 - 10 | Quick-connect | - | 1pc(s) | 6mm² | 0.5mm² | 10mm² | 0.5mm² | - | - | (L x W x H) 66.3 x 8.2 x 48.5 mm | Blue | 50 | No | V0 | 3213967 | + 85 C | - 60 C | DIN Rail | 1 | 41A | 41A | 400V | Details | 12mm | Push In | 0.592814 oz | - | - | 1 kV | - | - | PTN | - | - | - | - | - | - | PTN 6 | - | - | - | Blue | - | - | - | - | - | - | - | - | 41 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 48.5 mm | 66.3 mm | 8.2 mm | - | - | - | - | - | - | - | ||
![]() 3210279 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 800V | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | - | - | - | 500mA | Push In, Spring | - | - | - | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 4 | UL | 0.14-4mm2 | - | 10mm | - | - | - | - | Diode | - | 72mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3005798 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 453.59237g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | 400V | - | - | 2011 | CLIPLINE ZDMTK | yes | Active | - | - | EAR99 | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 16A | Push In, Spring | - | - | - | - | - | 300V | - | - | - | 2 | 10A | 26 AWG | 24 AWG | - | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | - | 10mm | - | SPRING LOADED | - | Switch, Knife | - | - | 107mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1414064 Phoenix Contact | 145 |
| Datasheet | 11 Weeks | Cable | - | Polyamide | 11.800007g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | Bulk | 2001 | CLIPLINE MBKKB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 1 | - | - | - | 2.5mm | - | 5.2mm | - | 24A | Screw | - | CSA, UL, cULus | - | - | Grey | 300V | - | 500V | - | 2 | 20A | 30 AWG | 12 AWG | - | 4 | 2 | 12-30 AWG | - | 4 | ATEX; CSA; CUL; DNVGL; EAC | 0.2-4mm2 | - | 7mm | - | - | - | - | - | 48mm | 62mm | 5.2mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1020200000 Weidmüller | 6285 | - | Datasheet | 10 Weeks | Through Hole | - | Nylon | 14.8g | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | 800V | - | - | 2004 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: 94V-0, APPROVAL: KEMA; INMETRO; N; UL; | - | - | - | Straight | 7.9mm | - | 41A | Screw | 750V | CE, CSA, IEC, NEMKO, UR | 8mm | - | - | 600V | - | 600V | 50A | 1 | 36A | 26 AWG | 8 AWG | 8 AWG | - | 1 | 8-26 AWG | - | 2 | ATEX; CCE; CSA; CSAEX; CURUSEX | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3206241 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | 749.788188g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | 500V | - | - | 2006 | CLIPLINE QTTCB | - | Active | Not Applicable | - | EAR99 | Screw | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | not_compliant | 5A | IDC | - | CSA, UL | - | - | - | 300V | - | - | - | 2; Connected | 10A | 24 AWG | 24 AWG | - | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | Diode | 57.4mm | 99.6mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031445 Phoenix Contact | 303 |
| Datasheet | 7 Weeks | Through Hole | - | Polyamide | 13.600003g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | 6.2mm | - | 32A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | - | - | 600V | - | 800V | 40A | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | 4 | - | 10-28 AWG | - | - | - | 0.08-6mm2 | - | 10mm | 6 mm2 | SPRING LOADED | - | - | - | 44mm | 87mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3004142 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | 600 | Nylon | 20.210006g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 500V | - | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.90.40.00 | - | - | - | - | unknown | 6.3A | Screw | - | CSA, UL | - | - | - | 600V | - | - | - | 1 | 12A | 26 AWG | 10 AWG | 12 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.2-4mm2 | - | 8mm | - | - | - | Fuse, Lever | LED | 56.5mm | 72.5mm | 8.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |