- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Content | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Fused | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Standards Met | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Number of Levels | Accessory Type | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1047419 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | - | 41 A | 30 A | - | - | 20 | - | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | Details | - | - | - | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 19 Position | Blue | - | - | - | - | 41 A | Push In, Spring | Blue | 1 | - | - | - | - | 19 | - | - | Push-In | - | Block of 9 | - | 17.7 mm | 21.6 mm | 43.9 mm | 0.697 (17.70mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046964 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | - | 41 A | 30 A | - | - | 20 | - | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | - | - | - | Push In | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 13 Position | Brown | - | - | - | - | 41 A | Push In, Spring | Brown | 1 | - | - | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | 17.7 mm | 21.6 mm | 31.4 mm | 0.697 (17.70mm) | 31.4mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046996 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 41 A | 30 A | - | - | 20 | - | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 15) | Bulk | - | Active | - | - | Details | - | - | Push In | - | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 13 Position | Black, Yellow | - | - | - | - | 41 A | Push In, Spring | Black, Yellow | 1 | - | - | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | 27.4 mm | 21.6 mm | 31.4 mm | 1.079 (27.40mm) | 31.4mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3244471 Phoenix Contact | In Stock | - | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | - | - | 50 | - | - | No | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | - | Details | - | - | Push In | - | - | - | 250 V | - | - | - | - | - | * | - | - | Gray | - | - | - | - | 13.5A | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 121.65 mm | 3.5 mm | - | - | - | - | ||
![]() 1046995 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 41 A | 30 A | - | - | 20 | - | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | - | Push In | - | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Pink | - | - | - | - | 17.5A | Push In, Spring | Pink | 1 | - | - | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | - | 21.6 mm | 31.4 mm | 1.079 (27.40mm) | 31.4mm | UL94 V-0 | - | ||
![]() 1046969 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 41 A | 30 A | - | - | 20 | - | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | - | Push In | - | 450 V | 300 V | 450 V | - | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Orange | - | - | - | - | 17.5A | Push In, Spring | Orange | 1 | - | - | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | 17.7 mm | 21.6 mm | 31.4 mm | 0.697 (17.70mm) | 31.4mm | UL94 V-0 | - | ||
![]() 1047435 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | - | 41 A | 30 A | - | - | 20 | - | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 35 C | Adhesive | Bulk | - | Active | 17.5 | - | Details | - | - | Push In | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -35°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 19 Position | Yellow | - | - | - | - | 41 A | Push In, Spring | Yellow | 1 | - | - | 10-24 AWG | - | 19 | 0.2-6mm² | 10mm ~ 12mm | Push-In | - | Block of 9 | IP20 | 18.7 mm | 21.6 mm | 43.9 mm | 0.736 (18.70mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047490 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 17.5 A | 30 A | - | - | 20 | - | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | - | Push In | - | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 7 | Gray | - | - | - | - | 17.5A | Push In, Spring | Gray | 1 | - | - | 10-24 AWG | - | 7 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | Block of 3 | IP20 | - | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | - | ||
![]() 1046990 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | - | 41 A | 30 A | - | - | 20 | - | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 15) | Bulk | - | Active | 41 | - | Details | - | - | Push In | - | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 13 Position | Yellow | - | - | 26.602 | - | 41 A | Push In, Spring | Yellow | 1 | - | - | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | 27.4 mm | 21.6 mm | 31.4 mm | 1.079 (27.40mm) | 31.4mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046985 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 41 A | 30 A | - | - | 20 | - | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | - | Push In | - | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 13 | Gray | - | - | - | - | 17.5A | Push In, Spring | Gray | 1 | - | - | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | - | 21.6 mm | 31.4 mm | 1.079 (27.40mm) | 31.4mm | UL94 V-0 | - | ||
![]() 1046967 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | - | 41 A | 30 A | - | - | 20 | - | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | 17.5 | - | Details | - | - | Push In | - | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 13 Position | Black | - | - | - | - | 41 A | Push In, Spring | Black | 1 | - | - | 10-24 AWG | - | 13 | 0.2-6mm² | 10mm ~ 12mm | Push-In | - | Block of 6 | IP20 | 17.7 mm | 21.6 mm | 31.4 mm | 0.697 (17.70mm) | 31.4mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088742 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 6.3 A | 16 A | - | - | 50 | - | - | Yes | - | - | - | - | +105°C | Phoenix Contact | -60°C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | - | - | IEC 60947-7-3 | Push In | 0.479726 oz | 500V | 600V | 500 V | 10 AWG | 26 AWG | - | - | - | PTV | Fuse Terminal Block | 2 Position | Black | - | - | - | - | 6.3 A | Push In | - | Single | - | - | 10-26 AWG | 5mm x 20mm | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | Fuse, Lever | - | - | 57.3 mm | 63.4 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1272440 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 1 kV | 6 AWG | 20 AWG | - | - | - | * | Feed Through Terminal Block | 2 Position | Brown | - | - | - | - | 57 A | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 46.9 mm | 47.7 mm | 10.2 mm | - | - | - | UL 94 V-0 | ||
![]() 1019425 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | 20 | Terminal Block | CLIPLINE Series | - | - | - | - | - | - | Phoenix Contact | - | Panel Mount | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLIPLINE | Shield Clamp | - | Black | - | - | - | - | - | - | - | - | Shield Connection Clamp | - | - | - | - | - | - | Spring Cage | - | - | - | 23.1 mm | 42.6 mm | 9 mm | - | - | - | UL 94 V-0 | ||
![]() 1019423 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | 10pc(s) | - | - | (L x W) 41.40 mm x 24.70 mm | Black/silver | 10 | Terminal Block | CLIPLINE Series | - | - | - | 1019423 | - | - | Phoenix Contact | - | Bus Bar | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLIPLINE | Shield Clamp | - | Black | - | - | - | - | - | - | - | - | Shield Connection Clamp | - | - | - | - | - | - | Spring Cage | - | - | - | 43.6 mm | 41.4 mm | 24.7 mm | - | - | - | UL 94 V-0 | ||
![]() 1230476 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | 0.14 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | - | - | 50 | - | - | - | - | V0 | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 500 V | 14 AWG | 26 AWG | - | - | - | * | Feed Through Terminal Block | 4 Position | White | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 30.5 mm | 63.2 mm | 3.5 mm | - | - | - | UL 94 V-0 | ||
![]() 1367460000 Weidmuller | In Stock | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | 25 | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | 6.3 | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Fuse Block | - | Gray | - | - | 51.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58 | 58 | 8.1 | - | - | - | - | ||
![]() 1319050000 Weidmuller | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | V0 | - | - | + 120 C | - | - 50 C | DIN Rail | - | - | - | 125 | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | - | - | Feed Through Terminal Block | 1 Position | Beige | - | - | 61 | - | 125 A | - | - | - | - | - | - | - | - | - | - | Bolt, Screw | - | - | - | 67 mm | 61 mm | 16 mm | - | - | - | UL 94 V-0 | ||
![]() 3035263 Phoenix Contact | In Stock | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | - | - | - | 50 | - | - | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 3035263 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Active | - | 5.7 | Details | Yes | - | - | 0.387908 oz | - | - | - | - | - | - | - | - | * | - | - | Gray | - | - | - | not_compliant | 22 A | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | Spring Cage | - | - | - | - | 67.5 mm | 5.2 mm | - | - | - | - | ||
![]() CDL4U(E)SDB160V Altech Corporation | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | DIN Rail (32, 35) | - | - | - | - | - | - | - | - | - | - | - | - | 160 VAC | 10 AWG | 22 AWG | - | - | - | - | Surge Suppressor | 4 Position | Gray | 1 Row | - | - | - | 1.5 kA | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 54 mm | 55.5 mm | 12 mm | - | - | - | - |