- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Housing Material | Material - Insulation | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Current-IEC | Current-UL | Depth / Thickness | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Itar Registered | Length / Height | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Power Total Package | Product Status | Qualification | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Capacitance | Subcategory | Power Rating | Pitch | Technology | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Ripple Current | Load Capacitance | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Circuit Type | Wire Gauge or Range - mm² | Product Type | Operating Temperature Range | ESR | Stripping Length | Connection Method | Disconnect Type | Product | Features | Product Category | Diameter | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZS6-D1-RD TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Xicon | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | Xicon | - | + 155 C | - | - 55 C | PCB Mount | - | 1SNK506214R0000 | - | - | - | - | - | - | Details | - | 0.005792 oz | - | - | - | 250 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Bulk | CF-RC | 5 % | - | - 1500 PPM / C, 0 PPM / C | Standard | 3.3 MOhms | 4 Position | - | - | - | - | Resistors | 250 mW (1/4 W) | 6 mm | Carbon Film | - | 30 A | - | - | Axial | - | - | 0.6 mm | - | - | - | - | - | - | - | - | Carbon Film Resistors | - | - | - | Screw | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | - | - | ||
![]() ZS4-SF1 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5025 | - | - | - | - | - | 3000 | - | TE CONNECTIVITY LTD | - | - | TT Electronics | ZS4-SF1 | - | - | - | PCB Mount | - | 1SNK508410R0000 | Active | - | - | - | - | 4.88 | Details | Yes | 0.001199 oz | - | - | - | 300 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Reel | HVC | 5 % | - | 100 PPM / C | Fuse Terminal Block | 10.5 kOhms | 4 Position | Gray | - | - | - | Resistors | - | 8 mm | Thick Film | compliant | 10 A | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | Thick Film Resistors | - | - | - | Screw | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() ZS35-PEN TE Connectivity | In Stock | - | - | - | 2 Pin | Polyamide (PA) | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | 50 mm | - | 24 | - | - | - | 120.65 mm | Cornell Dubilier | - | + 70 C | - | - 40 C | DIN Rail | - | 1SNK516170R0000 | - | - | - | - | - | - | Details | - | - | - | - | - | 600 V | 1/0 AWG | 10 AWG | 10 AWG to 1/0 AWG | Bulk | MPF | 10 % | - | - | Round Metal Can, Oil-Filled | - | 2 Position | - | - | - | 60 uF | Capacitors | - | 16 mm | - | - | 150 A | - | - | Quick Connect 0.250 | Polypropylene (PP) | 20.64 mm | - | - | - | - | - | - | - | - | - | Motor Capacitors | - | - | - | Screw | - | Motor Run Capacitors | - | Motor Start Capacitors & Motor Run Capacitors | - | - | - | 92.87 mm | - | - | - | ||
![]() ZK10-3P-BL TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Cornell Dubilier - CDE | 3.6 nF | - | 0.0036 uF | - | - | - | - | - | - | - | 50 | - | - | - | - | Cornell Dubilier | - | - | - | - | DIN Rail | - | 1SNK710021R0000 | - | - | - | - | - | - | Details | - | - | - | - | - | 1 kV | - | - | - | Bulk | CDS19 | - | - | - | Feed Through Terminal Block | - | 3 Position | - | - | - | 3600 pF | Capacitors | - | 12 mm | - | - | 57 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | Spring Cage | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | ||
![]() ZS6-3S-PE TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | - | - | - | - | 800 | - | - | - | - | TT Electronics | - | + 155 C | - | - 55 C | PCB Mount | - | 1SNK506151R0000 | - | - | - | - | - | - | Details | - | 0.000234 oz | - | - | - | 100 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Reel | CR | 1 % | - | 100 PPM / C | Feed Through Terminal Block | 30 Ohms | 3 Position | - | High Reliability | - | - | Resistors | 125 mW (1/8 W) | 6 mm | Thick Film | - | 30 A | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Screw | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() ZS6-D2-BK TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | TE Connectivity / Holsworthy | - | - | - | 0805 | 2012 | - | - | - | - | - | 250 | - | - | - | - | TE Connectivity | - | + 155 C | - | - 55 C | PCB Mount | - | 4-1879279-3 | - | - | - | - | - | - | Details | - | 0.000166 oz | - | - | - | 150 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Cut Tape | RP73 | 0.1 % | - | 15 PPM / C | SMD High Power Precision Resistors | 86.6 kOhms | 4 Position | - | - | - | - | Resistors | 125 mW (1/8 W) | 6 mm | Thin Film | - | 30 A | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | Screw | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() ZS6-GN TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Cornell Dubilier - CDE | - | - | 270000 uF | - | - | - | - | - | - | - | 20 | - | - | - | - | Cornell Dubilier | - | + 85 C | - | - 40 C | DIN Rail | - | 1SNK506061R0000 | - | - | - | - | - | - | Details | - | - | 25 VDC | - | - | 600 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Bulk | CGS | - 10 %, + 75 % | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | 270000 uF | Capacitors | - | 6 mm | - | - | 30 A | - | - | Screw | - | 31.75 mm | - | 36.6 A | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 3 mOhms | - | Screw | - | Computer Grade Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | 76 mm | - | 143 mm | - | - | - | - | ||
![]() ZS4-S-T2.3 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Welwyn Components / TT Electronics | - | - | - | 0603 | 1608 | - | - | - | - | - | 1000 | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | 1SNK505312R0000 | - | - | - | AEC-Q200 | - | - | Details | - | 0.000071 oz | - | - | - | 150 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Reel | PCF | - | - | - | Disconnect Terminal Block | 221 kOhms | 2 Position | - | - | - | - | Resistors | - | 6 mm | Thin Film | - | 26 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Screw | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() ZS4-SF-R2 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Welwyn Components / TT Electronics | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | 1SNK506413R0000 | - | - | - | - | - | - | Details | - | 0.736344 oz | - | - | - | 150 V | 10 AWG | 24 AWG | 24 AWG to 10 AWG | Reel | LCS | - | 2 Terminal | - | Fuse Terminal Block | - | 2 Position | Gray | Current Sense | - | - | Resistors | - | 6 mm | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | Screw | - | - | - | Current Sense Resistors - SMD | - | - | - | - | - | - | - | ||
![]() ZK10-3P-PV TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5025 | - | - | - | - | - | 3000 | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | 1SNK710064R0000 | - | - | - | - | - | - | Details | - | 0.001199 oz | - | - | - | 1 kV | - | - | - | Reel | HVC | 1 % | - | 100 PPM / C | Feed Through Terminal Block | 3.24 MOhms | 3 Position | - | - | - | - | Resistors | - | 12 mm | Thick Film | - | 57 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Spring Cage | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() CDS4-R1-7 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Welwyn Components / TT Electronics | - | - | - | 0805 | 2012 | - | - | - | - | - | 800 | - | - | - | - | TT Electronics | - | + 155 C | - | - 55 C | PCB Mount | - | 1SNK806731R0000 | - | - | - | - | - | - | Details | - | 0.000234 oz | - | - | - | 100 V | - | - | - | Reel | CR | 1 % | - | 250 PPM / C | Plugs | 1.6 MOhms | 7 Position | Gray | High Reliability | 1 Row | - | Resistors | 125 mW (1/8 W) | 6 mm | Thick Film | - | 29 A | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Screw | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() ZK16-3P-PV TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Cornell Dubilier - CDE | 0.1 nF | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | Cornell Dubilier | - | - | - | - | DIN Rail | - | 1SNK712064R0000 | - | - | - | - | - | - | N | - | - | - | - | - | 600 V | 4 AWG | 20 AWG | 20 AWG to 4 AWG | Bulk | CMR05 | - | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | 100 pF | Capacitors | - | 12 mm | - | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | Spring Cage | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | ||
![]() CDK2.5-BL-E TE Connectivity | In Stock | - | - | 0805 (2012 metric) | - | Polyamide (PA) | - | Vishay / Vitramon | - | - | - | 0805 | 2012 | Class 1 | - | - | - | - | 4000 | - | - | - | - | Vishay | - | + 125 C | - | - 55 C | - | - | 1SNK805743R0000 | - | - | - | - | - | - | Details | - | 0.000194 oz | 10 VDC | - | - | 1 kV | - | - | - | MouseReel | VJ W1BC Basic Comm | 2 % | Flexible (Soft) | - | Plugs | - | 1 Position | Blue | - | - | 68 pF | Capacitors | - | 5.2 mm | - | - | 24 A | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | Spring Cage | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 mm | 2 mm | 1.25 mm | - | - | UL 94 V-0 | ||
![]() CDS4-R1-6 TE Connectivity | In Stock | - | - | - | 10 | Polyamide (PA) | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | CTS | - | + 125 C | - | - 55 C | - | - | 1SNK806730R0000 | - | 1.4 W | - | - | 4.7 kOhms | - | Details | - | - | - | - | - | 25 V | - | - | - | Reel | 752 | 2 % | - | 100 PPM / C | Surface Mount Resistor Network | - | 6 Position | Gray | - | 1 Row | - | Resistors | - | 6 mm | - | - | 29 A | - | - | SMD/SMT | - | 1.27 mm | - | - | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | Screw | - | Networks | - | Resistor Networks & Arrays | - | - | 14.35 mm | - | - | - | - | ||
![]() CDK4-8 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Welwyn Components / TT Electronics | - | - | - | 2512 | 6432 | - | - | - | - | - | 1000 | - | - | - | - | TT Electronics | - | + 125 C | - | - 55 C | PCB Mount | - | 1SNK806721R0000 | - | - | - | AEC-Q200 | - | - | Details | - | 0.001340 oz | - | - | - | 200 V | - | - | - | Reel | PCF | 0.1 % | - | 25 PPM / C | Plugs | 1.8 kOhms | 8 Position | Gray | - | 1 Row | - | Resistors | 500 mW (1/2 W) | 6 mm | Thin Film | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Spring Cage | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 6.3 mm | 3.1 mm | - | - | - | ||
![]() CDK2.5-8 TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | TE Connectivity | - | + 155 C | - | - 55 C | PCB Mount | - | 8-1879690-8 | - | - | - | - | - | - | Details | - | 0.014110 oz | - | - | - | 1 kV | - | - | - | Bulk | H4 | 0.1 % | - | 100 PPM / C | Plugs | 100 kOhms | 8 Position | Gray | - | - | - | Resistors | 500 mW (1/2 W) | 5.2 mm | Metal Film | - | 24 A | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | Spring Cage | - | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | - | - | UL 94 V-0 | ||
![]() ZS10-BR TE Connectivity | In Stock | - | - | 1.6 mm x 1.2 mm | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | CTS | - | + 70 C | - | - 20 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 600 V | 6 AWG | - | 24 AWG to 6 AWG | Reel | 416 | 10 PPM | - | - | Feed Through Terminal Block | - | 2 Position | - | - | - | - | Crystals | - | 8 mm | - | - | 42 A | 32 MHz | 20 PPM | SMD/SMT | - | - | - | - | 10 pF | - | - | - | - | - | - | Crystals | - | 200 Ohms | - | Screw | - | - | - | Crystals | - | - | 1.6 mm | 1.2 mm | - | - | UL 94 V-0 | ||
![]() ZK2.5-BK TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | Cornell Dubilier | - | - | - | - | DIN Rail | - | 1SNK705066R0000 | - | - | - | - | - | - | Details | - | 0.278837 oz | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | Bulk | CDV30 | - | - | - | Feed Through Terminal Block | - | 1 Position | - | - | - | 68 pF | Capacitors | - | 5.2 mm | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | Spring Cage | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | ||
![]() ZK2.5-4P-OR TE Connectivity | In Stock | - | - | - | - | Polyamide (PA) | - | Welwyn Components / TT Electronics | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | TT Electronics | - | - | - | - | PCB Mount | - | 1SNK705032R0000 | - | - | - | - | - | - | Details | - | - | - | - | - | 600 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | Reel | DSC | 1 % | - | - | Feed Through Terminal Block | 820 Ohms | 4 Position | - | - | - | - | Resistors | 125 mW (1/8 W) | 5.2 mm | Thick Film | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Spring Cage | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() CP1.5/3/DB Altech | In Stock | - | - | 1812 (4532 metric) | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | Vishay / Vitramon | 27 nF | 27000 pF | - | 1812 | 4532 | Class 2 | 15 A | 15 A | - | EAR99 | 1000 | - | - | Unavailable | - | Vishay | - | + 150 C | Altech Corporation | - 55 C | DIN Rail | Box | - | - | - | Active | - | - | - | Details | - | 0.003880 oz | 1 kVDC | 800V | 600V | 600 V, 800 V | 14 AWG | 24 AWG | - | Reel | VJ COMM | 20 % | Standard | - | Commercial SMD MLCCs | - | 3 | - | - | - | 0.027 uF | Capacitors | - | - | - | - | 15 A | - | - | SMD/SMT | X7R | - | - | - | - | 1 | - | 14-24 AWG | - | - | 0.2-1.5mm² | Ceramic Capacitors | - | - | 8mm | Push-In | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.18 mm | 4.5 mm | 3.2 mm | 3.5mm | - | - |