- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Inflammability class of insulation material according to with UL94 | Itar Registered | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Number of Rows | Pitch | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP4/4/BL Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 32 A | 30 A | - | 50 | - | - | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | CP | Multiple Connection Terminal Block | 4 Position | Black | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPST1.5/3 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | - | 50 | - | - | - | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | - | - | - | 250V | 150V | 150 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 3 Position | Gray | - | - | 15 A | Push In, Spring | - | 2 | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | 55.55 mm | 79.8 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() CP8L32(I.S)/BL Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 8 A | 10 A | EAR99 | 10 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 250V | 300V | 250 VAC/VDC, 300 V | 14 AWG | 24 AWG | - | - | CP | Distribution Terminal Block | 32 Position | Black | 4 Row | - | +/- 8 A, +/- 10 A | Push In, Spring | - | 2; Connected | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | - | 79.9 mm | 58.8 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPST1.5/4 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | - | 50 | - | - | - | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | - | - | - | 250V | 150V | 150 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 4 Position | Gray | - | - | 15 A | Push In, Spring | - | 3 | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | 55.55 mm | 96.5 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() CPPT2.5/3 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 20 A | 16 A | - | 50 | - | - | - | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | - | - | - | 250V | 300V | 300 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 3 Position | Gray | - | - | 16 A | Push In, Spring | - | 1 | 14-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | 55.55 mm | 96.5 mm | 7 mm | - | 7.0mm | - | - | ||
![]() CP4/3/R Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 32 A | 30 A | - | 50 | - | - | - | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | - | - | - | 1000V | 600V | 600 V | 10 AWG | 24 AWG | - | - | CP | Feed Through Terminal Block | 3 Position | Red | - | - | 30 A | Push In, Spring | - | 1 | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | 45.8 mm | 70.5 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPDL2.5(I.S)/W Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1 kVAC/VDC | 12 AWG | 24 AWG | - | - | CP | Terminal Block | 4 Position | White | 1 Row | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2; Connected | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | 57 mm | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CP4/4/DB Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 32 A | 30 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | CP | Multiple Connection Terminal Block | 4 Position | - | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPDL2.5(I.S)/BU Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1 kVAC/VDC | 12 AWG | 24 AWG | - | - | CP | Terminal Block | 4 Position | Blue | 1 Row | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2; Connected | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | 57 mm | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CP4/4/BU Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 32 A | 30 A | - | 50 | - | - | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | CP | Multiple Connection Terminal Block | 4 Position | Blue | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPDL2.5(I.S)/DB Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1 kVAC/VDC | 12 AWG | 24 AWG | - | - | CP | Terminal Block | 4 Position | Gray | 1 Row | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2; Connected | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | 57 mm | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CP2.5/3/Y Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | EAR99 | 100 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | - | CP | Multiple Connection Terminal Block | 3 Position | Yellow | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 1 | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | 62.5 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CP8L32/BU Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 8 A | 10 A | EAR99 | 10 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 250V | 300V | 250 V, 300 V | 14 AWG | 24 AWG | - | - | CP | Marshalling/Potential Distribution Terminal Block | 8 Position | Blue | - | - | +/- 8 A, +/- 10 A | Push In, Spring | - | 2 | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 58.8 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPDL2.5(I.S)/G Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1 kVAC/VDC | 12 AWG | 24 AWG | - | - | CP | Terminal Block | 4 Position | Green | 1 Row | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2; Connected | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | 57 mm | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CPDL2.5(I.S)/O Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | EAR99 | 50 | - | - | Unavailable | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1 kVAC/VDC | 12 AWG | 24 AWG | - | - | CP | Terminal Block | 4 Position | Orange | 1 Row | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2; Connected | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | 57 mm | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() 1046611 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 20 A | - | 30 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Details | - | - | 0.128397 oz | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 4 Position | Red | 2 Row | - | 17.5 A | Push In, Spring | Red | 1 | 12-26 AWG | - | 4 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | - | 17.7 mm | 21.6 mm | 8.3 mm | 0.697 (17.70mm) | 8.3mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1054733 Phoenix Contact | In Stock | - | - | - | - | - | 95 - 150 | 95 - 185 | 95 - 185 | - | - | - | 3 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Details | Screw | CLIPLINE | - | - | - | 1.5 kV | - | - | - | - | PTPOWER 185 | High Current | 1 Position | Blue | - | 31 mm | 309 A | - | - | - | - | - | - | - | - | Power-Turn | - | - | 108.3 mm | 150 mm | 31 mm | - | - | - | UL 94 V-0 | ||
![]() 1054739 Phoenix Contact | In Stock | - | - | - | - | - | 95 - 150 | 95 - 185 | 95 - 185 | - | - | - | 3 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Details | Screw | CLIPLINE | - | - | - | 1.5 kV | - | - | - | - | PTPOWER 185 | High Current | 1 Position | Gray | - | 31 mm | 309 A | - | - | - | - | - | - | - | - | Power-Turn | - | - | 108.3 mm | 150 mm | 31 mm | - | - | - | UL 94 V-0 | ||
![]() 1054737 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Details | Screw | CLIPLINE | - | - | - | 1.5 kV | - | - | - | - | PTPOWER 185 | High Current | 4 Position | Black | - | 31 mm | 309 A | - | - | - | - | - | - | - | - | Power-Turn | - | - | 108.3 mm | 150 mm | 31 mm | - | - | - | UL 94 V-0 | ||
![]() 1054735 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Details | Screw | CLIPLINE | - | - | - | 1.5 kV | - | - | - | - | PTPOWER 185 | High Current | 3 Position | Gray | - | 31 mm | 309 A | - | - | - | - | - | - | - | - | Power-Turn | - | - | 108.3 mm | 150 mm | 93 mm | - | - | - | UL 94 V-0 |