- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Fused | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated current In | RoHS | Spacing | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Type | Number of Positions | Color | Number of Rows | Pitch | Depth | Current Rating | Termination Style | Number of Levels | Accessory Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | Height | Length | Width | Thickness | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1350421 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 30 A | 30 A | 50 | - | - | - | - | + 105 C | Phoenix Contact | - 60 C | DIN Rail | - | Active | - | Details | - | - | 1000V | 600V | 1 kV | 10 AWG | 20 AWG | - | Disconnect Terminal Block | 2 Position | Yellow | 1 Row | - | - | 30 A | Push In, Spring | 1 | - | 10-26 AWG | - | 0.5-6mm² | 10mm ~ 12mm | Push-In | Switch, Knife | - | 54.5 mm | 82 mm | 8.2 mm | - | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1350424 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 30 A | 30 A | 50 | - | - | - | - | + 105 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | - | Details | - | - | 1000V | 600V | 1 kV | 10 AWG | 20 AWG | CLIPLINE PTVME | Disconnect Terminal Block | 2 Position | Blue | 1 Row | - | - | 30 A | Push In, Spring | 1 | - | 10-26 AWG | - | 0.5-6mm² | 10mm ~ 12mm | Push-In | Switch, Knife | - | 54.5 mm | 82 mm | 8.2 mm | - | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1350425 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 30 A | 30 A | 50 | - | - | - | - | + 105 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | - | Details | - | - | 1000V | 600V | 1 kV | 10 AWG | 20 AWG | CLIPLINE PTVME | Disconnect Terminal Block | 2 Position | Yellow | 1 Row | - | - | 30 A | Push In, Spring | 1 | - | 10-26 AWG | - | 0.5-6mm² | 10mm ~ 12mm | Push-In | Switch, Knife | - | 54.5 mm | 82 mm | 8.2 mm | - | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1083611 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 50 | CLIPLINE PTTBV Series | - | - | - | - | Phoenix Contact | - | Screw Mount | Bulk | Active | - | Details | - | - | - | - | - | - | - | CLIPLINE | End Cover | - | Gray | - | - | - | - | - | - | End Cover | - | - | - | - | Screw | - | - | 49.8 mm | 99.5 mm | 2.2 mm | - | - | - | - | ||
![]() 1088736 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | 50 | - | No | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | Push In | - | - | - | 10 AWG | 24 AWG | PTV | Ground Terminal Block | 4 Position | Green, Yellow | - | - | - | - | Push In, Spring | 1 | - | 10-26 AWG | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | 45.7 mm | 60 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088732 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 32 A | 30 A | 50 | - | No | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | Push In | 1000V | 600V | 1 kV | 10 AWG | 24 AWG | PTV | Feed Through Terminal Block | 3 Position | Blue | - | - | - | 32 A | Push In, Spring | 1 | - | 10-26 AWG | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | 45.7 mm | 60 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1083616 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 50 | CLIPLINE PTV Series | - | - | - | - | Phoenix Contact | - | Screw Mount | Bulk | Active | - | Details | - | - | - | - | - | - | - | CLIPLINE | End Cover | - | Gray | - | - | - | - | - | - | End Cover | - | - | - | - | Screw | - | - | 39.5 mm | 82 mm | 2.2 mm | - | - | - | - | ||
![]() 1088739 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | 0.2 - 4 | 0.2 - 6 | 0.2 - 6 | 20 A | 16 A | 50 | - | No | V0 | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | 20 | Details | - | Push In | 500V | 600V | 500 V | 10 AWG | 24 AWG | PTV | Knife Disconnect Terminal Block | 2 Position | Gray | - | - | 36.85 | 20 A | Push In, Spring | 1 | - | 10-26 AWG | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | Switch, Knife | - | 45.9 mm | 63.3 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088728 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 32 A | 30 A | 50 | - | No | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | Push In | 1000V | 600V | 1 kV | 10 AWG | 24 AWG | PTV | Feed Through Terminal Block | 2 Position | Gray | - | - | - | 32 A | Push In, Spring | 1 | - | 10-26 AWG | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | 35.3 mm | 50.8 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1083613 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 50 | CLIPLINE PTV Series | - | - | - | - | Phoenix Contact | - | Screw Mount | Bulk | Active | - | Details | - | - | - | - | - | - | - | CLIPLINE | End Cover | - | Gray | - | - | - | - | - | - | End Cover | - | - | - | - | Screw | - | - | 39.5 mm | 72.5 mm | 2.2 mm | 2.2 | - | - | - | ||
![]() 1088733 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | 50 | - | No | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | Push In | - | - | - | 10 AWG | 24 AWG | PTV | Ground Terminal Block | 3 Position | Green, Yellow | - | - | - | - | Push In, Spring | 1 | - | 10-26 AWG | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | 45.7 mm | 60 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088735 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 32 A | 30 A | 50 | - | No | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | Push In | 1000V | 600V | 1 kV | 10 AWG | 24 AWG | PTV | Feed Through Terminal Block | 4 Position | Blue | - | - | - | 32 A | Push In, Spring | 1 | - | 10-26 AWG | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | 45.7 mm | 60 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088773 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 26 A | 5 A | 50 | - | - | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | - | 800V | 600V | 800 V | 12 AWG | 26 AWG | CLIPLINE PTTBV | Multi-Level Terminal Block | 4 Position | Gray | - | - | - | 22 A | Push In, Spring | 2 | - | 12-26 AWG | - | 0.14-4mm² | 8mm ~ 10mm | Push-In | - | - | 56 mm | 99.5 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1079918 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 50 | CLIPLINE PTV Series | - | - | - | - | Phoenix Contact | - | Screw Mount | Bulk | Active | - | Details | - | - | - | - | - | - | - | CLIPLINE | End Cover | - | Gray | - | - | - | - | - | - | End Cover | - | - | - | - | Screw | - | - | 29.1 mm | 63.3 mm | 2.2 mm | 2.2 | - | - | - | ||
![]() 1088730 Phoenix Contact | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | 0.2 - 4 | 0.2 - 6 | 0.2 - 6 | - | - | 50 | - | No | V0 | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | - | Push In | - | - | - | 10 AWG | 24 AWG | PTV | Ground Terminal Block | 2 Position | Green, Yellow | - | - | - | - | Push In, Spring | 1 | - | 10-26 AWG | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | 35.3 mm | 50.8 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() CPG4 Altech Corporation | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | - | - | 100 | - | - | - | CPG4 | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | No | 6 mm | - | 1000V | 600V | 600 V | 10 AWG | 24 AWG | CP | Ground Terminal Block | 2 Position | Green, Yellow | - | - | - | - | Push In, Spring | 1 | - | 10-24 AWG | - | 0.2-4mm² | 11mm | Push-In | - | - | 45.8 mm | 54.8 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPDL1.5(I.S) Altech Corporation | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | 16 A | 15 A | 100 | - | - | - | CPDL1.5(I.S) | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | No | 3.5 mm | - | 500V | 300V | 300 V | 14 AWG | 24 AWG | CP | Feed Through Terminal Block | 4 Position | Gray | - | - | - | 15 A | Push In, Spring | 2; Connected | - | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | 52.8 mm | 67.2 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() CP1.5 Altech Corporation | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | 15 A | 15 A | 100 | - | - | - | CP1.5 | - | Altech Corporation | - | DIN Rail (35) | Box | Active | - | No | 3.5 mm | - | 800V | 600V | 600 V | 14 AWG | 24 AWG | CP | Feed Through Terminal Block | 2 Position | Gray | - | - | - | 15 A | Push In, Spring | 1 | - | 14-24 AWG | - | 0.2-1.5mm² | 8mm | Push-In | - | - | 40.3 mm | 45.3 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() 4556 Adafruit | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | Arduino Boards or other MCU Boards | - | - | - | - | Adafruit Industries LLC | - | DIN Rail | Bulk | Active | - | Details | - | - | - | - | - | 16 AWG | 26 AWG | - | Arduino to Terminal Block Adapter | - | Green | - | 3.81 mm | - | - | - | - | Mounting Kit | - | - | - | - | Push-in, Slip-On | - | - | 45 mm | 87 mm | 83 mm | - | - | - | - | ||
![]() CP2.5/3/BL Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 24 A | 20 A | 100 | - | - | - | - | - | Altech Corporation | - | DIN Rail | Box | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | CP | Multiple Connection Terminal Block | 3 Position | Black | - | - | - | +/- 20 A, +/- 24 A | Push In, Spring | 1 | - | 12-24 AWG | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | 62.5 mm | 5 mm | - | 5.0mm | - | - |