- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Number of Rows | Depth | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPSTG1.5/4L-6-60V Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | EAR99 | 50 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 250V | 150V | 6 V to 60 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 4 Position | Gray | - | - | - | - | Push In, Spring | - | 2; 1 Grounded | - | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | - | - | 96.5 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() CPSTG1.5/4L-110-240V Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | EAR99 | 50 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 250V | 150V | 110 V to 240 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 4 Position | Gray | - | - | - | - | Push In, Spring | - | 2; 1 Grounded | - | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | - | - | 96.5 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() CPDL2.5/R Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | - | 50 | - | - | - | - | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | - | CP | Double Level Termination Block | 4 Position | Red | - | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2 | - | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | - | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CPST1.5/3L-6-60V Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | EAR99 | 50 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 250V | 150V | 6 V to 60 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 4 Position | Gray | - | - | - | - | Push In, Spring | - | 2 | - | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | - | - | 79.8 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() CP8L32(I.S)H/BL Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 8 A | 10 A | EAR99 | 10 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 250V | 300V | 250 VAC/VDC, 300 V | 14 AWG | 24 AWG | - | - | CP | Distribution Terminal Block | 32 Position | Black | 4 Row | - | - | +/- 8 A, +/- 10 A | Push In, Spring | - | 4; 2 Connected | - | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 79.9 mm | 58.8 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CP8L32(I.S)H/BU Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 8 A | 10 A | EAR99 | 10 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 250V | 300V | 250 VAC/VDC, 300 V | 14 AWG | 24 AWG | - | - | CP | Distribution Terminal Block | 32 Position | Blue | 4 Row | - | - | +/- 8 A, +/- 10 A | Push In, Spring | - | 4; 2 Connected | - | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 79.9 mm | 58.8 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPG4/4 Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 50 | - | - | - | - | - | - | Altech Corporation | - | DIN Rail (35) | Box | - | Active | - | - | - | - | 1000V | 600V | 600 V | 10 AWG | 24 AWG | - | - | CP | Ground Terminal Block | 4 Position | Green, Yellow | 1 Row | - | - | - | Push In, Spring | - | 1 | - | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | 45.8 mm | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPST1.5/3L-110-240V Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 13.5 A | 15 A | EAR99 | 50 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 250V | 150V | 110 V to 240 V | 14 AWG | 24 AWG | - | - | CP | Sensor and Actuator Terminal Block | 4 Position | Gray | - | - | - | - | Push In, Spring | - | 2 | - | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | LED Indicator | - | - | 79.8 mm | 3.5 mm | - | 3.5mm | - | - | ||
![]() CP8L32(I.S)/W Altech Corporation | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 8 A | 10 A | - | 10 | - | - | - | - | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 250V | 300V | 250 VAC/VDC, 300 V | 14 AWG | 24 AWG | - | - | CP | Distribution Terminal Block | 32 Position | White | 4 Row | - | - | +/- 8 A, +/- 10 A | Push In, Spring | - | 2; Connected | - | 14-24 AWG | - | - | 0.2-1.5mm² | 8mm | Push-In | - | - | - | 79.9 mm | 58.8 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPDL2.5/O Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | EAR99 | 50 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | - | CP | Double Level Termination Block | 4 Position | Orange | - | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2 | - | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | - | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CPDL2.5/Y Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 24 A | 20 A | EAR99 | 50 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | - | CP | Double Level Termination Block | 4 Position | Yellow | - | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2 | - | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | - | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CP4/3/DB Altech Corporation | In Stock | - | - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | 32 A | 30 A | EAR99 | 50 | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | CP | Multiple Connection Terminal Block | 3 Position | - | - | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | - | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | - | 70.5 mm | 6 mm | - | 6.0mm | - | - | ||
![]() 1045929 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 20 A | - | 50 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | - | Details | - | 450 V | 500 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 2 Position | Red | - | - | - | 17.5 A | Push In, Spring | Red | 1 | - | 12-26 AWG | - | 2 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | - | - | 17.7 mm | 21.6 mm | 4.2 mm | 0.697 (17.70mm) | 4.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047420 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | 41 A | 30 A | - | 20 | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | Details | Push In | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Red | - | - | - | 41 A | Push In, Spring | Red | 1 | - | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | 17.7 mm | 21.6 mm | 43.9 mm | 0.697 (17.70mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047425 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | 41 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 1047425 | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | Active | Active | - | 2.14 | Details | Push In | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | White | - | - | unknown | 41 A | Push In, Spring | White | 1 | MODULAR TERMINAL BLOCK | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | 17.7 mm | 21.6 mm | 43.9 mm | 0.697 (17.70mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047489 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | 17.5 | - | Details | Push In | 450 V | 300 V | 450 V | - | - | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | - | - | 17.7 | - | 17.5A | Push In, Spring | Black, Yellow | 1 | - | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | - | ||
![]() 1047459 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | 17.5 | - | Details | Push In | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Yellow | - | 24.7 | - | 17.5 A | Push In, Spring | Yellow | 1 | - | 10-24 AWG | - | 19 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | - | Block of 9 | IP20 | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047432 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | 41 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | - | - | 1047432 | + 85 C | Phoenix Contact | - 35 C | Adhesive | Bulk | Active | Active | - | 5.72 | Details | Push In | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Red | - | - | unknown | 41 A | Push In, Spring | Red | 1 | MODULAR TERMINAL BLOCK | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | 18.7 mm | 21.6 mm | 43.9 mm | 0.736 (18.70mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047486 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1047486 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | Active | 17.5 | 5.71 | Details | Push In | 450 V | 300 V | 450 V | - | - | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Violet | - | - | unknown | 17.5A | Push In, Spring | Violet | 1 | MODULAR TERMINAL BLOCK | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | - | ||
![]() 1047499 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | - | 20 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1047499 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | Active | 17.5 | 5.72 | Details | Push In | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Orange | - | - | unknown | 17.5A | Push In, Spring | Orange | 1 | MODULAR TERMINAL BLOCK | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | - | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | - |