- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Depth | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1047497 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047497 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | Active | - | 5.71 | Details | - | Push In | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | White | - | unknown | 17.5A | Push In, Spring | White | 1 | MODULAR TERMINAL BLOCK | 10-24 AWG | 7 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 3 | IP20 | - | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | - | ||
![]() 1047451 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 15) | Bulk | - | Active | 17.5 | - | Details | - | Push In | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Orange | - | - | 17.5 A | Push In, Spring | Orange | 1 | - | 10-24 AWG | 19 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 9 | IP20 | 27.4 mm | 21.6 mm | 43.9 mm | 1.079 (27.40mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047482 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | - | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047482 | + 85 C | Phoenix Contact | - 35 C | Adhesive | Bulk | Active | Active | 17.5 | 5.72 | Details | - | Push In | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 7 Position | Green | - | unknown | 17.5 A | Push In, Spring | Green | 1 | MODULAR TERMINAL BLOCK | - | 7 | - | - | Push-In | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047483 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 17.5 A | 30 A | 20 | PHOENIX CONTACT GMBH & CO KG | - | 1047483 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | Active | - | 5.72 | Details | - | Push In | 450 V | 300 V | 450 V | - | - | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Yellow | - | unknown | 17.5A | Push In, Spring | Yellow | 1 | MODULAR TERMINAL BLOCK | 10-24 AWG | 7 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | - | ||
![]() 1047440 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 41 A | 30 A | 20 | - | V0 | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | 17.5 | - | Details | - | Push In | 450 V | 300 V | 450 V | - | - | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Pink | - | - | 17.5A | Push In, Spring | Pink | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | 18.7 mm | 21.6 mm | 43.9 mm | 0.736 (18.70mm) | 43.9mm | UL94 V-0 | - | ||
![]() 1047493 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 15) | Bulk | - | Active | 17.5 | - | Details | - | Push In | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 7 Position | Brown | - | - | 17.5 A | Push In, Spring | Brown | 1 | - | 10-24 AWG | 7 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 3 | IP20 | 27.4 mm | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047455 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | Details | - | - | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Blue | - | - | 17.5 A | Push In, Spring | Blue | 1 | - | 10-24 AWG | 19 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 9 | - | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047453 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047453 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | Active | 17.5 | 5.72 | Details | - | Push In | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | - | - | unknown | 17.5A | Push In, Spring | Black, Yellow | 1 | MODULAR TERMINAL BLOCK | 10-24 AWG | 19 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 9 | IP20 | - | 21.6 mm | 43.9 mm | 1.079 (27.40mm) | 43.9mm | UL94 V-0 | - | ||
![]() 1047495 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 17.5 A | 30 A | 20 | PHOENIX CONTACT GMBH & CO KG | - | 1047495 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | Active | - | 5.72 | Details | Yes | Push In | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Brown | - | compliant | 17.5A | Push In, Spring | Brown | 1 | MODULAR TERMINAL BLOCK | 10-24 AWG | 7 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 3 | IP20 | - | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | - | ||
![]() 1047481 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047481 | + 85 C | Phoenix Contact | - 35 C | - | Bulk | Active | Active | 17.5 | 5.72 | Details | - | Push In | 450 V | 300 V | 450 V | - | - | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Brown | - | unknown | 17.5A | Push In, Spring | Brown | 1 | MODULAR TERMINAL BLOCK | 10-24 AWG | 7 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 3 | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | - | ||
![]() 1047447 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | - | 20 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | 17.5 | - | Details | - | Push In | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Yellow | - | - | 17.5A | Push In, Spring | Yellow | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | - | 21.6 mm | 43.9 mm | 1.079 (27.40mm) | 43.9mm | UL94 V-0 | - | ||
![]() 1047426 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 41 A | 30 A | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047426 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | Active | 17.5 | 5.72 | Details | - | Push In | 450 V | 300 V | 450 V | - | - | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Violet | - | unknown | 17.5A | Push In, Spring | Violet | 1 | MODULAR TERMINAL BLOCK | 10-24 AWG | 19 | 0.2-6mm² | 10mm ~ 12mm | Push-In | Block of 9 | IP20 | 17.7 mm | 21.6 mm | 43.9 mm | 0.697 (17.70mm) | 43.9mm | UL94 V-0 | - | ||
![]() 1047434 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide | Polyamide (PA), Nylon | - | - | - | 41 A | 30 A | 20 | - | - | - | + 85 C | Phoenix Contact | - 35 C | - | Bulk | - | Active | - | - | Details | - | Push In | 450 V | 300 V | 450 V | - | - | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Green | - | - | 17.5A | Push In, Spring | Green | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | 18.7 mm | 21.6 mm | 43.9 mm | 0.736 (18.70mm) | 43.9mm | UL94 V-0 | - | ||
![]() 1047443 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 41 A | - | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047443 | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 15) | Bulk | Active | Active | - | 5.72 | Details | - | Push In | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Blue | - | unknown | 41 A | Push In, Spring | Blue | 1 | MODULAR TERMINAL BLOCK | - | 19 | - | - | Push-In | Block of 9 | IP20 | 27.4 mm | 21.6 mm | 43.9 mm | 1.079 (27.40mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047423 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 41 A | 30 A | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047423 | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | Active | Active | - | 2.16 | Details | - | Push In | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Yellow | - | unknown | 41 A | Push In, Spring | Yellow | 1 | MODULAR TERMINAL BLOCK | - | 19 | - | - | Push-In | Block of 9 | IP20 | 17.7 mm | 21.6 mm | 43.9 mm | 0.697 (17.70mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047458 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | 17.5 | - | Details | - | Push In | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Green | - | - | 17.5 A | Push In, Spring | Green | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047457 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 17.5 A | - | 20 | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | Bulk | - | Active | - | - | Details | - | Push In | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Brown | - | - | 17.5A | Push In, Spring | Brown | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | - | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | - | ||
![]() 1047491 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047491 | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 15) | Bulk | Active | Active | - | 5.72 | Details | - | Push In | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 7 Position | Blue | - | unknown | 17.5 A | Push In, Spring | Blue | 1 | MODULAR TERMINAL BLOCK | 10-24 AWG | 7 | 0.14-2.5mm² | 8mm ~ 10mm | Push-In | Block of 3 | IP20 | 27.4 mm | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047427 Phoenix Contact | In Stock | - | - | Direct Mount | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | 0.2 - 6 | 41 A | 30 A | 20 | - | V0 | - | + 85 C | Phoenix Contact | - 60 C | Direct Mounting with Flange | Bulk | - | Active | - | - | Details | - | Push In | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Orange | - | - | 41 A | Push In, Spring | Orange | 1 | - | - | 19 | - | - | Push-In | Block of 9 | IP20 | 17.7 mm | 21.6 mm | 43.9 mm | 0.697 (17.70mm) | 43.9mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047454 Phoenix Contact | In Stock | - | - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | - | 20 | PHOENIX CONTACT GMBH & CO KG | V0 | 1047454 | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | Active | 17.5 | 5.71 | Details | - | Push In | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Gray | 24.7 | unknown | 17.5 A | Push In, Spring | Gray | 1 | MODULAR TERMINAL BLOCK | - | 19 | - | - | Push-In | Block of 9 | - | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 |