- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operation | Outside Length | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Number of Levels | Input Type | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Terminal Type | Wire Gauge or Range - mm² | Stripping Length | Depth Behind Panel | Connection Method | Number of Bands | Lamp Type | Features | Contacts | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1047492 Phoenix Contact | 42 | - | - | DIN Rail | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 17.5 A | 30 A | 20 | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | DIN Rail (NS 15) | - | - | Bulk | - | Active | - | - | Details | Push In | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 7 Position | Red | - | 17.5 A | Push In, Spring | Red | 1 | - | - | 10-24 AWG | 7 | - | 0.14-2.5mm² | 8mm ~ 10mm | - | Push-In | - | - | Block of 3 | - | IP20 | 27.4 mm | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047456 Phoenix Contact | 68 | - | - | DIN Rail | - | Polyamide (PA) | Polyamide (PA), Nylon | - | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | - | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | - | - | Details | - | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 19 Position | Red | - | 17.5 A | Push In, Spring | Red | 1 | - | - | - | 19 | - | - | - | - | Push-In | - | - | Block of 9 | - | - | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047485 Phoenix Contact | 32 | - | - | Direct Mount | - | Polyamide (PA) | Polyamide (PA), Nylon | - | 0.14 - 1.5 | 0.14 - 1.5 | 0.14 - 2.5 | 17.5 A | 30 A | 20 | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1047485 | + 85 C | Phoenix Contact | - 35 C | - | Adhesive | - | - | Bulk | Active | Active | 17.5 | 5.71 | Details | Push In | 450 V | 300 V | 450 V | 14 AWG | 26 AWG | 14 AWG | -35°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 7 Position | White | unknown | 17.5 A | Push In, Spring | White | 1 | - | MODULAR TERMINAL BLOCK | - | 7 | - | - | - | - | Push-In | - | - | Block of 3 | - | IP20 | 18.7 mm | 21.6 mm | 19 mm | 0.736 (18.70mm) | 19.0mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1047500 Phoenix Contact | 32 | - | - | DIN Rail | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 17.5 A | 30 A | 20 | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | - | - | - | Bulk | - | Active | - | - | Details | Push In | 500 V | 300 V | 500 V | - | - | 14 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Pink | - | 17.5A | Push In, Spring | Pink | 1 | - | - | - | 7 | - | - | - | - | Push-In | - | - | Block of 3 | - | IP20 | - | 21.6 mm | 19 mm | 1.079 (27.40mm) | 19.0mm | UL94 V-0 | - | ||
![]() 1492-W3-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuji | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | - | - | - | - | 1492-W | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W4-G Rockwell | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | G1MP2-62G01L8 | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | Screw | - | - | 800 V | - | - | - | - | 1492-W | - | - | - | - | 32A | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | LED | - | 1NC | IP66 | - | - | - | - | - | - | - | ||
![]() 1492-W10-RE Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | - | - | - | - | 1492-W | - | - | - | - | 57A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WFB4250 Rockwell | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Yes | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0125P4MJ | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Screw | - | - | 500 V | - | - | - | - | 1492-W | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W16S-W Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | DI-502 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | - | - | - | - | 1492-W | - | - | - | - | 76A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W10 Rockwell | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | ABB | G1MP2-62G02L1 | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | Screw | - | - | 800 V | - | - | - | - | 1492-W | - | - | - | - | 57A | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | LED | - | 2NC | IP66 | - | - | - | - | - | - | - | ||
![]() 1492-W4-Y Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 800 V | - | - | - | - | 1492-W | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WG16S Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1492-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WTS3LP Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | G0530045 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 250 V | - | - | - | - | 1492-W | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4-G Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 500 V | - | - | - | - | 1492-W | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4-Y Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continental Belt | 5/BX79 | - | - | - | - | - | - | 82 Inches | - | - | - | - | - | - | Screw | - | - | 500 V | - | - | - | - | 1492-W | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4-RE Rockwell | In Stock | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | Thomas & Betts | 52171X-CMD1858 | - | - | - | - | - | - | - | - | - | - | - | - | No | Screw | - | - | 500 V | - | - | - | - | 1492-W | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4-OR Rockwell | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | EL-HMQ813-5-H1-56-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 500 V | - | - | - | - | 1492-W | - | - | - | - | 32A | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WM4 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | NOR-000-005-180-013 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 500 V | - | - | - | - | 1492-W | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WMG4 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 104529 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1492-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-WMG3 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | 44787 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1492-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |