- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Material - Insulation | Body Material | Base Product Number | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Sizes | Current-IEC | Current-UL | ECCN | Frequency-Max | Harmonized Code | Inflammability class of insulation material according to with UL94 | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Mfr | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Primary Material | Product Status | Programmable | RoHS | Screw, Thread Size | Standard Frequency | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Symmetry-Max | Note | Number of Circuits | Plating | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Frequency Tolerance | Wire Gauge or Range - AWG | Fuse Type | Input | Wire Gauge or Range - mm² | Product Type | Rated Current | Ratio - Input:Output | Includes | PLL | Differential - Input:Output | Threaded/Unthreaded | Stripping Length | Main Purpose | Rated Voltage | Disconnect Type | Product | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2663280000 Weidmuller | 13 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 70 | - | - | - | - | - | - | - | V0 | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | 80.5 | 18.432 MHz | ±50ppm | - | - | - | - | - | - | 200 Ohms | - | - | - | - | 16pF | - | Fundamental | - | ±30ppm | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | 101.5 | 0.020 (0.50mm) | 80.5 | 20 | - | - | - | - | - | - | - | - | ||
![]() 1808350000 Weidmuller | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | - | CIR06 | 0.5 - 6 | 0.5 - 10 | - | 0.5 - 10 | Gold | - | - | - | - | - | - | V0 | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | 900VAC, 1250VDC | -55°C ~ 125°C | - | CIR | - | - | - | Crimp | Plug, Male Pins | - | 12 | Olive Drab | - | Bayonet Lock | - | - | 23A | - | N (Normal) | - | Environment Proof | 49.2 | - | - | - | - | Olive Drab Cadmium | 28-51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | 65.5 | - | 65.5 | 8.1 | - | - | - | - | - | - | - | - | ||
![]() DK4-TFL300(5X20) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 6.3 A | 16 A | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | Active | - | - | - | - | 800V | 300V | - | - | - | * | - | - | - | - | - | Disconnect | 2 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | 12-24 AWG | 5mm x 20mm | - | 0.5-4mm² | - | - | - | - | - | - | - | 10mm ~ 12mm | - | - | Fuse | - | - | - | - | - | - | - | - | - | - | - | 60.5mm | UL94 V-0 | - | ||
![]() 11635 Master Appliance | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14272 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | Unavailable | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35165 Molex | 5 | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | - | Plastic | - | TIN BRONZE | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series I, DJT | - | Active | -- | - | Receptacle Housing | For Male Pins | 21 | - | - | Bayonet Lock | - | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | - | - | Chromate over Cadmium | 23-21 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | Cable Grips | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | - | Cable Grips | -- | - | - | - | - | - | - | - | - | - | - | -- | - | ||
![]() 1SNK706410R0000 Entrelec | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98(V) | 1.62(V) | -40C to 85C | - | - | - | No | - | - | 75 | - | - | - | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | - | - | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | 6.3A | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA399899R0600 TE Connectivity | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA290261R1400 TE Connectivity | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199043R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199187R1400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115987R0100 TE Connectivity | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115185R0500 TE Connectivity | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115326R1100 TE Connectivity | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA299558R1300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199212R2400 TE Connectivity | 12 | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | 24-VFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | 1.7 V ~ 1.9 V | - | - | - | - | - | - | ICS9FGV0241 | HCSL, LVCMOS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Crystal | - | DIN Rail Terminal Blocks | - | 1:3 | - | Yes | No/Yes | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199283R2400 TE Connectivity | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | Active | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | 3.135 V ~ 3.465 V | - | - | - | - | - | - | ICS9LPRS525 | Clock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Crystal | - | DIN Rail Terminal Blocks | - | 1:19 | - | Yes | No/Yes | - | - | Intel CPU, PCI Express (PCIe) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA399031R2200 TE Connectivity | 12 | - | - | - | - | - | - | - | - | Nylon | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8 | - | - | - | - | - | - | 99XX | - | Active | - | - | - | Round Spacer | - | Natural | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | Unthreaded | - | - | - | - | - | -- | - | - | - | - | - | 0.315 (8.00mm) | 0.250 (6.35mm) 1/4 | 0.171 (4.34mm) | 0.315 (8.00mm) | - | - | - | ||
![]() 1SNA199035R1600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Nylon | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 900 | - | Active | - | - | - | Round Spacer | - | Natural | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | Unthreaded | - | - | - | - | - | -- | - | - | - | - | - | 0.640 (16.26mm) | 0.250 (6.35mm) 1/4 | 0.171 (4.34mm) | 0.640 (16.26mm) | - | - | - | ||
![]() 1SNA199560R0500 TE Connectivity | 12 | - | - | - | - | - | - | - | - | Nylon | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 900 | - | Active | - | - | - | Round Spacer | - | Natural | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | Unthreaded | - | - | - | - | - | -- | - | - | - | - | - | 0.415 (10.54mm) | 0.167 (4.24mm) | 0.105 (2.67mm) | 0.415 (10.54mm) | - | - | - |