- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Dielectric Material | Housing Material | Insert Material | Material - Insulation | Backshell Material, Plating | Conductor Material | Shell Material, Finish | Approvals | AWG (min.) | AWG max. | Base Product Number | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Finish Mating | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Other Names | Package | Pins per row | Product Status | Rated current In | RoHS | Spacing | Standards Met | Stripping length (max.) | Termination Method | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Capacitance | Fastening Type | Subcategory | Pitch | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Lead Spacing | Number of Circuits | Number of Levels | Shell Size, MIL | Accessory Type | Cable Opening | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Rated Current | Stripping Length | Cable Diameter | Type Attributes | Rated Voltage | Number of Cores | Large Diameter Supplied | Shell Size - Insert (Convert From) | Outer Diameter | Disconnect Type | Features | Current - Max/Contact | Product Category | Minimum Bend Radius | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 35905 Molex | 5 | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | DM83723/75W1005N M8372375W1005N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | - | 1 (Unlimited) | Crimp | Plug, Female Sockets | - | 5 | Olive Drab | - | - | - | Bayonet Lock | - | - | N (Normal) | - | Environment Resistant | - | 7.5A | Olive Drab Cadmium | 10-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() 2216-1207 WAGO | 45 | - | - | DIN Rail | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, cURus | 20 | 4 | - | - | 12mm | 2.5 - 16 | 0.5 - 25 | 0.5 - 16 | 2.5 - 16 | Push-in connector | - | - | - | 20pc(s) | 16mm² | 0.50mm² | 25mm² | 0.50mm² | - | - | (W x H) 12 mm x 37.10 mm | Green,Yellow | - | - | Yes | V0 | - | Lead free / RoHS Compliant | Wago | 2216-1207 | 60364959 | - | WAGO Corporation | 18mm | - | - | 1 | 76A | 76A | - | YDTS21H25-01DBV001 | Box | 2 | Active | - | Yes | 12 mm | - | 20mm | Push-In Cage Clamp | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | WAGO GmbH & Co. KG | 2 | Green, Yellow | - | - | - | - | - | - | - | - | - | 37.1 | - | - | - | Push In, Spring | - | 1 | 1 | - | - | - | 6-20 AWG | - | 0.5-16mm² | - | 76A | 18mm ~ 20mm | - | - | 800V | - | - | - | - | - | + latchkey,+ CAGE CLAMP® | - | - | - | 37.10mm | - | 69.8 | 12mm | - | - | 12.0mm | UL94 V-0 | - | - | - | ||
![]() 2200-1407 WAGO | 25 | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, cURus | 24 | 16 | - | - | 3.50mm | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | Push-in connector | Gold | Copper Alloy | - | 100pc(s) | 1mm² | 0.14mm² | 1.50mm² | 0.14mm² | 17.5 A | 10 A | (L x W x H) 67.90 x 3.50 x 32.90 mm | Green,Yellow | - | - | Yes | V0 | - | Lead free / RoHS Compliant | Wago | 2200-1407 | 60357565 | - | WAGO Corporation | 9mm | - | - | 1 | 13.50A | 13.5A | - | AAD38999/26ZC35SC D3899926ZC35SC | Box | 4 | Active | - | Yes | 3.5 mm | - | 11mm | Push-In Cage Clamp | - | - | - | 800V | 600V | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | 1 (Unlimited) | Crimp | Plug, Female Sockets | WAGO GmbH & Co. KG | 22 | Black | Aviation, Marine, Military | - | - | Threaded | - | - | C | Unshielded | Environment Resistant | 32.9 | - | Black Zinc Nickel | 13-35 | Push In, Spring | - | 1 | 1 | C | - | - | 16-24 AWG | - | 0.14-1.5mm² | - | 13.5A | 9mm ~ 11mm | - | - | 800V | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | 32.90mm | - | 67.90mm | 3.50mm | - | 50.0µin (1.27µm) | 3.5mm | - | - | - | - | ||
![]() 2202-1407 WAGO | 174 | - | - | DIN Rail | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, cURus | 22 | 12 | 2202 | - | 5.20mm | - | - | - | - | Push-in connector | - | - | - | 100pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | - | - | (L x W x H) 69.90 x 5.20 x 32.90 mm | Green,Yellow | - | - | Yes | - | - | Lead free / RoHS Compliant | Wago | 2202-1407 | 60361535 | +105°C | WAGO Corporation | 10mm | -35°C | - | 1 | 24A | 24A | - | YDJT10F11-13PB6149 | Bulk | 4 | Active | - | Yes | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | Clamp | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | Grounding Block | 4 | Green, Yellow | - | - | - | - | - | 5.2mm | - | - | - | - | - | - | - | Push In, Spring | - | 1 | Single | - | - | - | 12-18 AWG | - | 0.75-4mm² | - | 24A | 10mm ~ 12mm | - | - | 800V | - | - | - | - | - | + CAGE CLAMP®,+ latchkey | - | - | - | 32.90mm | - | 69.90mm | 5.20mm | - | - | 5.2mm | - | - | - | - | ||
![]() 727-226/022-000 WAGO | In Stock | - | - | DIN Rail | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA | 28 | 16 | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | 18 A | - | (W x H) 7.62 mm x 44.50 mm | Orange | - | - | Yes | V0 | - | Lead free / RoHS Compliant | Wago | 727-226/022-000 | 51167895 | - | WAGO Corporation | 8mm | - | - | 4 | 18A | 18A | 250V | DTS24T23-21SB [V001]-ND DTS24T23-21SB[V001] YDTS24T23-21SBV001 | - | 4 | Active | 18 | Yes | 7.62 mm | - | 10mm | - | - | - | - | 250V | - | - | - | - | - | - | * | - | - | - | - | - | - | 4-Level Common Potential Block | 16 | Orange | - | - | - | - | - | - | - | - | - | 44.5 | - | - | - | Push In, Spring | - | 1 | 4 | - | - | - | 16-28 AWG | - | 0.08-1.5mm² | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 44.50mm | - | 126 | 7.62mm | - | - | 7.6mm | UL94 V-0 | - | - | - | ||
![]() 2201-1407 WAGO | 1000 | - | - | Panel Mount, Bulkhead - Front Side Nut | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | F | CSA, cURus | 22 | 14 | - | - | 4.20mm | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | Push-in connector | - | D | - | 100pc(s) | 1.50mm² | 0.25mm² | 2.50mm² | 0.25mm² | - | - | (L x W x H) 69.90 x 4.20 x 32.90 mm | Green,Yellow | - | - | Yes | V0 | - | - | Wago | 2201-1407 | D38999/24FF11PD | - | WAGO Corporation | 9mm | - | - | 1 | 18A | 18A | - | DD38999/24FF11PD | Box | 2 | Active | - | Yes | 4.2 mm | - | 11mm | Push-In Cage Clamp | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, DTS | - | - | - | 1 (Unlimited) | Crimp | Receptacle, Male Pins | Grounding Block | 11 | Green, Yellow | - | - | - | - | - | - | - | - | - | 32.9 | 13A | - | - | Push In, Spring | - | 1 | 1 | - | - | - | 14-22 AWG | - | 0.25-2.5mm² | - | 18A | 9mm ~ 11mm | 50µin (1.27µm) | Environment Resistant | 800V | - | 19-11 | Aluminum, Nickel Plated | - | - | Shielded | Threaded | - | - | 32.90mm | - | 69.90mm | 4.20mm | Gold | - | 4.2mm | UL94 V-0 | Bulk | - | - | ||
![]() 32262 Greenlee | In Stock | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Greenlee | - | 32262 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | 1400V (1.4kV) | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | High Pulse, DV/DT | - | 4300pF | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.551 (14.00mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 2753950000 Weidmuller | 298 | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - | - | - 60 C | Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap On | - | - | - | - | - | 800 V | 14 AWG | 20 AWG | - | - | AS3C 2.5 BL | - | - | - | - | - | - | Feed-Through Terminal Block | 3 Position | Blue | - | 1 Row | - | - | Terminal Blocks | - | - | - | - | - | 24 A | - | - | - | - | - | 1 | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 mm | - | 71.5 mm | 38 mm | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 12642 Lapp | 2997 | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | +80°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | 500 V | - | - | - | - | ÖLFLEX EB CY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 7mm | - | - | - | - | 7.5 x Diameter | - | - | 50m | - | - | - | - | - | - | - | - | ||
![]() 1319060000 - WF 8/32 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 1 kV | - | - | - | - | WF 8/32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8WH1201-0AM01 Siemens | 108378248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 - 35 | 0.75 - 35 | 0.75 - 10 | 0.75 - 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | Screw | - | - | - | - | - | 800 V | - | - | - | - | 8WH1201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | ||
![]() 1492-F3 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 300 V | - | - | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-LD2 Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 300 V | - | - | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-L2Q-W Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | 550 V | - | - | - | - | 1492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRV 16 SW 35X7.5 RT/WS - 1173680000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 300 V | - | - | - | - | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1088500 Phoenix Contact | 45 | - | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Phoenix Contact | - | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 16 | - | - | - | - | - | - | - | - | - | 30 A | 25 A | - | - | 25 | Yes | - | V0 | - | - | Phoenix Contact | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | Push In | - | - | - | 400V | 630V | 400 V | - | - | - | - | CLIPLINE PT | - | - | - | - | - | - | Disconnect | 2 | Black | - | - | - | - | - | - | - | - | - | 50.95 | 30A | - | - | Push In | - | - | 1 | - | - | - | 6-20 AWG | Blade, C | 0.5-16mm² | - | - | 18mm ~ 20mm | - | - | - | - | - | - | - | Fuse | LED | - | Phoenix Contact | - | 88.9 | - | 88.9 | 10.15 | - | - | 10.2mm | UL91 V-0 | - | - | - | ||
![]() 1110386 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 - 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 353 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR26TBL Schneider | In Stock | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | 0.2 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | 20 A | 20 A | - | - | - | - | - | V0 | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | Active | 20 | - | - | - | - | - | - | - | - | 500V | 600V | - | - | - | - | - | Linergy TR | - | - | - | - | - | - | Feed Through | 6 | Blue | - | - | - | - | - | - | - | - | - | 99.5 | - | - | - | Push In, Spring | - | - | 3 | - | - | - | - | - | 0.08-4mm² | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 58 | - | 99.5 | 5.2 | - | - | 5.2mm | UL94 V-0 | - | - | - | ||
![]() 8WH21033BG07 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 - 4 | 0.08 - 4 | 0.08 - 4 | 0.08 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.4 | - | - | - | - | - | - | - | - | ||
![]() 8WH60014QF00 Siemens | 120420285 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | 0.14 - 1.5 | 0.14 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | V0 | - | - | Stearns | - | 51677050001J | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | ALPHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | Single | - | Hubs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101 | - | - | - | - | - | - | - | - |