- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Material - Insulation | Approvals | AWG (min.) | AWG max. | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Operating Temp Range | Package | Pins per row | Product Depth (mm) | Product Status | Rated current In | RoHS | Spacing | Stripping length (max.) | Suitable for safety functions | Termination Method | Type of electric connection | Unit Weight | Usage Level | Voltage type | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Termination | Type | Number of Positions | Color | Subcategory | Depth | Style | Current Rating | Output | Pin Count | Termination Style | Number of Levels | Current | Number of Poles | Wire Gauge or Range - AWG | Fuse Type | Input | Wire Gauge or Range - mm² | Product Type | Temperature Range | Coil Voltage | Coil Type | Screening Level | Stripping Length | Depth Behind Panel | Fuse Size | Connection Method | Disconnect Type | Features | NEMA Frame Size | Product Category | Electrical Connection | Industry Standards | IP Rating | Product Length (mm) | Height | Length | Width | Terminal Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15652 TURCK | In Stock | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gems Sensors & Controls | - | 2200SG1A602A3UB | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | Clamp | - | - | DC | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | - | - | - | 0-10 VDC | - | - | - | - | - | - | - | 12-35 VDC | - | - | -40-260 °F | - | - | - | - | - | - | - | - | - | - | - | DIN 43650 Form C | - | IP65 | - | - | - | - | - | - | - | - | ||
![]() 2203-7540 WAGO | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 29 A | - | - | - | - | V0 | Turck | - | A2505 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 29 | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | TOPJOB®S | - | Feed Through, Isolated | 3 | Gray | - | 46.6 | - | - | - | - | Push In, Spring | 3 | - | - | 12-22 AWG | - | - | 0.25-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 95.6 | - | 5.2 | 5.2mm | - | UL94 V-0 | - | ||
![]() 2102-5303 WAGO | 72 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 30 A | 20 A | - | - | - | V0 | Dynapar | - | H220100100212 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | Active | 24 | No | 5.2 MilliMeters | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | Feedthrough Block | 3 | Red | - | 32.9 | - | - | - | - | Push In, Spring | 1 | - | - | 12-22 AWG | - | - | 0.25-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 72.2 | - | 5.2 | 5.2mm | - | UL94 V-0 | - | ||
![]() 1029997 Phoenix Contact | 2761 | - | - | - | - | - | - | cULus;CSA | - | - | - | - | - | 0.5 - 10 | 0.5 - 6 | - | - | - | - | - | - | - | - | - | - | - | No | V0 | IDEC | - | UCSQM-334-RR-PB-C3002 | - | - | - | - | - | Door Mount | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | RSCWE 6-3/4SL GN | - | Change-over Switch | 3 | - | - | - | - | 30A | - | - | - | Single | 10 Amps | 3 | - | - | - | - | - | - | - | - | - | - | 2.99 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR22BL Schneider | 38 | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CE, CSA, UL | - | - | - | - | 0.2 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | - | - | - | - | 24 A | 20 A | - | - | - | V0 | Cutler Hammer, Div of Eaton Co | - | PDG34G0250TFAK | - | - | Schneider Electric | - | Panel | - | - | - | - | - | - | Box | - | - | Active | 24 | - | - | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | Linergy TR | - | Feed Through | 2 | Blue | - | 48.5 | - | 250 A | - | - | Push In, Spring | 1 | - | - | - | - | - | 0.08-4mm² | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 36.5 | 48.5 | 5.2 | 5.2mm | - | UL94 V-0 | - | ||
![]() 2104-1201 WAGO | 19 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | 0.75 - 2.5 | 0.5 - 6 | 0.5 - 4 | 1 - 6 | - | - | - | - | - | - | 40 A | 30 A | - | - | - | V0 | GE - General Electric | - | 2104-1201 | - | - | WAGO Corporation | - | Surface | - | - | - | - | - | - | Box | - | - | Active | 32 | No | 6.2 MilliMeters | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | Screw | Feedthrough Block | 2 | Gray | - | 32.9 | Open | - | - | - | Push In, Spring | 1 | - | - | 10-20 AWG | - | - | 0.5-6mm² | - | - | 120 VAC | Magnetic | - | 11mm ~ 13mm | - | - | - | - | - | 4 | - | - | NEMA | - | - | 70 | 52.5 | 6.2 | 6.2mm | - | UL94 V-0 | - | ||
![]() 1079-2 Winchester | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fibox Enclosures | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1579-2 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE | - | 97F6804BX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-6302 WAGO | 1000 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 32 A | 20 A | - | - | - | V0 | Wago | - | 2202-6302 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | Active | 24 | No | 5.2 mm | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | Feedthrough Block | 3 | Orange | - | 38.9 | - | - | - | - | Push In, Spring | 1 | - | - | 12-22 AWG | - | - | 0.25-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 52.6 | - | 5.2 | 5.2mm | - | UL94 V-0 | - | ||
![]() 2202-1305 WAGO | 68 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 32 A | 20 A | - | - | - | V0 | Wago | - | 2202-1305 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | Active | 24 | No | 5.2 mm | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | Feedthrough Block | 3 | Black | - | 32.9 | - | - | - | - | Push In, Spring | 1 | - | - | 12-22 AWG | - | - | 0.25-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | 59.2 | - | 5.2 | 5.2mm | - | UL94 V-0 | - | ||
Tiny WHSL | 42 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 6.3 A | 10 A | - | - | - | V0 | Wago | - | 2202-1911/1000-867 | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | Active | 6.3 | No | 5.2 mm | - | - | - | - | - | - | - | 250V | 120V | - | - | - | - | - | TOPJOB®S | - | Fuse Block | 2 | Gray | - | 57.2 | - | - | - | - | Push In, Spring | 1 | - | - | 12-22 AWG | 5mm x 20mm | - | 0.25-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | 5x20 mm | - | Fuse | LED | - | - | - | - | - | - | 72.9 | 72.9 | 6.2 | 6.2mm | - | UL94 V-0 | - | ||
![]() 1898430000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5 | 31.5 | 5.15 | - | - | - | - | ||
![]() 2534450000 Weidmuller | In Stock | - | - | - | - | - | - | - | 26 | 14 | - | 3.5mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 100pc(s) | 1.5mm² | 0.5mm² | 1.5mm² | 0.5mm² | - | - | Yellow | - | - | V0 | - | 2534450000 | - | - | - | - | - | - | - | 1 | 17.5A | 17.5A | 500V | - | - | 4 | - | - | 17.5 | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A4C 1.5 YL | - | - | Terminal Blocks | 33.5 | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.5mm | 33.5mm | 3.5mm | - | - | - | - | ||
![]() 2675360000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85.5 | - | 3.5 | - | - | - | - | ||
![]() 1079167 Phoenix Contact | 1389 | - | - | - | - | Polyamide (PA) | - | - | - | - | Phoenix Contact | - | 0.14 - 4 | 0.14 - 6 | 0.14 - 1.5 | 0.14 - 6 | - | - | - | - | - | - | - | - | - | 1 | - | V0 | Phoenix Contact | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | DIN Rail (NS 35/7.5, NS 35/15) | - | - | - | - | - | Bulk | - | - | Active | 32 | Details | - | - | - | - | - | 0.480079 oz | - | - | - | - | 500 V | 10 AWG | 26 AWG | 26 AWG to 10 AWG | - | * | - | Feed Through Terminal Block | 3 Position | Black | Terminal Blocks | 46.85 | - | 32 A | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | Screw | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 57.8 | 57.8 | 6.15 | - | - | - | UL 94 V-0 | ||
![]() 8WH60200CG07 Siemens | 130420298 | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | 0.2 - 6 | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | - | - | - | ||
![]() NSYTRR62BL Schneider | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 0.2 - 6 | 0.2 - 6 | 0.5 - 6 | 0.2 - 10 | - | - | - | - | - | - | 41 A | 50 A | - | - | No | V0 | ABB | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | - | Active | 41 | - | - | - | - | Spring | - | - | - | - | 800V | 600V | 800 V | - | - | - | - | Linergy TR | - | Feed Through | 2 | Blue | - | 69.5 | - | 41A | - | - | Push In, Spring | 1 | - | - | - | - | - | 0.2-10mm² | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | 43.5 | 69.5 | 8.2 | 8.2mm | - | UL94 V-0 | - | ||
![]() 2205-7641 WAGO | 12 | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 A | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | Feed Through | 5 | Gray | - | - | - | - | - | - | Push In | 3; 1 Grounded | - | - | 10-20 AWG | - | - | 0.5-6mm² | - | - | - | - | - | 11mm ~ 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | - | UL94 V-0 | - | ||
![]() 32032 Molex | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -40C to 85C | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() 25845 Molex | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | -20C to 70C | - | - | 2(mm) | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | 0.75(mm) | - | - |