- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Material - Insulation | Approvals | AWG (min.) | AWG max. | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Sizes | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Min. stripping length | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Pins per row | Product Status | Rated current In | Risk Rank | RoHS | Spacing | Stripping length (max.) | Termination Method | Transparent | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Note | Number of Circuits | Number of Levels | Shell Size, MIL | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Wire Size (AWG) | Rated Current | Includes | Stripping Length | Rated Voltage | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2250-1207 WAGO | 67 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Wago | - | 2250-1207 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | - | - | No | 3.5 mm | - | - | - | - | - | - | - | TOPJOB®S | - | - | - | Ground Block | 2 | Green, Yellow | - | - | - | - | - | - | 32.9 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 16-24 AWG | - | 0.14-1.5mm² | - | - | 13.5A | - | 9mm ~ 11mm | 500V | - | - | - | 34.1 | 34 | 3.5 | 3.5mm | UL94 V-0 | ||
Tiny WHSL | 37 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 10 A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 2202-1981/1000-449 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | 10 | - | No | 5.2 mm | - | - | - | 400V | 12V | - | - | TOPJOB®S | - | - | - | Fuse Block | 2 | Gray | - | - | - | - | - | - | 32.9 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 12-22 AWG | Blade | 0.25-4mm² | - | - | - | - | 10mm ~ 12mm | - | Fuse | LED, Resistor | - | 72.9 | - | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 2250-1201 WAGO | 189 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.14 - 1.5 | - | - | - | - | - | - | - | 17.5 A | 10 A | - | - | - | - | - | V0 | - | Wago | - | 2250-1201 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | 13.5 | - | No | 3.5 mm | - | - | - | 500V | 300V | - | - | TOPJOB®S | - | - | - | Feedthrough Block | 2 | Gray | - | - | - | - | - | - | 27.9 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 16-24 AWG | - | 0.14-1.5mm² | - | - | 13.5A | - | 9mm ~ 11mm | 500V | - | - | - | 34.1 | 34 | 3.5 | 3.5mm | UL94 V-0 | ||
![]() 2202-1771 WAGO | 67 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 16 A | 15 A | - | - | - | - | - | V0 | - | Wago | - | 2202-1771 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | 16 | - | No | 5.2 mm | - | - | - | 400V | 300V | - | - | TOPJOB®S | - | - | - | Disconnect Block | 3 | Gray | - | - | - | - | - | - | 32.9 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | - | - | - | 10mm ~ 12mm | - | Switch, Knife | - | - | 76.8 | 76.8 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 2104-5307 WAGO | 12 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | 0.75 - 4 | 0.5 - 6 | 0.5 - 4 | 1 - 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Wago | - | 2104-5307 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | - | - | No | 6.2 MilliMeters | - | - | - | - | - | - | - | TOPJOB®S | - | - | - | Ground Block | 3 | Green-Yellow | - | - | - | - | - | - | 32.9 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 10-20 AWG | - | 0.5-6mm² | - | - | - | - | 11mm ~ 13mm | - | - | - | - | 83.2 | 65.5 | 6.2 | 6.2mm | UL94 V-0 | ||
Tiny WHSL | 37 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 2.5 - 16 | 0.5 - 25 | 0.5 - 16 | 2.5 - 16 | - | - | - | - | - | - | - | 90 A | 85 A | - | - | - | - | - | V0 | - | Wago | - | 2016-1301/000-053 | WAGO Corporation | - | - | - | - | - | Bulk | - | - | Active | 76 | - | No | 16 mm | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | - | - | 4-Conductor Block | 3 | Gray, Yellow | - | - | - | - | - | - | 36.9 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 6-20 AWG | - | 0.5-16mm² | - | - | - | - | 18mm ~ 20mm | - | - | - | - | 91.8 | - | 12 | 12.0mm | UL94 V-0 | ||
![]() 2201-1302 WAGO | 1000 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 15 A | - | - | - | - | - | - | - | Wago | - | 2201-1302 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | - | - | No | 1.5 mm | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | - | - | 3-Conductor Block | 3 | Orange | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 14-22 AWG | - | 0.25-2.5mm² | - | - | - | - | 9mm ~ 11mm | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | - | - | - | - | - | - | - | 57 A | 50 A | - | - | - | - | - | V0 | - | Wago | - | 2006-1301/000-001 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | 41 | - | No | 7.5 MilliMeters | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | - | - | Feedthrough Block | 3 | Gray | - | - | - | - | - | - | 32.9 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 8-20 AWG | - | 0.5-10mm² | - | - | - | - | 13mm ~ 15mm | - | - | - | - | 73.3 | - | 7.5 | 7.5mm | UL94 V-0 | ||
![]() 2202-6406 WAGO | 1000 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | 20 A | - | - | - | - | - | - | - | Wago | - | 2202-6406 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | - | - | No | 5.2 mm | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | - | - | Feedthrough Block | 4 | Yellow | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() 2201-1441 WAGO | 1000 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA | - | - | - | - | 0.75 - 1.5 | 0.25 - 2.5 | 0.25 - 1.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | 24 A | 15 A | - | - | - | - | - | V0 | - | Wago | - | 2201-1441 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | 18 | - | No | 4.2 mm | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | - | - | Double Potential Block | 4 | Gray | - | - | - | - | - | - | 37.4 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 14-22 AWG | - | 0.25-2.5mm² | - | - | - | - | 9mm ~ 11mm | - | Disconnect Tab | - | - | 69.9 | 70 | 4.2 | 4.2mm | UL94 V-0 | ||
![]() 2000-2227 WAGO | 2595 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL;CSA | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | 16 A | 15 A | - | - | - | - | - | V0 | - | Wago | - | 2000-2227 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | - | - | No | 3.5 MilliMeters | - | Push-In Cage Clamp | - | 500V | 300V | - | - | 2000 | - | - | - | Double-Deck Block | 4 | Gray | - | - | - | - | - | - | 51.7 | - | - | - | Push In, Spring | - | - | - | 2 | - | - | 16-24 AWG | - | 0.14-1.5mm² | - | - | - | - | 9mm ~ 11mm | - | - | - | - | 69.7 | 70 | 3.5 | 3.5mm | UL94 V-0 | ||
![]() 1707350004 Weidmuller | 34 | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | 16 | 0.08 | 16 | - | - | ||
![]() NSYTRR22M Schneider | In Stock | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 0.2 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | V0 | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | - | - | Active | 24 | - | - | - | - | - | - | 800V | 600V | - | - | Linergy TR | - | - | - | Feed Through | 2 | Gray | - | - | - | - | - | - | 32 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | - | 0.08-4mm² | - | - | - | - | 8mm | - | - | - | - | 30 | 32 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() NSYTRV42SF5 Schneider | 97 | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 0.2 - 4 | 0.2 - 4 | 0.2 - 4 | 0.2 - 4 | - | - | - | - | - | - | - | 6.3 A | 12 A | - | - | - | SCHNEIDER ELECTRIC SA | - | V0 | - | Schneider Electric | - | NSYTRV42SF5 | Schneider Electric | - | - | - | - | - | Box | Active | - | Active | 6.3 | 2.09 | - | - | - | - | - | 500V | 600V | - | - | Linergy TR | - | - | - | Disconnect | 2 | Black | - | - | - | - | - | - | 72.5 | unknown | - | - | Screw | - | - | - | 1 | - | MODULAR TERMINAL BLOCK | - | 5mm x 20mm, 5mm x 25mm, 5mm x 30mm | 0.2-4mm² | - | 26AWG to 10AWG | 6.3A | - | 8mm | 500V | Fuse | - | - | 56.5 | 72.5 | 8.2 | 8.2mm | UL94 V-0 | ||
![]() NSYTRP23AR Schneider | 37 | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 0.2 - 2.5 | 0.08 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | V0 | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | - | - | Active | 24 | - | - | - | - | - | - | 800V | 600V | - | - | Linergy TR | - | - | - | Feed Through | 3 | Orange | - | - | - | - | - | - | 60.5 | - | - | - | Push In | - | - | - | 1 | - | - | - | - | 0.14-4mm² | - | - | - | - | 10mm | - | - | - | - | 36.5 | 60.5 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 2200-1404 WAGO | 187 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | 24 | 16 | - | 3.50mm | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | Push-in connector | - | 100pc(s) | 1mm² | 0.14mm² | 1.50mm² | 0.14mm² | 17.5 A | 10 A | (L x W x H) 67.90 x 3.50 x 32.90 mm | Blue | - | - | Yes | V0 | - | Wago | 2200-1404 | 60357564 | WAGO Corporation | 9mm | 1 | 13.50A | 13.5A | 800V | Box | - | 4 | Active | 13.5 | - | Yes | 3.5 mm | 11mm | Push-In Cage Clamp | - | 800V | 600V | - | - | 2200 | - | - | - | WAGO GmbH & Co. KG | 4 | Blue | - | - | - | - | - | - | 32.9 | - | - | - | Push In, Spring | - | - | 1 | 1 | - | - | 16-24 AWG | - | 0.14-1.5mm² | - | - | 13.5A | - | 9mm ~ 11mm | 800V | - | + latchkey,+ CAGE CLAMP® | - | 32.90mm | 67.90mm | 3.50mm | 3.5mm | UL94 V-0 | ||
Tiny WHSL | 37 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | UL | - | - | - | - | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | V0 | - | Wago | - | 2000-2201/352-000 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | 13.5 | - | No | - | - | - | - | 500V | - | - | - | TOPJOB®S | - | - | - | Double-Deck Block | 4 | Gray | - | - | - | - | - | - | 51.7 | - | - | - | Push In, Spring | - | - | - | 2 | - | - | 16-24 AWG | - | 0.14-1.5mm² | - | - | - | - | 9mm ~ 11mm | - | - | - | - | 69.7 | 69.7 | 3.5 | 3.5mm | UL94 V-0 | ||
![]() 2010-1309 WAGO | 37 | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | - | - | - | - | - | - | - | 57 A | 65 A | - | - | - | - | - | V0 | - | - | - | - | WAGO Corporation | - | - | - | - | - | Bulk | - | - | Active | 57 | - | - | - | - | - | - | 800V | 600V | - | - | TOPJOB®S | - | - | - | Feed Through | 3 | Gray | - | - | - | - | - | - | 36.9 | - | - | - | Push In | - | - | - | 1 | - | - | 6-20 AWG | - | 0.5-16mm² | - | - | - | - | 17mm ~ 19mm | - | - | - | - | 89 | 89 | 10 | 10.0mm | UL94 V-0 | ||
![]() 2202-1802 WAGO | 2945 | - | - | DIN Rail | - | - | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | 16 A | 15 A | - | - | - | - | - | V0 | - | Wago | - | 2202-1802 | WAGO Corporation | - | - | - | - | - | Box | - | - | Active | 16 | - | No | 5.2 mm | - | - | - | 400V | 300V | - | - | TOPJOB®S | - | - | - | Feedthrough Block | 4 | Orange | - | - | - | - | - | - | 32.9 | - | - | - | Push In, Spring | - | - | - | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | - | - | - | - | 10mm ~ 12mm | - | - | - | - | 87.5 | 87.5 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 1135067 Phoenix Contact | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Plastic | - | - | - | - | - | - | 0.25 - 4 | 0.2 - 6 | - | 0.2 - 6 | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | V0 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Female Sockets | 18 | - | Bayonet Lock | - | Crimp | B | Shielded | Environment Resistant | 35.4 | - | Chromate over Cadmium | 15-18 | - | Olive Drab | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | -- | - | 55.934 | - | 6.15 | - | -- |