- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Rated current In | RoHS | Spacing | Termination Method | Voltage Rating (DC) | Voltage-IEC | Voltage-UL | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Pitch | Depth | Current Rating | Termination Style | Number of Levels | Cable Length | Input Type | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2799160000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1068090000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 1.5 - 6 | 0.5 - 6 | - | - | V0 | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | 150 V | - | 0.5 % | 100 ppm/°C | - | 2.77 Ω | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 63.25 | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 60 | 6.1 | - | - | - | ||
![]() 2595900000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | 5.5 - 6 | 5 - 6 | 0.5 - 6 | - | - | V0 | - | - | - | - | - | - | - | 41 | - | - | - | - | - | - | 50 V | - | 0.5 % | 50 ppm/°C | - | 298 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 82.7 | 7.9 | - | - | - | ||
![]() XW5T0116E Omron | In Stock | - | - | - | - | - | - | - | 0.14 - 1 | 0.08 - 1.5 | 1 - 1 | 0.14 - 1.5 | - | - | V0 | Belden | 9833-500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 | - | - | - | - | ||
![]() 1054725 SICK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 5636-I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202-1441 WAGO | 45 | - | - | - | DIN Rail | - | Polyamide (PA66), Nylon 6/6 | CSA | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 32 A | 20 A | V0 | Melco Technorex | 2202-1441 | - | WAGO Corporation | - | Box | Active | 24 | No | 5.2 mm | - | - | 800V | 600V | - | TOPJOB®S | - | - | Double Potential Block | - | 4 | - | - | - | Gray | - | - | 37.4 | - | Push In, Spring | 1 | - | - | 12-22 AWG | - | 0.25-4mm² | 10mm ~ 12mm | Disconnect Tab | - | 69.9 | 70 | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() 2010-1206 WAGO | 9 | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | 57 A | 65 A | V0 | Hammond Power Solutions | CRX0008PE | - | WAGO Corporation | - | Bulk | Active | 57 | - | - | - | - | 800V | 600V | - | TOPJOB®S | - | - | Feed Through | - | 2 | - | - | - | Yellow | - | - | 36.9 | - | Push In | 1 | - | - | 6-20 AWG | - | 0.5-16mm² | 17mm ~ 19mm | - | - | 67.8 | 68 | 10 | 10.0mm | UL94 V-0 | - | ||
![]() 2252-1201 WAGO | 89 | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 24 A | 20 A | V0 | ABB Control | PS2/58 | - | WAGO Corporation | - | Bulk | Active | 24 | - | - | - | - | 800V | 600V | - | TOPJOB®S | - | - | Feed Through | - | 2 | - | - | - | Gray | - | - | 30.8 | - | Push In | 1 | - | - | 12-22 AWG | - | 1-4mm² | 10mm ~ 12mm | - | - | 36.5 | - | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() 2675290000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | V0 | O-Z Gedney | RB323A | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | 74 | 6.1 | - | - | - | ||
![]() 2572380000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 6 | - | - | V2 | Hammond Power Solutions | CRX0089NC | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | 44.5 | - | 6.1 | - | - | - | ||
![]() 0 372 62 Legrand | In Stock | - | - | - | - | Aluminum | - | - | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | V2 | Grove Gear | EL-HM818-40-H1-140-16 | +55°C | - | -30°C | - | - | 41 | - | - | Spring Clamp | - | - | - | 600 (CSA) V, 600 (UL) V, 800 (IEC) V | 372 | - | - | - | - | - | - | - | - | - | - | 8mm | 66.5 | 30 (CSA) A, 30 (UL) A, 41 (IEC) A, 48 (Ie) A | - | - | - | C-Face Coupled | - | - | - | - | - | - | 44 | 66.5 | 8 | - | - | - | ||
![]() NSYTRV22MBL Schneider | In Stock | - | - | - | - | Aluminum | Polyamide (PA66), Nylon 6/6 | - | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 4 | 24 A | 20 A | V0 | Grove Gear | EL-HMQ818-5-H1-140-16 | - | Schneider Electric | - | Box | Active | 24 | - | - | - | - | 500V | 600V | - | Linergy TR | - | - | Feed Through | - | 2 | - | - | - | Blue | - | - | 30 | - | Screw | 1 | - | C-Face Quilled | - | - | 0.14-4mm² | 9mm | - | - | 34 | 30 | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() 32222 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 32222 | - | EDAC Inc. | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35993 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15746 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13905 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32934 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 32934 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1015-3 Molex | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1005-3 Molex | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 120 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 m | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() SC2.5RED Advantech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 28 A | 20 A | - | - | - | - | Advantech Corp | - | Bulk | Obsolete | - | - | - | - | - | 750V | 600V | - | SC | - | - | Feed Through | - | 2 | - | - | - | Red | - | - | - | - | Push In, Spring | 1 | - | - | 12-26 AWG | - | 0.5-2.5mm² | 10mm | - | Interlocking | - | - | - | 5.0mm | - | - |