- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Material - Insulation | Approvals | Current-IEC | Factory Pack QuantityFactory Pack Quantity | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rated | Voltage-IEC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3000539 Phoenix Contact | 40 |
| Datasheet | 11 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 6.3A | - | - | - | - | - | - | - | 500V | - | - | - | - | 2014 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | Black | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | unknown | 6.3A | Screw | - | - | - | 600V | - | - | - | 1 | 16A | 26 AWG | 10 AWG | - | - | 1 | - | 10-26 AWG | 5mm x 20mm | 2 | CUL; EAC; UL | 0.2-6mm2 | 8mm | - | - | - | Fuse, Lever | - | - | - | 8.2mm | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0701011 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 690V | 690V | - | - | - | - | - | CLIPLINE URK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | Gray | - | - | 8536.69.40.40 | - | - | - | 70A | Screw | - | - | - | - | - | - | - | 1 | - | 20 AWG | 20 AWG | - | - | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 14mm | - | - | - | - | - | - | 43mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210211 Phoenix Contact | 227 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | 22A | - | - | - | - | - | - | 500V | 500V | - | - | - | - | 2012 | CLIPLINE PTTBS | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | Gray | 1 | - | - | - | - | - | 22A | Push In, Spring | CB, CSA, UL, VDE | - | - | 600V | - | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 78mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031267 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | - | - | Polyamide | 11.56g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA; SAFETY APPROVAL: EAC; EACEX; IECEX; KR; LR; NK; UL; VDE | - | - | 5.2mm | - | - | Push In, Spring | CSA, UL, VDE, cULus | - | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | 12 AWG | 3 | 1 | - | 12-28 AWG | - | 3 | ATEX; BV; CB; CSA; CUL; DNVGL | 0.08-4mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | - | 44mm | 60.5mm | 5.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2775058 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Nylon | 13.760008g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 500V | 500V | - | - | - | - | 2010 | CLIPLINE UDK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | Gray | 2 | - | - | - | - | - | 32A | Screw | - | - | Grey | 600V | - | - | 32A | 1 | 30A | 30 AWG | 10 AWG | - | - | 2 | - | 10-30 AWG | - | 3 | UL | 0.2-6mm2 | 8mm | - | - | - | - | LED | - | 63.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3025011 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | - | - | - | - | 800.136941g | Polyamide (PA), Nylon | - | 24A | - | - | - | - | - | - | 400V | 400V | - | - | - | - | 2001 | CLIPLINE ZFKK | yes | Obsolete | Not Applicable | - | EAR99 | - | Disconnect, Feed Through | 4 | Gray | - | - | - | - | - | - | 26A | Push In, Spring | - | - | - | 300V | - | - | - | 2 | - | 26 AWG | 24 AWG | - | - | - | - | 12-26 AWG | - | - | - | 0.2-4mm2 | 10mm | - | SPRING LOADED | - | Switch, Knife | - | - | 104mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3025600 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 36.580013g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | 2011 | CLIPLINE ZFK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | Black | - | - | 8536.69.40.40 | - | - | - | 10A | Push In, Spring | - | - | - | 600V | - | - | 10A | 1 | 20A | 20 AWG | 8 AWG | - | - | - | - | 8-20 AWG | 5mm x 20mm, 6.3mm x 32mm | - | UL; CSA | 0.5-10mm2 | - | - | SPRING LOADED | - | Fuse, Screw Cap | LED | - | 86.5mm | 12mm | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3004032 Phoenix Contact | 205 |
| Datasheet | 13 Weeks | - | - | - | Polyamide | 13.34001g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 500V | 500V | - | - | - | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | Gray | - | - | 8536.90.40.00 | Straight | 6.2mm | - | 16A | Screw | CSA, UL, cULus | - | Grey | 600V | - | 500V | 16A | 1 | 15A | 22 AWG | 12 AWG | 10 AWG | 2 | - | - | 12-22 AWG | - | - | UL; CSA | 0.2-6mm2 | 8mm | - | - | - | Switch, Knife | - | 58.5mm | 51mm | 6.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3036589 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | Through Hole | - | - | - | 10.119986g | Polyamide (PA), Nylon | - | 32A | - | - | - | - | - | - | - | 800V | - | - | - | - | 2011 | CLIPLINE STS | yes | Active | - | - | EAR99 | - | Feed Through | 3 | Blue | - | - | - | - | - | - | 32A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | - | - | 64.6mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CF4SP(L)/6-60V/BL Altech Corporation | 18 |
| - | - | - | DIN Rail | - | Polyamide (PA) | - | - | CE, CSA, IEC, UL | - | 50 | CF4SP(L)/6-60V/BL | + 105 C | - 50 C | DIN Rail | No | - | - | 600 V, 1 kVAC/DC | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | Fuse Terminal Block | 4 Position | Black | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 77.5 mm | 58.5 mm | 6 mm | - | - | - | - | UL 94 V-0, UL 94 V-2 | - | ||
![]() 2718015 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Polyamide | 600.102706g | Polyamide (PA), Nylon | - | 24A | - | - | - | - | - | - | 250V | - | - | - | - | - | 2008 | CLIPLINE VIOK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated (3) | 5 | Gray | 4 | - | - | Straight | 6.2mm | - | 26A | Screw | CSA, UL, cULus | 5 | Grey | 300V | - | 250V | 26A | 4; 1 Grounded | 15A | 30 AWG | 24 AWG | 12 AWG | - | - | - | 14-30 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | - | 70mm | 62.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0719155 Phoenix Contact | 16 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | 7.779988g | Polyamide (PA), Nylon | - | 24A | - | - | - | - | - | - | 800V | 800V | - | - | - | - | - | CLIPLINE UK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | White | - | - | 8536.69.40.40 | - | - | not_compliant | 24A | Screw | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 24 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | - | 52mm | 42.5mm | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3048700 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 32A | - | - | - | - | - | - | - | 690V | - | - | - | - | 2011 | CLIPLINE UK | yes | Active | - | - | - | - | Disconnect | 2 | Black | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | 16 AWG | 4 AWG | - | - | - | - | 4-16 AWG | Class CC 10.3mm x 38mm | - | - | 1.5-25mm2 | 12mm | - | - | - | Fuse, Lever | LED | - | - | - | 36.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0701095 Phoenix Contact | 138 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 32V | 800V | - | - | - | - | - | CLIPLINE URK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | Gray | 2 | PA; 94V-0 | 8536.69.40.40 | Right Angle | - | unknown | 76A | Screw | CSA, UL | - | - | 600V | - | - | 76A | 1 | 65A | 24 AWG | 6 AWG | - | - | 1 | - | 6-24 AWG | - | 2 | CSA; IEC; UL | 0.5-16mm2 | 15mm | - | - | - | - | - | - | 64mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209617 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 22A | - | - | - | - | - | - | 500V | 500V | - | - | - | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | Blue | 2 | - | - | - | - | unknown | 22A | Push In, Spring | CB, CSA, UL, VDE | - | - | 600V | - | - | - | 2 | 20A | 26 AWG | 26 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 78mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2717139 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Nylon | 1.000171kg | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 250V | 250V | - | - | - | - | 2008 | CLIPLINE DOK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through (2), Isolated | - | Gray | 3 | PA, 94V-2 | - | - | - | - | 26A | Screw | CSA, UL, cULus | - | Grey | 300V | 1 | - | 24A | 3; 1 Grounded | 15A | 30 AWG | 14 AWG | 12 AWG | 5 | 3 | - | 14-30 AWG | - | 5 | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | - | - | - | 54.5mm | 62.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2718141 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | DIN RAIL | - | - | 499.858792g | Polyamide (PA), Nylon | - | 24A | - | - | - | - | - | - | 250V | 250V | - | - | - | - | 2011 | CLIPLINE VIOK | yes | Active | - | - | EAR99 | - | - | 5 | Gray | 1 | - | - | - | - | - | 26A | Screw | - | - | - | 300V | - | - | - | 4 | 15A | 30 AWG | 14 AWG | - | - | 4 | MODULAR TERMINAL BLOCK | 14-30 AWG | - | 5 | UL | 0.2-4mm2 | 8mm | - | - | - | - | LED | - | 62.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3210596 Phoenix Contact | 1390 |
| Datasheet | 14 Weeks | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 4 | Green, Yellow | 2 | - | - | - | - | - | - | Push In, Spring | CB, CSA, UL, VDE | - | - | - | 1 | - | - | 2; Connected | - | 26 AWG | 12 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 4 | ABS; ATEX; BV; CB; CSA; CUL | 0.14-4mm2 | 10mm | - | - | - | - | - | 55mm | 68mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3005235 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 28.349523g | Polyamide (PA), Nylon | - | 57A | - | - | - | - | - | - | 800V | 800V | - | - | - | - | 2011 | CLIPLINE UK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | Blue | - | POLYAMIDE, 94V-0 | - | - | - | not_compliant | 76A | Screw | CB, CSA, KEMA, UL | - | - | 300V | - | - | - | 1 | 65A | 24 AWG | 24 AWG | 6 AWG | - | - | - | 6-24 AWG | - | - | UL; CSA | 0.5-16mm2 | 11mm | - | - | - | - | - | - | 56.5mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210525 Phoenix Contact | 35 | - | Datasheet | 7 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 6 | Green, Yellow | 3 | STANDARD: UL 94V-0, PA | - | - | - | - | 20A | Push In, Spring | CB, CSA, UL, VDE | - | - | - | - | - | - | 3; Connected | - | 26 AWG | 12 AWG | 12 AWG | - | 3 | - | 12-26 AWG | - | 6 | UL; CSA | 0.14-4mm2 | 10mm | 4 mm2 | - | - | - | - | 65.5mm | 102mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free |