- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature | Approvals | Degree of protection (IP) | Fused | Manufacturer | Manufacturer Part Number | Material housing | Mounting | Operation | Outside Length | RoHS | Suitable for safety functions | Termination Method | Type of electric connection | Voltage, Rating | Series | Current Rating | Input Type | Terminal Type | Depth Behind Panel | Number of Bands | Lamp Type | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3031937 TURCK | In Stock | - | - | - | -40 - 70 | - | IP67 | - | - | - | Plastic | - | - | - | - | No | - | Connector M12 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1492-W3-RE Rockwell | In Stock | - | - | - | - | - | - | - | Fuji | - | - | - | - | - | - | - | Screw | - | 800 V | 1492-W | 24A | - | - | - | - | - | - | - | ||
![]() 1492-W4-G Rockwell | In Stock | - | - | - | - | CSA, IEC, UL | - | - | ABB | G1MP2-62G01L8 | - | - | Maintained | - | - | - | Screw | - | 800 V | 1492-W | 32A | - | Fingersafe Screw | 1.91 | - | LED | 1NC | IP66 | ||
![]() 1492-W10-RE Rockwell | In Stock | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | Screw | - | 800 V | 1492-W | 57A | - | - | - | - | - | - | - | ||
![]() 1492-WFB4250 Rockwell | In Stock | - | - | - | - | CE, CSA, UL | - | Yes | Cutler Hammer, Div of Eaton Corp | PDG33G0125P4MJ | - | Panel | - | - | - | - | Screw | - | 500 V | 1492-W | 125 A | - | - | - | - | - | - | - | ||
![]() 1492-W16S-W Rockwell | In Stock | - | - | - | - | - | - | - | Miscellaneous | DI-502 | - | - | - | - | - | - | Screw | - | 800 V | 1492-W | 76A | - | - | - | - | - | - | - | ||
![]() 1492-W10 Rockwell | In Stock | - | - | - | - | CSA, IEC, UL | - | - | ABB | G1MP2-62G02L1 | - | - | Maintained | - | - | - | Screw | - | 800 V | 1492-W | 57A | - | Fingersafe Screw | 1.91 | - | LED | 2NC | IP66 | ||
![]() 1492-W4-Y Rockwell | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | Screw | - | 800 V | 1492-W | 32A | - | - | - | - | - | - | - | ||
![]() 1492-WG16S Rockwell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 1492-W | - | - | - | - | - | - | - | - | ||
![]() 1492-WTS3LP Rockwell | In Stock | - | - | - | - | - | - | - | Dynapar | G0530045 | - | - | - | - | - | - | Screw | - | 250 V | 1492-W | 24A | - | - | - | - | - | - | - | ||
![]() 1492-WM4-G Rockwell | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | Screw | - | 500 V | 1492-W | 32A | - | - | - | - | - | - | - | ||
![]() 1492-WM4-Y Rockwell | In Stock | - | - | - | - | - | - | - | Continental Belt | 5/BX79 | - | - | - | 82 Inches | - | - | Screw | - | 500 V | 1492-W | 32A | - | - | - | 5 | - | - | - | ||
![]() 1492-WM4-RE Rockwell | In Stock | - | - | - | - | UL | - | - | Thomas & Betts | 52171X-CMD1858 | - | - | - | - | No | - | Screw | - | 500 V | 1492-W | 32A | - | - | - | - | - | - | - | ||
![]() 1492-WM4-OR Rockwell | In Stock | - | - | Aluminum | - | - | - | - | Grove Gear | EL-HMQ813-5-H1-56-10 | - | - | - | - | - | - | Screw | - | 500 V | 1492-W | 32A | C-Face Quilled | - | - | - | - | - | - | ||
![]() 1492-WM4 Rockwell | In Stock | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | NOR-000-005-180-013 | - | - | - | - | - | - | Screw | - | 500 V | 1492-W | 32A | - | - | - | - | - | - | - | ||
![]() 1492-WMG4 Rockwell | In Stock | - | - | - | - | - | - | - | Brady | 104529 | - | - | - | - | - | - | Screw | - | - | 1492-W | - | - | - | - | - | - | - | - | ||
![]() 1492-WMG3 Rockwell | In Stock | - | - | - | - | - | - | - | Name Brand Replacements™ | 44787 | - | - | - | - | - | - | Screw | - | - | 1492-W | - | - | - | - | - | - | - | - | ||
![]() 1492-WTF3LP Rockwell | In Stock | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | DI10P-A | - | - | - | - | - | - | Screw | - | 250 V | 1492-W | 24A | - | - | - | - | - | - | - | ||
![]() 1492-WTS3-B Rockwell | In Stock | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | DI10P-LA | - | - | - | - | - | - | Screw | - | 250 V | 1492-W | 24A | - | - | - | - | - | - | - | ||
![]() 1492-WMD1-G Rockwell | In Stock | - | - | - | - | - | - | - | Brady | 86342 | - | - | - | - | - | - | Screw | - | 500 V | 1492-W | 17.5A | - | - | - | - | - | - | - |