- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Weight | Surface Mount Land Size | Cable Types | For Use With/Related Products | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Screw, Thread Size | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Capacitance | Subcategory | Voltage - Supply | Shielding | Number of Positions Loaded | Base Part Number | Output | ESR (Equivalent Series Resistance) | Lead Spacing | Number of Circuits | Plating | Polarization | Impedance | Ripple Current @ Low Frequency | Accessory Type | Ripple Current @ High Frequency | Usage | Data Rate | Input | Product Type | Ratio - Input:Output | 1st Connector | 2nd Connector | PLL | Differential - Input:Output | Wavelength | Threaded/Unthreaded | Divider/Multiplier | Features | Height Seated (Max) | Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA199235R2300 TE Connectivity | 12 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.669 (17.00mm) | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.669 (17.00mm) | - | ||
![]() 1SNA115523R0700 TE Connectivity | In Stock | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.575 (14.60mm) | 0.188 (4.78mm) 3/16 | 0.125 (3.18mm) 1/8 | 0.575 (14.60mm) | - | ||
![]() 1SNA115547R1700 TE Connectivity | In Stock | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.705 (17.91mm) | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.705 (17.91mm) | - | ||
![]() 1SNA400270R2000 TE Connectivity | 12 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.690 (17.53mm) | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.690 (17.53mm) | - | ||
![]() 1SNA399070R1500 TE Connectivity | 12 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.695 (17.65mm) | 0.148 (3.76mm) | 0.085 (2.16mm) | 0.695 (17.65mm) | - | ||
![]() 1SNA299554R0700 TE Connectivity | 12 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.580 (14.73mm) | 0.250 (6.35mm) 1/4 | 0.125 (3.18mm) 1/8 | 0.580 (14.73mm) | - | ||
![]() 1SNA125490R1500 TE Connectivity | 12 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.700 (17.78mm) | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.700 (17.78mm) | - | ||
![]() 1SNA199287R2000 TE Connectivity | 12 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.800 (20.32mm) | 0.125 (3.18mm) 1/8 | 0.032 (0.81mm) | 0.800 (20.32mm) | - | ||
![]() 1SNA199244R0400 TE Connectivity | 12 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.935 (23.75mm) | 0.125 (3.18mm) 1/8 | 0.032 (0.81mm) | 0.935 (23.75mm) | - | ||
![]() 1SNA115692R1100 TE Connectivity | 49 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 1.125 (28.58mm) 1 1/8 | 0.148 (3.76mm) | 0.085 (2.16mm) | 1.125 (28.58mm) 1 1/8 | - | ||
![]() 1SNA199554R2300 TE Connectivity | 12 | - | - | - | - | - | Nylon | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 900 | - | - | Active | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | Terminal Blocks | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Unthreaded | - | -- | - | - | 0.910 (23.11mm) | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.910 (23.11mm) | - | ||
![]() 1SNA199208R1100 TE Connectivity | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | -- | - | - | - | -- | 3000 Hrs @ 105°C | - | 63V | - | - | -55°C ~ 105°C | Bulk | KXM | 0.315 Dia (8.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 82µF | Terminal Blocks | - | - | - | - | - | 2.0218 Ohm @ 120Hz | 0.138 (3.50mm) | - | - | Polar | 340 mOhms | 240mA @ 120Hz | - | 600mA @ 100kHz | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | - | - | - | - | -- | ||
![]() 1SNA195486R0400 TE Connectivity | 49 | - | - | Through Hole | Radial, Can | - | - | - | - | -- | - | - | - | -- | 5000 Hrs @ 105°C | - | 63V | - | - | -55°C ~ 105°C | Bulk | KXM | 0.709 Dia (18.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 820µF | Terminal Blocks | - | - | - | - | - | 202.2 mOhm @ 120Hz | 0.295 (7.50mm) | - | - | Polar | 64 mOhms | 1.26A @ 120Hz | - | 2.1A @ 100kHz | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | - | - | -- | ||
![]() 1SNA205977R0100 TE Connectivity | In Stock | - | - | Through Hole | Radial | - | - | Polyester, Metallized | - | - | - | - | - | -- | - | - | - | 160V | 250V | -40°C ~ 105°C | Bulk | MMR | 1.220 L x 0.563 W (31.00mm x 14.30mm) | ±10% | Active | -- | PC Pins | - | - | - | - | General Purpose | - | 8.2µF | Terminal Blocks | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | -- | 0.965 (24.50mm) | - | - | - | - | - | -- | ||
![]() 1SNA199188R2500 TE Connectivity | 12 | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | -- | - | - | - | -- | 3000 Hrs @ 85°C | - | 200V | - | - | -40°C ~ 85°C | Bulk | LBB | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | - | - | - | - | General Purpose | - | 820µF | Terminal Blocks | - | - | - | - | - | 303.27 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | Polar | - | 3.21A @ 120Hz | - | 4.7187A @ 10kHz | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | - | - | - | -- | ||
![]() 1SNA125117R0200 TE Connectivity | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | Active | - | - | LC Duplex | - | - | - | Ethernet | - | - | Terminal Blocks | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155Mbps | - | DIN Rail Terminal Blocks | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115219R2600 TE Connectivity | 12 | - | - | Surface Mount | 28-TSSOP (0.240, 6.10mm Width) | 28-TSSOP | - | - | - | - | - | - | 125MHz | -- | - | - | - | - | - | -40°C ~ 85°C | Tube | FemtoClock® | - | - | Active | -- | - | - | Clock Generator, Multiplexer | - | - | - | - | - | Terminal Blocks | 3.135 V ~ 3.465 V | - | - | ICS841602 | HCSL | - | - | 1 | - | - | - | - | - | - | - | - | LVCMOS, LVTTL, Crystal | DIN Rail Terminal Blocks | 2:2 | - | - | Yes with Bypass | No/Yes | - | - | Yes/No | - | - | - | - | - | - | - | - | ||
![]() 1SNA290233R0000 TE Connectivity | 12 | - | - | - | - | - | - | - | - | - | Round | - | - | -- | - | - | - | - | - | - | - | M | - | - | Active | -- | - | - | - | 4 | Black | - | - | - | Terminal Blocks | - | Unshielded | 3 | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments - IP67 | - | - | DIN Rail Terminal Blocks | - | M8 Male, Right Angle | Wire Leads | - | - | - | - | - | - | - | 16.40 (5.00m) | - | - | - | - | - | ||
![]() 1SNA205982R2700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Alubos 1600 Series | - | -- | - | - | - | - | - | - | - | Alubos | - | - | Active | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | Gasket, Seal | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199245R0500 TE Connectivity | 12 | - | - | - | - | - | - | - | - | - | Round | - | - | -- | - | - | - | - | - | - | - | M | - | - | Active | -- | - | - | - | 4 | Black | - | - | - | Terminal Blocks | - | Unshielded | 3 | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments - IP67 | - | - | DIN Rail Terminal Blocks | - | M8 Female, Right Angle | Wire Leads | - | - | - | - | - | - | - | 3.28 (1.00m) | - | - | - | - | - |