- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Material - Insulation | Backshell Material, Plating | Accessory | Alternate PN | AWG (min.) | AWG max. | Base Product Number | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Finish Mating | Contact Materials | Contamination level | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Min. stripping length | Mounting Hole Size | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Primary Material | Product Status | Rated current In | RoHS | Spare part | Stripping length (max.) | Type of accessory/spare part | Unit Weight | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Operating Supply Voltage | Failure Rate | Lead Spacing | Configuration | Max Voltage Rating (AC) | Max Current Rating | Plating | Number of Levels | Shell Size, MIL | Lead Style | Throw Configuration | Max Voltage Rating (DC) | Cable Opening | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3044801 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13935 Schneider | 20 |
| - | - | Brackets | - | - | - | - | - | - | Steel | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kaedra Enclosures | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | No | - | Mounting frame | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixing Lug Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 2203-7541 WAGO | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | - | - | - | 29 A | - | - | - | - | - | - | V0 | Wago | - | 2203-7541 | WAGO Corporation | - | - | - | - | - | - | Bulk | - | - | Active | 32 | - | - | - | - | - | - | 400V | - | - | - | TOPJOB®S | - | - | - | - | - | - | Feed Through, Isolated (2) | - | 4 | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | - | ||
![]() 1056.2 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altech | - | 1056.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10502 Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba | - | 5P3N0155P45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBL400 ABB | In Stock | - | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum | - | - | - | Thermoplastic | - | - | - | - | - | - | DTS24W11 | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | DBL400 | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | Bulk | - | Metal | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, DTS | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 5 | - | - | - | Olive Drab | Aviation, Marine, Military | - | - | - | Threaded | - | 7.5A | C | - | Environment Sealed | - | - | Olive Drab Cadmium | 11-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() 35832 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106428 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35813 Lapp | In Stock | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | 500V | - | - | - | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | - | - | C0G, NP0 | - | - | - | - | - | - | - | - | Automotive | - | - | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Mountable, High Temperature | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 35831 Lapp | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | HV73V1J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | HV73V | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 910 kOhms | - | - | - | Thick Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, High Voltage, Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() 727-227/023-000 WAGO | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 28 | 16 | - | - | 7.62mm | 0.25 - 0.75 | 0.08 - 1.5 | 0.08 - 1.5 | 0.08 - 1.5 | Pull spring | - | - | 3 | 50pc(s) | 1.50mm² | 0.08mm² | 1.50mm² | 0.08mm² | 18 A | - | (W x H) 7.62 mm x 62 mm | Grey | - | - | Yes | V0 | - | 727-227/023-000 | - | WAGO Corporation | 8mm | - | 4 | 18A | 18A | 250V | Bulk | 4 | - | Active | 18 | - | - | 10mm | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | 727-227/023-000 | - | 16 | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 62 | - | - | - | Push In | - | - | - | - | - | L | - | - | - | 4 | - | - | - | - | - | 16-28 AWG | - | 0.08-1.5mm² | - | 8mm ~ 10mm | - | - | + snap hook | - | 62mm | - | 126 | 7.62mm | - | - | 7.6mm | UL94 V-0 | - | - | - | ||
![]() 9080GRR6 Schneider | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | 600V | - | - | Square D | - | - | - | - | - | - | Feed Through | - | 2 | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8-22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.0mm | - | - | - | - | ||
![]() NSYTRV43BL Schneider | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 0.2 - 4 | 0.14 - 6 | 0.14 - 6 | 0.14 - 6 | - | - | - | - | - | - | - | - | - | 32 A | 30 A | - | - | - | - | - | V0 | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | 32 | - | - | - | - | - | - | 500V | 150V | - | - | Linergy TR | - | - | - | - | - | - | Feed Through | - | 3 | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 57.8 | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.14-6mm² | - | 9mm | - | - | - | - | 47.5 | - | 57.8 | 6.2 | - | - | 6.2mm | UL94 V-0 | - | - | - | ||
![]() 10354 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | HPS-MDL-3-03 | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 | - | - | - | Heyco | - | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.105822 oz | - | - | - | - | - | Nylon PCB Supports - Imperial Spacing | - | - | - | - | - | - | PCB Support | - | - | - | - | - | Natural | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | Supports | - | Standoffs & Spacers | - | - | 4.8 mm | - | - | - | - | - | - | - | - | ||
![]() 304126 American Electrical | 31 |
| - | Silver | Cable, Free Hanging | - | - | - | 5 | - | - | - | CuZn | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, CuZn, Silver | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | - | Box | - | - | Active | - | Compliant | - | - | - | - | - | 750V | 600V | 300 V | - | AVK | - | - | - | Solder | - | Circular, Plug | Feed Through | - | 5 | 100 °C | -40 °C | - | White | - | Male | - | - | Threaded | - | - | Straight | - | - | - | 5 A | - | - | Screw | 5 | Male | 300 V | - | - | - | - | 5 A | Nickel | 1 | - | - | - | - | - | 12-26 AWG | - | 0.5-4mm² | - | 10mm | - | - | Shielded | - | - | - | 62 mm | - | - | - | 5.0mm | UL94 V-2 | No | No SVHC | IP40 | ||
![]() 304123 American Electrical | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | - | Box | - | - | Active | - | Non-Compliant | - | - | - | - | - | 750V | 600V | - | - | AVK | - | - | - | - | - | - | Feed Through | - | 2 | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | 0.5-4mm² | - | 10mm | - | - | - | - | - | - | - | - | - | - | 5.0mm | UL94 V-2 | - | - | - | ||
![]() 304131 American Electrical | 89 |
| - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | 30 A | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 750V | 600V | - | - | AVK | - | - | - | - | - | - | Feed Through | - | 2 | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-26 AWG | - | 0.5-6mm² | - | 10mm | - | - | - | - | - | - | - | - | - | - | 6.0mm | UL94 V-2 | - | - | - | ||
![]() 304255 American Electrical | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | 115 A | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 750V | 600V | - | - | AVK | - | - | - | - | - | - | Feed Through | - | 2 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2-12 AWG | - | 1.5-50mm² | - | 16mm | - | - | - | - | - | - | - | - | - | - | 16.0mm | - | - | - | - | ||
![]() 304203 American Electrical | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | - | Box | - | - | Active | - | Non-Compliant | - | - | - | - | - | 750V | 600V | - | - | AVK | - | - | - | - | - | - | Feed Through | - | 2 | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | 0.5-4mm² | - | 10mm | - | - | - | - | - | - | - | - | - | - | 5.0mm | - | - | - | - | ||
![]() KL304156 American Electrical | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 65 A | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 630V | 600V | - | - | AVK | - | - | - | - | - | - | Feed Through | - | 2 | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 6-16 AWG | - | 1.5-16mm² | - | 12mm | - | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-2 | - | - | - | ||
![]() KL304202 American Electrical | In Stock | - | - | Silver | Panel | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | - | - | American Electrical Inc. | - | - | - | - | - | - | Box | - | - | Active | - | Compliant | - | - | - | - | - | 750V | 600V | - | - | AVK | - | - | - | Solder | - | - | Feed Through | - | 2 | 85 °C | -30 °C | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 250 V | - | - | 1 | - | - | SPDT | 28 V | - | 12-26 AWG | - | 0.5-4mm² | - | 10mm | - | - | - | - | - | - | - | - | - | - | 5.0mm | - | No | - | - |