- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Rated current In | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Disconnect Type | Product | Mounting Angle | Features | Product Category | Height | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10102 Seeed | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10112 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10402 Bivar | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10052 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12961 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12966 RICOH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13764 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14332 RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15312 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1015-1 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210-2 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10154 Coto Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10107 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12942 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12732 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10342_ LEDiL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 41 A | - | - | - | - | WAGO Corporation | - | Bulk | Active | - | 800V | - | - | - | - | TOPJOB®S | Feed Through | 7 | Gray, Yellow | - | - | - | Push In | 1 | 8-20 AWG | - | 0.5-10mm² | - | 13mm ~ 15mm | - | - | - | - | - | - | - | - | 9.0mm | UL94 V-0 | ||
![]() 2052-1204 WAGO | 114 | - | - | Polyamide (PA66), Nylon 6/6 | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | 24 A | 20 A | - | V0 | - | WAGO Corporation | - | Bulk | Active | 24 | 800V | 600V | - | - | - | TOPJOB®S | Feed Through | 2 | Blue | - | 30.8 | - | Push In | 1 | 12-22 AWG | - | 0.25-4mm² | - | 10mm ~ 12mm | - | - | - | - | - | - | 36.5 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 1291488 Phoenix Contact | 56 |
| - | - | Phoenix Contact | - | - | - | - | - | - | 50 | - | Phoenix Contact | Phoenix Contact | DIN Rail | Bulk | Active | - | - | - | 800 V | 12 AWG | 26 AWG | * | - | 1 Position | Orange | Terminal Blocks | - | 24 A | - | - | - | - | - | Fixed Terminal Blocks | - | Push-In | - | Fixed Terminal Blocks | Horizontal | - | Fixed Terminal Blocks | - | - | - | - | ||
![]() NSYTRR24AR Schneider | In Stock | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 24 A | 20 A | - | - | - | Schneider Electric | - | Box | Active | - | 800V | 600V | - | - | - | Linergy TR | Feed Through | 4 | Orange | - | - | - | Push In, Spring | 1 | - | - | 0.08-4mm² | - | 10mm | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 |