- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Material - Insulation | Base Product Number | Contact Pitch (mm) | Current-IEC | Current-UL | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Product Depth (mm) | Product Status | Rad Hardened | Termination Method | Voltage-IEC | Voltage-UL | Packaging | Series | Type | Number of Positions | Color | Subcategory | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Current Rating (Max) | Disconnect Type | Features | Product Length (mm) | Terminal Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27472 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA290352R1700 TE Connectivity | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA199081R1500 TE Connectivity | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA199276R0400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA115177R1400 TE Connectivity | In Stock | - | - | Polyamide | - | - | 6(mm) | - | - | - | Din-Rail | 1 | -55C to 110C | 500V | - | 52(mm) | - | No | Screw | - | - | Box | - | - | - | - | Terminal Blocks | - | 4(POS) | Gray | 12-22(AWG) | - | - | - | - | DIN Rail Terminal Blocks | - | 26/CONTACT(A) | - | - | 52(mm) | - | 65.5(mm) | - | ||
![]() 1SNA399491R2500 TE Connectivity | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA399514R2300 TE Connectivity | 1890 |
| - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA290001R0400 TE Connectivity | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA115178R2500 TE Connectivity | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA290221R0400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA199248R1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA199087R1300 TE Connectivity | 348 |
| - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | Box | - | Active | - | - | - | - | - | * | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA199108R0500 TE Connectivity | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1SNA399072R0300 TE Connectivity | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() DK35N (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK4N-WE (2nd Gen) Dinkle | In Stock | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-BK Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | 32 A | 30 A | Dinkle Corporation, USA | - | - | - | - | Bulk | - | Active | - | - | 800V | 600V | - | DP | Feed Through | 2 | Beige | - | Push In | - | - | - | 1 | 10-24 AWG | - | 0.2-6mm² | - | 8mm | - | - | - | - | 3.5mm | - | UL94 V-0 | ||
![]() DK2.5N-TN Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | DK2.5N | - | 24 A | 20 A | Dinkle Corporation, USA | - | - | - | - | Box | - | Active | - | - | 1000V | 600V | - | DKN | Feed Through | 3 | Gray | - | Screw | - | - | - | 1 | 12-22 AWG | - | 0.14-2.5mm² | - | 9mm ~ 11mm | - | - | - | - | 5.1mm | - | UL94 V-0 | ||
![]() DK4N Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | 32 A | 30 A | Dinkle Corporation, USA | - | - | - | - | Box | - | Active | - | - | 1000V | 600V | - | DKN | Feed Through | 2 | Gray | - | Screw | - | - | - | 1 | 10-22 AWG | - | 0.34-4mm² | - | 9mm ~ 11mm | - | - | - | - | 6.1mm | - | UL94 V-0 | ||
![]() KL304148 American Electrical | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 41 A | 50 A | American Electrical Inc. | - | - | - | - | Box | - | Active | - | - | 630V | 600V | - | AVK | Feed Through | 2 | Brown | - | Screw | - | - | - | 1 | 8-26 AWG | - | 0.5-10mm² | - | 12mm | - | - | - | - | 8.0mm | - | UL94 V-2 |